- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Dielectric Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Forward Current-Max | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R3CZZRYG24E APEM Inc. | 160 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | COMMON CATHODE, 2 ELEMENTS | 24V Green 24V Red 24V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 13 mcd | 15mcd Green, 60mcd Red, 13mcd Yellow | Diffused | - | - | 3mm | - | Green, Red, Yellow | 25.5mm | - | ROHS3 Compliant | DC | ||
![]() QS63XXO12 APEM Inc. | 63 | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 2V | 30 mcd | - | Diffused | - | - | - | - | Orange | 20.34mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q8F1BXXR24E APEM Inc. | 82 |
| Datasheet | 13 Weeks | Through Hole | - | - | - | 2 | - | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | Lug, Solder | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Solder Lug | 24V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 2V | 10 mcd | 12mcd | Diffused | - | 5V | - | 1 | Red | 33.85mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22F1AYXXSY12AE APEM Inc. | 7 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 12V | 0.87 (22.10mm) | - | - | - | - | - | 40mA | Round with Flat Top | 18.00mm Dia | - | 1.25 cd | 1250mcd | Diffused | - | - | - | - | Yellow | - | No SVHC | ROHS3 Compliant | AC/DC | ||
![]() Q10F5SXXW02E APEM Inc. | 28 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | - | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.39 (10.00mm) | - | 3.3V | - | 20mA | 60° | - | Round with Flat Top | 5mm T-1 3/4 | - | - | 500mcd | - | - | - | - | - | White | - | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q22F1ARXXSR28AE APEM Inc. | 31 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 28V | 0.87 (22.10mm) | - | - | - | - | - | 40mA | Round with Flat Top | 18.00mm Dia | - | 800 mcd | 8000mcd | Diffused | - | - | - | - | Red | - | No SVHC | ROHS3 Compliant | AC/DC | ||
![]() Q6F3BYYRG12E APEM Inc. | 217 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | 12V Green 12V Red | - | 20mA Green 20mA Red | 100° | - | Round with Flat Top | 3mm T-1 | - | 10 mcd | 8mcd Green, 10mcd Red | Diffused | - | - | 1mm | - | Green, Red | - | - | ROHS3 Compliant | DC | ||
![]() QS83XXHW110 APEM Inc. | In Stock | - | - | 15 Weeks | Snap in | - | - | - | - | - | - | Round | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 6mA | Wire Leads - 7.87 (200.00mm) | 110V | 0.315 (8.00mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | 10.00mm Dia | 3.3V | 2.5 cd | 2500mcd | Diffused | - | - | - | - | White | 28mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q8F3CZZRYG24E APEM Inc. | 88 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | LED | - | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | COMMON CATHODE, 2 ELEMENTS | 24V Green 24V Red 24V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Flat Top | 5mm T-1 3/4 | 24V | 6 mcd | 10mcd Green, 15mcd Red, 6mcd Yellow | Diffused | - | - | 1mm | - | Green, Red, Yellow | 27.6mm | No SVHC | ROHS3 Compliant | DC | ||
![]() QRM85BXXB02E APEM Inc. | 64 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 2V | QRM | - | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | - | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.32 (8.13mm) | SINGLE | - | - | - | 60° | - | Round with Flat Top | 5mm T-1 3/4 | - | 50 mcd | 50mcd | Diffused | - | - | - | - | Blue | 15.3mm | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q8F1BXXB12E APEM Inc. | 38 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Solder Lug | - | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 12V | 200 mcd | - | Diffused | - | 5V | - | 1 | Blue | 33.85mm | - | ROHS3 Compliant | DC | ||
![]() Q22F1CXXG110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | - | 110V | 100000 hours | 5mA | 100° | 6mA | Round with Flat Top | 18.00mm Dia | 5.9V | 5 mcd | - | Diffused | - | - | - | - | Green | - | - | ROHS3 Compliant | AC | ||
![]() Q14P1CXXY12 APEM Inc. | 19 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | NOT SPECIFIED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.55 (13.97mm) | SINGLE | - | - | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | - | 50 mcd | 50mcd | Diffused | - | - | 4.75mm | - | Yellow | - | No SVHC | ROHS3 Compliant | DC | ||
![]() Q16F1BXXW12E APEM Inc. | In Stock | - | - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | Chrome | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.63 (16.00mm) | SINGLE | 12V | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 12V | 120 mcd | - | Diffused | - | - | 2mm | - | White | 45.6mm | - | ROHS3 Compliant | DC | ||
![]() Q14F1CXXG12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | 100 | NO | PANEL MOUNT | - | Brass | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | Lug, Solder | LED | NOT SPECIFIED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Quick Connect - 0.110 (2.8mm) | 12V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 2.2V | 5 mcd | - | Diffused | - | - | 1.5mm | - | Green | 35.6mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q14P1BXXR24E APEM Inc. | 25 |
| Datasheet | 13 Weeks | Panel | 100 | - | - | 2 | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | - | Lug, Solder | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 2V | 80 mcd | 100mcd | Diffused | - | 5V | 4.75mm | 1 | Red | - | No SVHC | ROHS3 Compliant | DC | ||
![]() Q6F1CXXY24E APEM Inc. | 51 | - | Datasheet | 13 Weeks | Through Hole | - | - | - | 2 | Brass | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Solder Lug | 24V | 0.24 (6.10mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 3mm T-1 | 24V | 8 mcd | - | Diffused | - | 5V | - | 1 | Yellow | 27mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q8P1CXXR24E APEM Inc. | 29 | - | Datasheet | 9 Weeks | Panel | 100 | - | - | 2 | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Solder Lug | 24V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 5mm T-1 3/4 | 24V | 100 mcd | - | Diffused | - | 5V | - | 1 | Red | - | No SVHC | ROHS3 Compliant | DC | ||
![]() Q14P3CXXR24E APEM Inc. | 28 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | NOT SPECIFIED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.55 (13.97mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 10.00mm Dia | - | 100 mcd | 100mcd | Diffused | 0.02A | - | 4.75mm | - | Red | 28.75mm | - | ROHS3 Compliant | DC | ||
![]() Q8F1CXXG02 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | 20mA | Solder Lug | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Flat Top | 5mm T-1 3/4 | - | 8 mcd | 8mcd | Diffused | - | - | 1mm | - | Green | 26.5mm | - | ROHS3 Compliant | Vf (Typ), If (Max) |