- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Lens Color | Overall Height | Lamp Color | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS121XXW24 APEM Inc. | 31 |
| - | 15 Weeks | Snap in | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | 14.00mm Dia | 3.3V | 1.2 cd | 1200mcd | - | Diffused | - | - | White | 38.5mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q6P1GXXG02E APEM Inc. | 10 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Solder Lug | - | 0.24 (6.10mm) | SINGLE | 2V | - | 20mA | 100° | - | Round with Domed Top | Non-Illuminated | 3mm T-1 | - | 40 mcd | - | - | Diffused | - | 3.5mm | Green | - | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() QH22L28RC APEM Inc. | 62 |
| - | 9 Weeks | - | - | - | - | - | Round | - | - | - | QH | - | Active | Not Applicable | - | - | LED | - | - | - | - | - | - | - | - | IP67 | - | - | Wire Leads - 7.87 (200.00mm) | - | 0.866 (22.00mm) | - | 12V~26.4V | - | 4.2mA~20mA | - | - | Ring with Domed Top | - | 55.00mm Dia | - | - | - | - | Clear | - | - | Red | - | - | ROHS3 Compliant | DC | ||
![]() Q8F1BXXHR02E APEM Inc. | 95 |
| Datasheet | 13 Weeks | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | - | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.32 (8.13mm) | - | 2V | - | 20mA | - | - | Round with Flat Top | - | 9.40mm Dia | - | 980 mcd | - | - | Diffused | - | - | Red | - | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q8F7CXXB02E APEM Inc. | 171 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | Round | 85°C | -40°C | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Flat Top | - | 5mm T-1 3/4 | - | 200 mcd | 200mcd | - | Diffused | - | 1mm | Blue | 17.6mm | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() QS121XXY24 APEM Inc. | 45 | - | - | 15 Weeks | Snap in | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | 14.00mm Dia | 2.1V | 20 mcd | - | - | Diffused | - | - | Yellow | 28.5mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q19P1BXXG110E APEM Inc. | 85 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | SINGLE | 110V | 100000 hours | - | 60° | 6mA | Round with Domed Top | - | 10.00mm Dia | 2.2V | 60 mcd | - | - | Diffused | - | 4.75mm | Green | - | - | ROHS3 Compliant | AC | ||
![]() Q8F1CXXB24 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | - | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 24V | - | 20mA | 100° | - | Round with Flat Top | - | 5mm T-1 3/4 | - | 200 mcd | - | - | Diffused | - | 1mm | Blue | - | - | ROHS3 Compliant | DC | ||
![]() QS81XXHY110 APEM Inc. | 54 |
| - | 15 Weeks | Snap in | - | - | - | - | Round | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | - | 6mA | Solder Lug | 110V | 0.315 (8.00mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | - | 10.00mm Dia | 2V | 380 mcd | - | - | Diffused | - | - | Yellow | 28mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q8R3CZZRYG12E APEM Inc. | 41 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 3 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | COMMON CATHODE, 2 ELEMENTS | 12V Green 12V Red 12V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Domed Top | - | 5mm T-1 3/4 | - | 13 mcd | 15mcd Green, 60mcd Red, 13mcd Yellow | - | Diffused | - | 3mm | Green, Red, Yellow | 25.5mm | - | ROHS3 Compliant | DC | ||
![]() Q8F3BXXB12E APEM Inc. | 50 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | - | 5mm T-1 3/4 | 12V | 4 mcd | 200mcd | - | Diffused | - | 1mm | Blue | 27.6mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q14P1CXXY24E APEM Inc. | 74 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | Brass | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | - | 10.00mm Dia | 2.1V | 30 mcd | 50mcd | - | Diffused | - | 4.75mm | Yellow | 48.5mm | - | ROHS3 Compliant | DC | ||
![]() Q14P1BXXW12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | - | 10.00mm Dia | 12V | 1 cd | 1000mcd | - | Diffused | - | 4.75mm | White | - | - | ROHS3 Compliant | DC | ||
![]() Q16P1BZZRYG12E APEM Inc. | In Stock | - | - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 3 | Quick Connect | LED | - | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.63 (16.00mm) | COMMON CATHODE, 2 ELEMENTS | 12V Green 12V Red 12V Yellow | 100000 hours | 20mA Green 20mA Red 20mA Yellow | 100° | 20mA | Round with Domed Top | - | 10.00mm Dia | 12V | 50 mcd | 50mcd Green, 80mcd Red, 50mcd Yellow | Green, Red, Yellow | Diffused | White | 4.75mm | Green, Red, Yellow | - | - | ROHS3 Compliant | DC | ||
![]() Q19P1CXXB24E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | SINGLE | 24V | 100000 hours | - | 60° | 20mA | Round with Domed Top | - | 10.00mm Dia | 24V | 540 mcd | - | - | Diffused | - | 4.75mm | Blue | - | - | ROHS3 Compliant | DC | ||
![]() Q22F1CXXY12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | 100000 hours | 40mA | 100° | 20mA | Round with Flat Top | - | 18.00mm Dia | 12V | 60 mcd | 4mcd | - | Diffused | - | 2.5mm | Yellow | 51.5mm | - | ROHS3 Compliant | DC | ||
![]() Q19P1BXXW110E APEM Inc. | 31 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | SINGLE | 110V | 100000 hours | - | 60° | 6mA | Round with Domed Top | - | 10.00mm Dia | 3.2V | 1 cd | 1000mcd | - | Diffused | - | 4.75mm | White | - | - | ROHS3 Compliant | AC | ||
![]() Q6P3CXXY12E APEM Inc. | 20 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 2.5mm | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | - | 3mm T-1 | - | 30 mcd | 30mcd | - | Diffused | - | 3.5mm | Yellow | 17.1mm | - | ROHS3 Compliant | DC | ||
![]() QS121XXR12 APEM Inc. | 966 |
| - | 15 Weeks | - | - | - | - | PC, Polycarbonate | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | 14.00mm Dia | 2V | 25 mcd | - | - | Diffused | - | - | Red | 28.5mm | No SVHC | ROHS3 Compliant | DC | ||
![]() QS101XXHO220 APEM Inc. | 153 |
| - | 15 Weeks | Snap in | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | - | 3mA | Solder Lug | 220V | 0.39 (9.91mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | - | 12.00mm Dia | 2.2V | 4.1 cd | 4100mcd | - | Diffused | - | - | Orange | 28.25mm | No SVHC | ROHS3 Compliant | AC |