- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F1CXXG06E APEM Inc. | 69 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 6V | - | 20mA | 100° | - | Round with Flat Top | 5mm T-1 3/4 | - | 8 mcd | - | Diffused | - | 1mm | - | Green | - | - | ROHS3 Compliant | DC | ||
![]() Q8P1BXXY110E APEM Inc. | 206 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Domed Top | 5mm T-1 3/4 | 2.1V | 50 mcd | - | Diffused | - | 5.1mm | - | Yellow | - | - | ROHS3 Compliant | AC | ||
![]() Q12P1CXXG12E APEM Inc. | 29 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.47 (11.94mm) | SINGLE | - | 100000 hours | - | 60° | 20mA | Round with Domed Top | 8.00mm Dia | 2.2V | 50 mcd | 60mcd | Diffused | - | 4.5mm | - | Green | - | No SVHC | ROHS3 Compliant | DC | ||
![]() Q12P1BXXB24E APEM Inc. | 25 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.47 (11.94mm) | SINGLE | - | 100000 hours | - | 60° | 20mA | Round with Domed Top | 8.00mm Dia | 3.3V | 500 mcd | 800mcd | Diffused | - | 4.5mm | - | Blue | - | No SVHC | ROHS3 Compliant | DC | ||
![]() QS61XXG12 APEM Inc. | 199 | - | - | 15 Weeks | - | - | - | - | - | PC, Polycarbonate | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 2.2V | 20 mcd | - | Diffused | - | - | - | Green | 20.34mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22F1CXXB12E APEM Inc. | 31 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | - | 40mA | 100° | 20mA | Round with Flat Top | 18.00mm Dia | 12V | 100 mcd | 100mcd | Diffused | - | 2.5mm | - | Blue | 51.5mm | - | ROHS3 Compliant | DC | ||
![]() QS61XXR24 APEM Inc. | 10 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 2V | 25 mcd | - | Diffused | - | - | - | Red | 20.34mm | No SVHC | ROHS3 Compliant | DC | ||
![]() QS101XXY24 APEM Inc. | 91 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 12.00mm Dia | 2.1V | 20 mcd | - | Diffused | - | - | - | Yellow | 28.25mm | No SVHC | ROHS3 Compliant | DC | ||
![]() QS101XXHG110 APEM Inc. | 81 |
| - | 15 Weeks | Snap in | - | - | - | - | - | Round | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 6mA | Solder Lug | 110V | 0.39 (9.91mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | 12.00mm Dia | 3.3V | 1.2 cd | 1200mcd | Diffused | - | - | - | Green | 28.25mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q8F1BXXR110E APEM Inc. | 54 |
| Datasheet | 13 Weeks | Panel | 100 | - | - | 2 | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | - | - | Solder Lug | 110V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 6mA | Round with Flat Top | 5mm T-1 3/4 | 2V | 12 mcd | - | Diffused | 5V | - | 1 | Red | - | - | ROHS3 Compliant | AC | ||
![]() Q14F1BXXY12E APEM Inc. | 792 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | NOT SPECIFIED | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 12V | 4 mcd | - | Diffused | - | 1.5mm | - | Yellow | 35.6mm | - | ROHS3 Compliant | DC | ||
![]() Q14P1CXXG12E APEM Inc. | 26 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | Brass | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | Lug, Solder | LED | NOT SPECIFIED | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | - | 20mA | Quick Connect - 0.110 (2.8mm) | 12V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 40 mcd | 60mcd | Diffused | 5V | 4.75mm | 1 | Green | 48.5mm | - | ROHS3 Compliant | DC | ||
![]() Q6P1BXXY24E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Solder Lug | 24V | 0.24 (6.10mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 3mm T-1 | 24V | 30 mcd | - | Diffused | - | 3.5mm | - | Yellow | - | - | ROHS3 Compliant | DC | ||
![]() Q12P1CXXB110E APEM Inc. | 79 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.47 (11.94mm) | SINGLE | 110V | 100000 hours | - | 60° | 6mA | Round with Domed Top | 8.00mm Dia | 3.3V | 800 mcd | - | Diffused | - | 4.5mm | - | Blue | - | - | ROHS3 Compliant | AC | ||
![]() Q14P3BZZRYG24E APEM Inc. | 65 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | LED | NOT SPECIFIED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.55 (13.97mm) | COMMON CATHODE, 2 ELEMENTS | 24V Green 24V Red 24V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Domed Top | 10.00mm Dia | - | 50 mcd | 50mcd Green, 80mcd Red, 50mcd Yellow | Diffused | - | 4.75mm | - | Green, Red, Yellow | 28.75mm | - | ROHS3 Compliant | DC | ||
![]() Q8P3CXXB24E APEM Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.6 cd | 1600mcd | Diffused | - | 5.1mm | - | Blue | 22.5mm | - | ROHS3 Compliant | DC | ||
![]() Q6R3CXXW24E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | - | - | - | - | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 1.2 cd | 1200mcd | Diffused | - | 2.25mm | - | White | 18.75mm | - | ROHS3 Compliant | DC | ||
![]() Q6P3BXXW12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 2.5mm | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 1.2 cd | 1200mcd | Diffused | - | 3.5mm | - | White | 17.1mm | - | ROHS3 Compliant | DC | ||
![]() Q8R3CXXY12E APEM Inc. | 10 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 50 mcd | 50mcd | Diffused | - | 3mm | - | Yellow | 25.5mm | - | ROHS3 Compliant | DC | ||
![]() Q14P1BXXR12E APEM Inc. | 27 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | NOT SPECIFIED | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | SINGLE | 12V | - | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 80 mcd | 100mcd | Diffused | 5V | 4.75mm | 1 | Red | - | - | ROHS3 Compliant | DC |