- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Dielectric Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Forward Current-Max | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q19P1CXXB12E APEM Inc. | 115 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | SINGLE | 12V | 100000 hours | - | 60° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 540 mcd | - | Diffused | - | - | 4.75mm | - | Blue | - | - | ROHS3 Compliant | - | DC | ||
![]() Q8P1CXXW12 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | - | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 12V | - | 20mA | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.6 cd | 1600mcd | Diffused | - | - | 5.1mm | - | White | - | - | ROHS3 Compliant | - | DC | ||
![]() Q8F3CXXHY110E APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | - | Active | 1 (Unlimited) | 2 | - | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | 110V | - | 6mA | 100° | - | Round with Flat Top | 5mm T-1 3/4 | - | 250.0 mcd | 250mcd | Diffused | - | - | 1mm | - | Yellow | - | - | ROHS3 Compliant | - | AC | ||
![]() Q6R3BXXR12E APEM Inc. | 34 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | - | 2.25mm | - | Red | 18.75mm | - | ROHS3 Compliant | - | DC | ||
![]() Q6P3BXXR12E APEM Inc. | 47 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 2.5mm | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | - | 3.5mm | - | Red | 17.1mm | - | ROHS3 Compliant | - | DC | ||
![]() Q8P1BXXB24E APEM Inc. | 20 | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 24V | 100000 hours | - | 100° | 20mA | Round with Domed Top | 5mm T-1 3/4 | 24V | 1.6 cd | 1600mcd | Diffused | - | - | 5.1mm | - | Blue | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS63XXR12 APEM Inc. | 7 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | 85°C | -30°C | - | 8541.40.20.00 | BULK | 1 | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.00mm) | SINGLE | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 2V | 25 mcd | - | Diffused | - | - | 1.34mm | - | Red | 20.34mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q12P1BXXY12E APEM Inc. | In Stock | - | - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.47 (11.94mm) | SINGLE | 12V | 100000 hours | - | 60° | 20mA | Round with Domed Top | 8.00mm Dia | 12V | 50 mcd | - | Diffused | - | - | 4.5mm | - | Yellow | - | - | ROHS3 Compliant | - | DC | ||
![]() QS123XXW24 APEM Inc. | 31 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 14.00mm Dia | 3.3V | 1.2 cd | 1200mcd | Diffused | - | - | - | - | White | 28.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS63XXW24 APEM Inc. | 82 | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 3.3V | 1.2 cd | 1200mcd | Diffused | - | - | - | - | White | 20.34mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() VL1CKGP500 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | - | - | - | VL | - | Active | 1 (Unlimited) | 2 | - | - | LED | - | - | - | 8541.40.20.00 | BULK | 1 | IP67 | 2.54mm | - | - | - | 0.24 (6.10mm) | SINGLE | 2V | - | 40mA | - | - | Round with Flat Top | 5.50mm Dia | - | - | - | - | - | - | 5.6mm | - | Yellow | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q6F7BXXB02E APEM Inc. | 93 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | - | - | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 3mm T-1 | - | 100 mcd | - | Diffused | - | - | 1mm | - | Blue | 15.9mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q8P1BXXW24E APEM Inc. | 49 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 24V | 100000 hours | - | 100° | 20mA | Round with Domed Top | 5mm T-1 3/4 | 24V | 1.6 cd | 1600mcd | Diffused | - | - | 5.1mm | - | White | - | - | ROHS3 Compliant | - | DC | ||
![]() QRM85BXXG24E APEM Inc. | 65 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 24V | QRM | - | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.32 (8.13mm) | SINGLE | - | - | - | 60° | - | Round with Flat Top | 5mm T-1 3/4 | - | 8 mcd | 8mcd | Diffused | - | - | - | - | Green | 15.3mm | - | ROHS3 Compliant | - | DC | ||
![]() Q8F7CXXG02E APEM Inc. | 860 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | 85°C | -40°C | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | - | Wire Leads | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 2V | 8 mcd | 8mcd | Diffused | - | - | 1mm | - | Green | 17.6mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q16F1BXXB24E APEM Inc. | 10 |
| - | 13 Weeks | Panel | Metal | - | - | 2 | Brass | Chrome | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | - | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.63 (16.00mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 24V | 10 mcd | 100mcd | Diffused | - | 5V | - | 1 | Blue | 45.6mm | - | ROHS3 Compliant | - | DC | ||
![]() QS101XXG12 APEM Inc. | 129 | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 12.00mm Dia | 2.2V | 20 mcd | - | Diffused | - | - | - | - | Green | 38.25mm | No SVHC | ROHS3 Compliant | Lead Free | DC | ||
![]() QS61XXW12 APEM Inc. | 110 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | - | 20mA | Solder Lug | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 3.3V | 1.2 cd | 1200mcd | Diffused | - | - | - | - | White | 20.34mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8P1CXXW24E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | - | - | - | 2 | Brass | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | - | - | Solder Lug | 24V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 5mm T-1 3/4 | 24V | 150 mcd | 1600mcd | Diffused | - | 5V | - | 1 | White | 43.85mm | - | ROHS3 Compliant | - | DC | ||
![]() Q6R7BXXB02E APEM Inc. | 65 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 1.2 cd | 1200mcd | Diffused | 0.02A | - | 2.25mm | - | Blue | 13.65mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) |