- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Dielectric Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Lead Length | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Lens Color | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q22F5ARXXSR220E APEM Inc. | 59 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Wire Leads | LED | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 220V | 0.87 (22.10mm) | - | - | - | - | - | 3mA | Round with Flat Top | 18.00mm Dia | - | 800 mcd | 8000mcd | Diffused | - | - | - | - | Red | - | No SVHC | ROHS3 Compliant | - | AC | ||
![]() QS81XXHR220 APEM Inc. | 69 |
| - | 15 Weeks | Snap in | - | - | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 3mA | Solder Lug | - | 220V | 0.315 (8.00mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | 10.00mm Dia | 2.2V | 6 cd | 6000mcd | Diffused | - | - | - | - | Red | 28mm | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q14F1BXXB12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Quick Connect - 0.110 (2.8mm) | - | - | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 12V | 100 mcd | - | Diffused | - | - | 1.5mm | - | Blue | 35.6mm | - | ROHS3 Compliant | - | DC | ||
![]() QS103XXG12 APEM Inc. | 449 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 12.00mm Dia | 2.2V | 20 mcd | - | Diffused | - | - | - | - | Green | 28.25mm | No SVHC | ROHS3 Compliant | Lead Free | DC | ||
![]() QS103XXHW110 APEM Inc. | 31 |
| - | 15 Weeks | Snap in | - | - | - | - | - | - | Round | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 6mA | Wire Leads - 7.87 (200.00mm) | - | 110V | 0.39 (9.91mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | 12.00mm Dia | 3.3V | 2.5 cd | 2500mcd | Diffused | - | - | - | - | White | 28.25mm | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q6R3CXXR12E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | - | 2.25mm | - | Red | 18.75mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q14P1CXXG12 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | - | Quick Connect - 0.110 (2.8mm) | - | 12V | 0.55 (13.97mm) | SINGLE | - | - | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | - | 60 mcd | 60mcd | Diffused | - | - | 4.75mm | - | Green | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q16P1BXXR12E APEM Inc. | 59 |
| - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | Chrome | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | - | 0.63 (16.00mm) | SINGLE | 12V | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 80 mcd | 100mcd | Diffused | - | - | 4.75mm | - | Red | 48.5mm | - | ROHS3 Compliant | - | DC | ||
![]() QS103XXY12 APEM Inc. | In Stock | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 12.00mm Dia | 2.1V | 20 mcd | - | Diffused | - | - | - | - | Yellow | 28.25mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q16F1BXXG110E APEM Inc. | In Stock | - | - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 110V | 0.63 (16.00mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | 10.00mm Dia | 2.2V | 5 mcd | - | Diffused | - | - | 2mm | - | Green | - | - | ROHS3 Compliant | - | AC | ||
![]() QS61XXB12 APEM Inc. | 93 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 3.3V | 800 mcd | - | Diffused | - | - | - | - | Blue | 20.34mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8F3BXXG12E APEM Inc. | 53 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 12V | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 12V | 8 mcd | 8mcd | Diffused | - | 5V | - | 1 | Green | 27.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q14P1CXXHY24E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 24V | 0.55 (13.97mm) | - | - | - | - | - | 20mA | Round with Domed Top | - | - | 1.3 cd | 1300mcd | Diffused | - | - | - | - | Yellow | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS61XXB24 APEM Inc. | 85 | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 3.3V | 800 mcd | - | Diffused | - | - | - | - | Blue | 26.34mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8F3CXXW12E APEM Inc. | 10 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | 200mm | 12V | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 12V | 25 mcd | 500mcd | Diffused | - | - | 1mm | - | White | 27.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q6F3CXXB24E APEM Inc. | 31 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 24V | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 3mm T-1 | 24V | 8 mcd | 100mcd | Diffused | - | - | - | - | Blue | 21mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS121XXO24 APEM Inc. | 152 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 14.00mm Dia | 2V | 30 mcd | - | Diffused | - | - | - | - | Orange | 38.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8F3BXXR24E APEM Inc. | 44 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 24V | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 24V | 10 mcd | 12mcd | Diffused | - | - | 1mm | - | Red | 27.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS81XXHR110 APEM Inc. | 78 |
| - | 15 Weeks | Snap in | - | - | - | - | - | - | Round | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 6mA | Solder Lug | - | 110V | 0.315 (8.00mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | 10.00mm Dia | 2.2V | 6 cd | 6000mcd | Diffused | - | - | - | - | Red | 28mm | No SVHC | ROHS3 Compliant | - | AC | ||
![]() QH22L28RGC APEM Inc. | 14 | - | - | 9 Weeks | - | - | - | - | - | - | - | Round | - | - | - | QH | - | Active | Not Applicable | - | - | LED | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | - | 0.866 (22.00mm) | - | 12V~26.4V | - | 4.2mA~20mA | - | - | Ring with Domed Top | 55.00mm Dia | - | - | - | - | Clear | - | - | - | Red/Green | - | - | ROHS3 Compliant | - | DC |