- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Lens Color | Overall Height | Lamp Color | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS101XXHB220 APEM Inc. | 141 |
| - | 15 Weeks | Snap in | - | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 3mA | Solder Lug | 220V | 0.39 (9.91mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | 12.00mm Dia | 3.3V | 1.6 cd | 1600mcd | Diffused | - | - | Blue | 28.25mm | No SVHC | ROHS3 Compliant | AC | ||
![]() QH22L28RGC APEM Inc. | 14 | - | - | 9 Weeks | - | - | - | - | - | - | Round | - | - | - | QH | - | Active | Not Applicable | - | - | LED | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.866 (22.00mm) | - | 12V~26.4V | - | 4.2mA~20mA | - | - | Ring with Domed Top | 55.00mm Dia | - | - | - | - | Clear | - | Red/Green | - | - | ROHS3 Compliant | DC | ||
![]() Q22F1CXXW12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | 100000 hours | 40mA | 100° | 20mA | Round with Flat Top | 18.00mm Dia | 12V | 200 mcd | 120mcd | Diffused | - | 2.5mm | White | 51.5mm | - | ROHS3 Compliant | DC | ||
![]() Q14F1AGXXHG12E APEM Inc. | 55 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Solder | LED | - | - | - | - | - | - | IP67 | - | Solder Lug | - | 0.55 (13.97mm) | - | 12V | - | 20mA | - | - | Round with Flat Top | 10.00mm Dia | - | 250 mcd | - | Diffused | - | - | Green | - | - | ROHS3 Compliant | DC | ||
![]() Q6R3BXXR24E APEM Inc. | 57 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | 2.25mm | Red | 18.75mm | - | ROHS3 Compliant | DC | ||
![]() Q22P1CXXB110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | 110V | Q Series | yes | Active | 1 (Unlimited) | 1 | Solder | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 6mA | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | - | 5mA | 100° | 6mA | Round with Domed Top | 18.00mm Dia | - | 120 mcd | - | Diffused | - | 6.5mm | Blue | 61mm | - | ROHS3 Compliant | AC | ||
![]() QS123XXW12 APEM Inc. | 148 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 14.00mm Dia | 3.3V | 1.2 cd | 1200mcd | Diffused | - | - | White | 28.5mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22P1CXXR12E APEM Inc. | 59 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.87 (22.10mm) | SINGLE | 12V | 100000 hours | 40mA | 100° | 20mA | Round with Domed Top | 18.00mm Dia | 5.7V | 80 mcd | - | Diffused | - | 6.5mm | Red | 51.5mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22P1CXXR24E APEM Inc. | 104 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.87 (22.10mm) | SINGLE | 24V | 100000 hours | 40mA | 100° | 20mA | Round with Domed Top | 18.00mm Dia | 5.7V | 80 mcd | - | Diffused | - | 6.5mm | Red | - | No SVHC | ROHS3 Compliant | DC | ||
![]() Q16P1CXXW12E APEM Inc. | 10 |
| - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.63 (16.00mm) | SINGLE | 12V | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 350 mcd | 1000mcd | Diffused | - | 4.75mm | White | 48.5mm | - | ROHS3 Compliant | DC | ||
![]() Q22P1CXXR110E APEM Inc. | 10 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | 110V | 100000 hours | 5mA | 100° | 6mA | Round with Domed Top | 18.00mm Dia | 5.7V | 80 mcd | - | Diffused | - | 6.5mm | Red | - | - | ROHS3 Compliant | AC | ||
![]() QS123XXB12 APEM Inc. | 448 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 14.00mm Dia | 3.3V | 800 mcd | - | Diffused | - | - | Blue | 28.5mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q12P1BXXR110E APEM Inc. | 66 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 110V | 0.47 (11.94mm) | SINGLE | - | 100000 hours | - | 60° | 6mA | Round with Domed Top | 8.00mm Dia | 1.9V | 100 mcd | 350mcd | Diffused | - | 4.5mm | Red | - | No SVHC | ROHS3 Compliant | AC | ||
![]() Q6R1BXXW24E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | 24V | 0.24 (6.10mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 3mm T-1 | 24V | 1.2 cd | 1200mcd | Diffused | - | 2.25mm | White | - | - | ROHS3 Compliant | DC | ||
![]() QS103XXY24 APEM Inc. | 57 | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 12.00mm Dia | 2.1V | 20 mcd | - | Diffused | - | - | Yellow | 28.25mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q14P5CXXHR12E APEM Inc. | 52 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q14 | - | Active | 1 (Unlimited) | - | - | LED | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.55 (14.00mm) | - | 12V | - | - | - | 20mA | Round with Domed Top | - | - | 2.8 cd | 2800mcd | Diffused | - | - | Red | - | - | ROHS3 Compliant | DC | ||
![]() QH16028RGBC APEM Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | Round | - | - | - | QH | - | Active | Not Applicable | - | - | LED | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.63 (16.00mm) | - | 12V~26.4V | - | 4.2mA~20mA | - | - | Ring with Domed Top | 35.50mm Dia | - | - | - | - | Clear | - | Red, Green, Blue (RGB) | - | - | ROHS3 Compliant | DC | ||
![]() Q6P1CXXW24E APEM Inc. | 62 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Brass | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | 24V | 0.24 (6.10mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 3mm T-1 | 24V | 100 mcd | 1200mcd | Diffused | - | 3.5mm | White | 32.6mm | - | ROHS3 Compliant | DC | ||
![]() QRM85BXXG02E APEM Inc. | 53 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | 5 | - | Round | - | -40°C | 2V | QRM | - | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.32 (8.13mm) | SINGLE | - | - | - | 60° | 20mA | Round with Flat Top | 5mm T-1 3/4 | - | 6 mcd | 8mcd | Diffused | - | - | Green | 15.3mm | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q8F3BXXR12E APEM Inc. | 186 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | 12V | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 5mm T-1 3/4 | 12V | 10 mcd | 12mcd | Diffused | - | 1mm | Red | 27.6mm | No SVHC | ROHS3 Compliant | DC |