- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Dielectric Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Forward Current-Max | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6P3CXXR12E APEM Inc. | 65 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | - | - | Round | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | 5V | 3.5mm | 1 | Red | 17.1mm | - | ROHS3 Compliant | - | DC | ||
![]() Q22F1AYXXSY28AE APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | LED | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 28V | 0.87 (22.10mm) | - | - | - | - | - | 40mA | Round with Flat Top | 18.00mm Dia | - | 1.25 cd | 1250mcd | Diffused | - | - | - | - | Yellow | - | No SVHC | ROHS3 Compliant | - | AC/DC | ||
![]() Q8F7CXXY02E APEM Inc. | 60 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Flat Top | 5mm T-1 3/4 | - | 6 mcd | 6mcd | Diffused | - | - | 1mm | - | Yellow | 17.6mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q6P1CXXY24 APEM Inc. | 28 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | 20mA | Solder Lug | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 30 mcd | 30mcd | Diffused | - | - | 3.5mm | - | Yellow | 34.4mm | - | ROHS3 Compliant | - | DC | ||
![]() Q14F1ARXXHR220E APEM Inc. | 67 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | - | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Solder Lug | - | 0.55 (13.97mm) | SINGLE | 220V | - | 3mA | - | - | Round with Flat Top | 10.00mm Dia | - | 800 mcd | - | Diffused | - | - | 1.5mm | - | Red | - | - | ROHS3 Compliant | - | AC | ||
![]() Q6R3BXXG24E APEM Inc. | 57 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | - | 2.25mm | - | Green | 18.75mm | - | ROHS3 Compliant | - | DC | ||
![]() Q8F7BXXG02E APEM Inc. | 43 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | 85°C | -40°C | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Flat Top | 5mm T-1 3/4 | - | 8 mcd | 8mcd | Diffused | - | - | 1mm | - | Green | 17.6mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q14F3BXXG24E APEM Inc. | 32 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | NOT SPECIFIED | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.55 (13.97mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 24V | 5 mcd | 5mcd | Diffused | - | - | 1.5mm | - | Green | 30.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q22F1BXXB12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | - | 40mA | 100° | 20mA | Round with Flat Top | 18.00mm Dia | 12V | 100 mcd | 100mcd | Diffused | - | - | 2.5mm | - | Blue | - | - | ROHS3 Compliant | - | DC | ||
![]() QS83XXR24 APEM Inc. | 131 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.315 (8.00mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 10.00mm Dia | 2V | 25 mcd | - | Diffused | - | - | - | - | Red | 28mm | No SVHC | ROHS3 Compliant | Lead Free | DC | ||
![]() QS83XXB12 APEM Inc. | 139 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.315 (8.00mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 10.00mm Dia | 3.3V | 800 mcd | - | Diffused | - | - | - | - | Blue | 28mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS123XXO12 APEM Inc. | In Stock | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | - | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 14.00mm Dia | 2V | 30 mcd | - | Diffused | - | - | - | - | Orange | 28.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8F1CXXG110E APEM Inc. | 10 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | 5mm T-1 3/4 | - | 8 mcd | - | Diffused | - | - | 1mm | - | Green | - | - | ROHS3 Compliant | - | AC | ||
![]() Q16F1CXXW12E APEM Inc. | 85 |
| - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.63 (16.00mm) | SINGLE | 12V | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 12V | 20 mcd | - | Diffused | - | - | 2mm | - | White | 45.6mm | - | ROHS3 Compliant | - | DC | ||
![]() Q22F1BXXB24E APEM Inc. | 10 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | - | 40mA | 100° | 20mA | Round with Flat Top | 18.00mm Dia | 24V | 100 mcd | 100mcd | Diffused | - | - | 2.5mm | - | Blue | - | - | ROHS3 Compliant | - | DC | ||
![]() Q8F1BXXHG24E APEM Inc. | 74 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.32 (8.13mm) | - | 24V | 100000 hours | 20mA | - | - | Round with Flat Top | 9.40mm Dia | - | 300 mcd | - | Diffused | - | - | - | - | Green | - | - | ROHS3 Compliant | - | DC | ||
![]() Q16P1BXXG12E APEM Inc. | In Stock | - | - | 13 Weeks | - | 100 | NO | PANEL MOUNT | - | Brass | Chrome | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.63 (16.00mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 2.2V | 40 mcd | 60mcd | Diffused | - | - | 4.75mm | - | Green | 48.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8P3BXXR12E APEM Inc. | 67 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 100 mcd | 100mcd | Diffused | - | - | 5.1mm | - | Red | 22.5mm | - | ROHS3 Compliant | - | DC | ||
![]() Q6P7BXXW02E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | - | - | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 1.2 cd | 1200mcd | Diffused | 0.02A | - | 3.5mm | - | White | 12mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() QS83XXHY220 APEM Inc. | 72 |
| - | 15 Weeks | Snap in | - | - | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 3mA | Wire Leads - 7.87 (200.00mm) | 220V | 0.315 (8.00mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | 10.00mm Dia | 2V | 380 mcd | - | Diffused | - | - | - | - | Yellow | 28mm | No SVHC | ROHS3 Compliant | - | AC |