- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6R1CXXG12E APEM Inc. | 78 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | 12V | 0.24 (6.10mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 3mm T-1 | 12V | 40 mcd | - | Diffused | - | 2.25mm | - | Green | - | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22F1ABXXB12AE APEM Inc. | 8 |
| Datasheet | 15 Weeks | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | LED | - | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 12V | 0.87 (22.10mm) | - | - | - | - | - | 40mA | Round with Flat Top | 18.00mm Dia | - | 101 mcd | 101mcd | Diffused | - | - | - | Blue | - | No SVHC | ROHS3 Compliant | AC/DC | ||
![]() Q22F1AYXXSY24AE APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | LED | - | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 24V | 0.87 (22.10mm) | - | - | - | - | - | 40mA | Round with Flat Top | 18.00mm Dia | - | 1.25 cd | 1250mcd | Diffused | - | - | - | Yellow | - | No SVHC | ROHS3 Compliant | AC/DC | ||
![]() Q19P1CXXY12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | SINGLE | 12V | 100000 hours | - | 60° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 50 mcd | - | Diffused | - | 4.75mm | - | Yellow | - | - | ROHS3 Compliant | DC | ||
![]() Q8P1CXXHY24E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.32 (8.13mm) | - | 12V | 100000 hours | 20mA | - | - | Round with Domed Top | - | - | 2.1 cd | 2100mcd | Diffused | - | - | - | Yellow | - | - | ROHS3 Compliant | DC | ||
![]() Q14F1BXXR110E APEM Inc. | 33 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 110V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | 20mA | 100° | 6mA | Round with Flat Top | 10.00mm Dia | 2V | 10 mcd | - | Diffused | - | 1.5mm | - | Red | - | - | ROHS3 Compliant | DC | ||
![]() QS103XXHW220 APEM Inc. | 31 |
| - | 15 Weeks | Snap in | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 3mA | Wire Leads - 7.87 (200.00mm) | 220V | 0.39 (9.91mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | 12.00mm Dia | 3.3V | 2.5 cd | 2500mcd | Diffused | - | - | - | White | 28.25mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q8F3BZZRYG24E APEM Inc. | 42 |
| Datasheet | 13 Weeks | Flush | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 3 | Wire Leads | LED | - | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | COMMON CATHODE, 2 ELEMENTS | 24V Green 24V Red 24V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | - | Round with Flat Top | 5mm T-1 3/4 | 24V | 6 mcd | 10mcd Green, 15mcd Red, 6mcd Yellow | Diffused | - | 1mm | - | Green, Red, Yellow | 27.6mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q8F7BXXR02E APEM Inc. | 1223 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | Round | 85°C | -40°C | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Flat Top | 5mm T-1 3/4 | - | 12 mcd | 12mcd | Diffused | - | 1mm | - | Red | 17.6mm | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() QS123XXHY110 APEM Inc. | 48 |
| - | 15 Weeks | Snap in | - | - | - | - | Round | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 6mA | Wire Leads - 7.87 (200.00mm) | 110V | 0.47 (11.94mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | 14.00mm Dia | 2V | 380 mcd | - | Diffused | - | - | - | Yellow | 28.5mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q14F1BXXHY24E APEM Inc. | 40 |
| Datasheet | 13 Weeks | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | - | 24V | 100000 hours | 20mA | - | - | Round with Flat Top | 10.00mm Dia | - | 250 mcd | - | Diffused | - | - | - | Yellow | - | - | ROHS3 Compliant | DC | ||
![]() Q8P3BXXY24E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 50 mcd | 50mcd | Diffused | - | 5.1mm | - | Yellow | 22.5mm | - | ROHS3 Compliant | DC | ||
![]() Q14F1BXXY110E APEM Inc. | 31 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | 10.00mm Dia | 2.1V | 4 mcd | - | Diffused | - | 1.5mm | - | Yellow | - | - | ROHS3 Compliant | AC | ||
![]() Q14P1CXXY110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | 2 | Round | - | - | 110V | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 6mA | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 6mA | Round with Domed Top | 10.00mm Dia | 2.1V | 50 mcd | - | Diffused | 5V | 4.75mm | 1 | Yellow | 61mm | - | ROHS3 Compliant | AC | ||
![]() Q14P1CXXW110E APEM Inc. | 31 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Domed Top | 10.00mm Dia | 3.2V | 1 cd | 1000mcd | Diffused | 5V | 4.75mm | 1 | White | - | - | ROHS3 Compliant | AC | ||
![]() Q22F5AYXXSY220E APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Wire Leads | LED | - | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | 220V | 0.87 (22.10mm) | - | - | - | - | - | 3mA | Round with Flat Top | 18.00mm Dia | - | 1.25 cd | 1250mcd | Diffused | - | - | - | Yellow | - | No SVHC | ROHS3 Compliant | AC | ||
![]() Q10F5SXXW24E APEM Inc. | 30 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Round | 85°C | -40°C | - | Q Series | - | Active | 1 (Unlimited) | 2 | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.39 (10.00mm) | SINGLE | 24V | - | 20mA | 60° | - | Round with Flat Top | 5mm T-1 3/4 | - | 500.0 mcd | 500mcd | - | - | 1.5mm | - | White | - | - | ROHS3 Compliant | DC | ||
![]() Q14P3CXXHB110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | - | Round | - | - | 110V | Q Series | - | Active | 1 (Unlimited) | - | Wire Leads | LED | - | - | - | - | - | - | - | - | IP67 | 6mA | Wire Leads - 7.87 (200.00mm) | - | 0.55 (13.97mm) | - | - | - | - | 100° | - | Round with Domed Top | 10.00mm Dia | - | - | - | Diffused | - | - | - | Blue | 28.75mm | - | ROHS3 Compliant | AC | ||
![]() Q8P3CXXY24E APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 50 mcd | 50mcd | Diffused | - | 5.1mm | - | Yellow | 22.5mm | - | ROHS3 Compliant | DC | ||
![]() Q8P3BXXHR110E APEM Inc. | 37 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | Round | 85°C | -40°C | 110V | Q Series | - | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 6mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 6 cd | 6000mcd | Diffused | - | 5.1mm | - | Red | 22.5mm | - | ROHS3 Compliant | AC |