- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Lens Color | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QH19027RGBC APEM Inc. | 53 | - | - | 9 Weeks | - | - | - | - | - | - | Round | - | - | - | QH | - | Active | Not Applicable | - | - | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.748 (19.00mm) | - | 12V~26.4V | - | 4.2mA~20mA | - | - | Ring with Domed Top | 38.50mm Dia | - | - | - | Diffused | White | - | - | - | Red, Green, Blue (RGB) | - | - | ROHS3 Compliant | - | DC | ||
![]() Q8R1BXXR24E APEM Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | 100 | - | - | 2 | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | Lug, Solder | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Solder Lug | 24V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 5mm T-1 3/4 | 24V | 50 mcd | 100mcd | Diffused | - | 5V | 3mm | 1 | Red | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q6R1CXXG24 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | 20mA | Solder Lug | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | 40mcd | Diffused | - | - | 2.25mm | - | Green | 34.4mm | - | ROHS3 Compliant | - | DC | ||
![]() Q12P1BXXR24E APEM Inc. | 52 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.47 (11.94mm) | SINGLE | - | 100000 hours | - | 60° | 20mA | Round with Domed Top | 8.00mm Dia | 1.9V | 100 mcd | 350mcd | Diffused | - | - | 4.5mm | - | Red | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS103XXHG220 APEM Inc. | 200 | - | - | 15 Weeks | Snap in | - | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 3mA | Wire Leads - 7.87 (200.00mm) | 220V | 0.39 (9.91mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | 12.00mm Dia | 3.3V | 1.2 cd | 1200mcd | Diffused | - | - | - | - | Green | 28.25mm | No SVHC | ROHS3 Compliant | Lead Free | AC | ||
![]() Q22P1CXXB12E APEM Inc. | 31 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | - | 40mA | 100° | 20mA | Round with Domed Top | 18.00mm Dia | 12V | 120 mcd | 120mcd | Diffused | - | - | 6.5mm | - | Blue | 51.5mm | - | ROHS3 Compliant | - | DC | ||
![]() Q19P1BXXR12E APEM Inc. | 91 |
| Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | SINGLE | 12V | 100000 hours | - | 60° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 100 mcd | - | Diffused | - | - | 4.75mm | - | Red | - | - | ROHS3 Compliant | - | DC | ||
![]() Q14F1CXXG110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | 10.00mm Dia | 2.2V | 5 mcd | - | Diffused | - | - | 1.5mm | - | Green | - | - | ROHS3 Compliant | - | AC | ||
![]() Q10F5SXXSW02E APEM Inc. | 27 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | - | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.39 (10.00mm) | - | 3.3V | - | 20mA | 60° | - | Round with Flat Top | 5mm T-1 3/4 | - | - | 950mcd | - | - | - | - | - | White | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q12P1BXXY110E APEM Inc. | 23 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 110V | 0.47 (11.94mm) | SINGLE | 110V | 100000 hours | - | 60° | 6mA | Round with Domed Top | 8.00mm Dia | 2.1V | 50 mcd | - | Diffused | - | - | 4.5mm | - | Yellow | - | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q14F1BXXHY02E APEM Inc. | 39 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | - | 2V | 100000 hours | 20mA | - | - | Round with Flat Top | 10.00mm Dia | - | 250 mcd | - | Diffused | - | - | - | - | Yellow | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() QS103XXG24 APEM Inc. | 112 | - | - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 12.00mm Dia | 2.2V | 20 mcd | - | Diffused | - | - | - | - | Green | 28.25mm | No SVHC | ROHS3 Compliant | Lead Free | DC | ||
![]() Q14F3CXXHR110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.55 (13.97mm) | SINGLE | 110V | - | 6mA | 100° | - | Round with Flat Top | 10.00mm Dia | - | 800 mcd | - | Diffused | - | - | 1.5mm | - | Red | - | - | ROHS3 Compliant | - | AC | ||
![]() QS123XXO24 APEM Inc. | 61 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | 14.00mm Dia | 2V | 30 mcd | - | Diffused | - | - | - | - | Orange | 28.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QH22028RC APEM Inc. | 31 | - | - | 9 Weeks | - | - | - | - | - | - | Round | - | - | - | QH | - | Active | Not Applicable | - | - | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.866 (22.00mm) | - | 12V~26.4V | - | 4.2mA~20mA | - | - | Ring with Domed Top | 42.00mm Dia | - | - | - | Clear | - | - | - | - | Red | - | - | ROHS3 Compliant | - | DC | ||
![]() Q8F1BXXG110E APEM Inc. | 65 |
| Datasheet | 13 Weeks | Panel | 100 | - | - | 2 | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Solder Lug | 110V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 6mA | Round with Flat Top | 5mm T-1 3/4 | 2.2V | 8 mcd | - | Diffused | - | 5V | - | 1 | Green | - | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q14P1BXXHR24E APEM Inc. | 162 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q14 | - | Active | 1 (Unlimited) | - | - | - | LED | - | - | - | Red | - | - | - | - | IP67 | - | Solder Lug | 24V | 0.55 (14.00mm) | - | 24V | - | 20mA | - | 20mA | Round with Domed Top | - | - | 2.8 cd | 2800mcd | Diffused | Red | - | - | - | Red | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS63XXB12 APEM Inc. | 1402 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Wire Leads | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.00mm) | - | - | - | - | 30° | 20mA | Round with Convex Top | 7.20mm Dia | 3.3V | 800 mcd | - | Diffused | - | - | - | - | Blue | 20.34mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8P1CXXY24 APEM Inc. | 5 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | 20mA | Solder Lug | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 50 mcd | 50mcd | Diffused | - | - | 5.1mm | - | Yellow | - | - | ROHS3 Compliant | - | DC | ||
![]() Q22F1AGXXSG220E APEM Inc. | 45 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | - | LED | - | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 220V | 0.87 (22.10mm) | - | - | - | - | - | 3mA | Round with Flat Top | 18.00mm Dia | - | 980 mcd | 980mcd | Diffused | - | - | - | - | Green | - | No SVHC | ROHS3 Compliant | - | AC |