- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Lens Color | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q14F1BXXHG24E APEM Inc. | 77 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | - | 24V | - | 20mA | - | - | Round with Flat Top | 10.00mm Dia | - | 250 mcd | - | Diffused | - | - | - | - | Green | - | - | ROHS3 Compliant | DC | ||
![]() Q14P5BXXHR12E APEM Inc. | 47 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q14 | - | Active | 1 (Unlimited) | - | - | LED | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.55 (14.00mm) | - | 12V | - | - | - | 20mA | Round with Domed Top | - | - | 2.8 cd | 2800mcd | Diffused | - | - | - | - | Red | - | - | ROHS3 Compliant | DC | ||
![]() Q12P1BXXY24E APEM Inc. | 96 |
| - | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.47 (11.94mm) | SINGLE | 24V | 100000 hours | - | 60° | 20mA | Round with Domed Top | 8.00mm Dia | 2.1V | 50 mcd | - | Diffused | - | - | 4.5mm | - | Yellow | - | No SVHC | ROHS3 Compliant | DC | ||
![]() QS121XXHO220 APEM Inc. | 31 |
| - | 15 Weeks | Snap in | - | - | - | - | - | Round | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | 8541.40.20.00 | - | - | - | 3mA | Solder Lug | 220V | 0.47 (11.94mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | 14.00mm Dia | 2.2V | 4.1 cd | 4100mcd | Diffused | - | - | - | - | Orange | 28.5mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q22F1ARXXSR12AE APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | LED | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 12V | 0.87 (22.10mm) | - | - | - | - | - | 40mA | Round with Flat Top | 18.00mm Dia | - | 800 mcd | 800mcd | Diffused | - | - | - | - | Red | - | No SVHC | ROHS3 Compliant | AC/DC | ||
![]() Q14P5CXXHY12E APEM Inc. | 24 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q14 | - | Active | 1 (Unlimited) | - | - | LED | - | - | - | - | - | - | - | IP67 | - | Wire Leads - 7.87 (200.00mm) | - | 0.55 (14.00mm) | - | 12V | - | - | - | 20mA | Round with Domed Top | - | - | 1.3 cd | 1300mcd | Diffused | - | - | - | - | Yellow | - | - | ROHS3 Compliant | DC | ||
![]() Q8F1BXXY110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Panel | - | - | - | 2 | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | 85°C | -40°C | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | 5mm T-1 3/4 | 2.1V | 6 mcd | - | Diffused | - | 5V | - | 1 | Yellow | - | - | ROHS3 Compliant | AC | ||
![]() Q16F1CXXG24E APEM Inc. | 43 |
| - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | Brass | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.63 (16.00mm) | SINGLE | 24V | 100000 hours | - | 100° | 20mA | Round with Flat Top | 10.00mm Dia | 24V | 5 mcd | - | Diffused | - | - | 2mm | - | Green | 45.6mm | - | ROHS3 Compliant | DC | ||
![]() Q22F1AYXXSY220E APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | - | Solder | LED | - | - | - | - | - | - | - | IP67 | - | Solder Lug | 220V | 0.87 (22.10mm) | - | - | - | - | - | 3mA | Round with Flat Top | 18.00mm Dia | - | 1.25 cd | 1250mcd | Diffused | - | - | - | - | Yellow | - | No SVHC | ROHS3 Compliant | AC | ||
![]() Q14P1CXXB12E APEM Inc. | 28 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | Brass | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 12V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 12V | 280 mcd | 540mcd | Diffused | - | - | 4.75mm | - | Blue | 48.5mm | - | ROHS3 Compliant | DC | ||
![]() Q8F1BXXHW02E APEM Inc. | 27 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | - | - | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.32 (8.13mm) | - | 2V | 100000 hours | 20mA | - | - | Round with Flat Top | 9.40mm Dia | - | - | - | Diffused | - | - | - | - | White | - | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q8R3CXXG24E APEM Inc. | 256 |
| Datasheet | 9 Weeks | Panel | - | - | - | - | - | Round | 85°C | -40°C | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 60 mcd | 60mcd | Diffused | - | - | 3mm | - | Green | 25.5mm | - | ROHS3 Compliant | DC | ||
![]() Q8P1BXXSR02E APEM Inc. | 69 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Solder | LED | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | - | 0.31 (7.87mm) | SINGLE | 2V | - | 20mA | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 10 cd | 10000mcd | Clear | Colorless | - | 5.1mm | - | Red | - | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q6F3BXXW24E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | Round | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 3mm T-1 | 24V | 15 mcd | 220mcd | Diffused | - | - | - | - | White | 21mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22F1BXXG110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | - | - | - | - | Round | - | - | - | Q Series | - | Active | 1 (Unlimited) | - | Quick Connect | LED | - | 85°C | -40°C | - | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | - | 110V | 100000 hours | 5mA | 100° | 6mA | Round with Flat Top | 18.00mm Dia | 5.9V | 5 mcd | - | Diffused | - | - | - | - | Green | - | - | ROHS3 Compliant | AC | ||
![]() Q22F1CXXB110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | 110V | - | 5mA | 100° | 6mA | Round with Flat Top | 18.00mm Dia | - | 100 mcd | - | Diffused | - | - | 2.5mm | - | Blue | - | - | ROHS3 Compliant | AC | ||
![]() Q22P1BXXB110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | 110V | Q Series | yes | Active | 1 (Unlimited) | 1 | Solder | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 6mA | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | - | - | 5mA | 100° | 6mA | Round with Domed Top | 18.00mm Dia | - | 120 mcd | - | Diffused | - | - | 6.5mm | - | Blue | 61mm | - | ROHS3 Compliant | AC | ||
![]() Q22P1BXXW110E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Q Series | yes | Active | 1 (Unlimited) | 1 | Quick Connect | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.87 (22.10mm) | SINGLE | 110V | 100000 hours | 5mA | 100° | 6mA | Round with Domed Top | 18.00mm Dia | 3.6V | 350 mcd | - | Diffused | - | - | 6.5mm | - | White | - | - | ROHS3 Compliant | AC | ||
![]() Q8R1CXXB12 APEM Inc. | 16 | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | 20mA | Solder Lug | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | 5mm T-1 3/4 | - | 1.6 cd | 1600mcd | Diffused | - | - | 3mm | - | Blue | - | - | ROHS3 Compliant | DC | ||
![]() Q14P1BXXY24E APEM Inc. | 61 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | 24V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | 10.00mm Dia | 2.1V | 30 mcd | 50mcd | Diffused | - | - | 4.75mm | - | Yellow | - | No SVHC | ROHS3 Compliant | DC |