- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Shape | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Termination Style | Panel Cutout Dimensions | Configuration | Voltage | Current | Viewing Angle | Optoelectronic Device Type | Lens Style | Lens Size | Luminous Intensity | Lens Type | Millicandela Rating | Lens Transparency | Lens Color | Overall Height | Lamp Color | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q12-7P1CXXHR02E APEM Inc. | 40 |
| - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Solder Lug | 0.50 (12.70mm) | - | 2.2V | 20mA | - | - | Round with Domed Top | 8.00mm Dia | - | - | 350mcd | Diffused | - | - | Red | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q12-7P1CXXHY02E APEM Inc. | 34 |
| - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Solder Lug | 0.50 (12.70mm) | - | 2V | 20mA | - | - | Round with Domed Top | 8.00mm Dia | - | - | 50mcd | Diffused | - | - | Yellow | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q8F5BXXHR24E APEM Inc. | 44 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q12-7F5BXXHR12E APEM Inc. | 154 |
| - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.50 (12.70mm) | - | 12V | 20mA | - | - | Round with Flat Top | 8.00mm Dia | - | - | - | Diffused | - | - | Red | ROHS3 Compliant | DC | ||
![]() Q12-7P5BXXB12E APEM Inc. | 22 |
| - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.50 (12.70mm) | - | 12V | 20mA | - | - | Round with Domed Top | 8.00mm Dia | - | - | 800mcd | Diffused | - | - | Blue | ROHS3 Compliant | DC | ||
![]() Q12-7P1CXXHR12E APEM Inc. | 45 |
| - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Solder Lug | 0.50 (12.70mm) | - | 12V | 20mA | - | - | Round with Domed Top | 8.00mm Dia | - | - | 350mcd | Diffused | - | - | Red | ROHS3 Compliant | DC | ||
![]() Q16P5CZZRGB12ECA APEM Inc. | 61 |
| - | 13 Weeks | - | - | - | Round | - | - | Q16 | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.63 (16.00mm) | - | 12V | 20mA Red 20mA Green 20mA Blue | 100° | - | Round with Domed Top | 18.30mm Dia | - | - | 220mcd Red, 500mcd Green, 100mcd Blue | Diffused | Clear | - | Red, Green, Blue (RGB) | ROHS3 Compliant | DC | ||
![]() Q16F5BZZRGB12ECA APEM Inc. | 99 |
| - | 13 Weeks | - | - | - | Round | - | - | Q16 | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.63 (16.00mm) | - | 12V | 20mA Red 20mA Green 20mA Blue | 100° | - | Round with Domed Top | 18.30mm Dia | - | - | 220mcd Red, 500mcd Green, 100mcd Blue | Diffused | Clear | - | Red, Green, Blue (RGB) | ROHS3 Compliant | DC | ||
![]() Q16P5CZZRGB24ECA APEM Inc. | 57 |
| - | 13 Weeks | - | - | - | Round | - | - | Q16 | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.63 (16.00mm) | - | 24V | 20mA Red 20mA Green 20mA Blue | 100° | - | Round with Domed Top | 18.30mm Dia | - | - | 220mcd Red, 500mcd Green, 100mcd Blue | Diffused | Clear | - | Red, Green, Blue (RGB) | ROHS3 Compliant | DC | ||
![]() QRMNV145ANXXNVGRA12AE APEM Inc. | 2811 |
| Datasheet | 9 Weeks | - | - | - | Round | - | - | QRM-NV | Active | 1 (Unlimited) | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.55 (14.00mm) | - | 12V | 20mA | 60° | - | Round with Flat Top | 12.75mm Dia | - | - | 150mcd | - | - | - | Green | ROHS3 Compliant | AC/DC | ||
![]() QRMNV145ANXXNVYWB12E APEM Inc. | 2407 |
| Datasheet | 9 Weeks | - | - | - | Round | - | - | QRM-NV | Active | 1 (Unlimited) | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.55 (14.00mm) | - | 12V | 20mA | 60° | - | Round with Flat Top | 12.75mm Dia | - | - | 150mcd | - | - | - | Yellow | ROHS3 Compliant | DC | ||
![]() Q12-7P1CXXHY12E APEM Inc. | 34 | - | - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Solder Lug | 0.50 (12.70mm) | - | 12V | 20mA | - | - | Round with Domed Top | 8.00mm Dia | - | - | 50mcd | Diffused | - | - | Yellow | ROHS3 Compliant | DC | ||
![]() Q8F5CXXHY24E APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q8F5BXXW24E APEM Inc. | In Stock | - | Datasheet | 14 Weeks | NO | PANEL MOUNT | CYLINDRICAL | - | 85°C | -40°C | - | Active | Not Applicable | 2 | - | WHITE | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | - | - | SINGLE | - | - | - | SINGLE COLOR LED | - | - | 500.0 mcd | DIFFUSED | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() Q12-7F5BXXHY12E APEM Inc. | 41 |
| - | 15 Weeks | - | - | - | Round | - | - | Q Series | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.50 (12.70mm) | - | 12V | 20mA | - | - | Round with Flat Top | 8.00mm Dia | - | - | - | Diffused | - | - | Yellow | ROHS3 Compliant | DC | ||
![]() Q16F5CZZRGB12ECA APEM Inc. | 12 |
| - | 13 Weeks | - | - | - | Round | - | - | Q16 | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.63 (16.00mm) | - | 12V | 20mA Red 20mA Green 20mA Blue | 100° | - | Round with Domed Top | 18.30mm Dia | - | - | 220mcd Red, 500mcd Green, 100mcd Blue | Diffused | Clear | - | Red, Green, Blue (RGB) | ROHS3 Compliant | DC | ||
![]() Q16F5BZZRGB24ECA APEM Inc. | 87 |
| - | 13 Weeks | - | - | - | Round | - | - | Q16 | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.63 (16.00mm) | - | 24V | 20mA Red 20mA Green 20mA Blue | 100° | - | Round with Domed Top | 18.30mm Dia | - | - | 220mcd Red, 500mcd Green, 100mcd Blue | Diffused | Clear | - | Red, Green, Blue (RGB) | ROHS3 Compliant | DC | ||
![]() QRMNV145ANXXNVYWA12E APEM Inc. | 2715 |
| Datasheet | 9 Weeks | - | - | - | Round | - | - | QRM-NV | Active | 1 (Unlimited) | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.55 (14.00mm) | - | 12V | 20mA | 60° | - | Round with Flat Top | 12.75mm Dia | - | - | 150mcd | - | - | - | Yellow | ROHS3 Compliant | DC | ||
![]() QRMNV145ANXXNVGRB12E APEM Inc. | 2234 |
| Datasheet | 9 Weeks | - | - | - | Round | - | - | QRM-NV | Active | 1 (Unlimited) | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.55 (14.00mm) | - | 12V | 20mA | 60° | - | Round with Flat Top | 12.75mm Dia | - | - | 150mcd | - | - | - | Green | ROHS3 Compliant | DC | ||
![]() Q10F5SZZRGB24ECA APEM Inc. | 151 |
| Datasheet | 13 Weeks | - | - | - | Round | - | - | Q10 | Active | Not Applicable | - | LED | - | - | - | - | - | IP67 | Wire Leads - 7.87 (200.00mm) | 0.39 (10.00mm) | - | 24V | 20mA Red 20mA Green 20mA Blue | 60° | - | Round with Flat Top | 7.80mm Dia | - | - | 330mcd Red, 750mcd Green, 150mcd Blue | Diffused | Clear | - | Red, Green, Blue (RGB) | ROHS3 Compliant | DC |