- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Voltage, Rating | Series | Color | Current Rating | Termination Style | Operating Supply Voltage | Voltage | Sealing | Viewing Angle | Forward Current | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6P1BXXB24EX0238 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | 25 | - | 20 mA | - | 3 mm | Diffused | Dome | - | - | - | 6 mm | Panel Mount | Details | - | Q | - | - | Q6 | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | Diffused | - | - | Indicators | - | 24 V | IP67 | - | - | ||
![]() Q14F3CXXR06EX0034 APEM Inc. | In Stock | - | - | Flush | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | - | - | 14 mm | Panel Mount | Details | - | Q | 0.504594 oz | - | Q14 | - | - | Wire | - | - | - | - | - | - | 10 mcd | - | Red | Diffused | - | - | Indicators | - | 2 V | IP67 | - | - | ||
![]() Q22F1CXXSR28E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Water Clear | Round Flat | - | - | - | 22 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q22 | - | - | Solder Tab | - | 28 VDC | IP67 | - | - | Fixed | - | - | Red | - | Super Bright Red | Clear | Indicators | - | 28 V | IP67 | - | - | ||
![]() Q6P3BXXG12EX0012 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 20 mA | No | 3 mm | Diffused | Dome | - | - | - | 6 mm | Panel Mount | Details | - | Q | - | - | Q6 | - | - | Wire | - | - | - | - | - | - | - | - | Green | Diffused | - | - | Indicators | - | 12 V | IP67 | - | - | ||
![]() Q22F1CXXSG12E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Water Clear | Round Flat | - | - | - | 22 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q22 | - | - | Solder Tab | - | 12 VDC | IP67 | - | - | Fixed | - | - | Green | - | Super Bright Green | Clear | Indicators | - | 12 V | IP67 | - | - | ||
![]() Q8F6BXXG02E APEM Inc. | 26 | - | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | Details | Short Body Pins | - | - | 2 V | - | Green | 20 mA | Pins | 2 V | No Resistor, see data sheet | IP67 | 100 deg | 20 mA | Fixed | 6 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2VDC | 2.2 V | IP67 | 17.6 mm | No SVHC | ||
![]() Q8F8BXXG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | Short body lug / Faston (2.8x0.5) | Q | 0.350711 oz | - | Q8 | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | - | Fixed | 6 mcd | - | Green | - | Green | - | Indicators | - | 2.2 V | IP67 | - | - | ||
![]() Q8P1CXXHY110E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | - | Fixed | 1600 mcd | - 40 C to + 85 C | Yellow | - | Hyper Bright Yellow | - | Indicators | 110VAC | 2 V | IP67 | - | - | ||
![]() Q8P1CXXHG220E APEM Inc. | 90 | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | - | Fixed | 1900 mcd | - 40 C to + 85 C | Green | - | Hyper Bright Green | - | Indicators | 220VAC | 3.3 V | IP67 | - | - | ||
![]() Q22F1CXXSR12E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Water Clear | Round Flat | - | - | - | 22 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q22 | - | - | Solder Tab | - | 12 VDC | IP67 | - | - | Fixed | - | - | Red | - | Super Bright Red | Clear | Indicators | - | 12 V | IP67 | - | - | ||
![]() Q22FP5BPZZRYG24E APEM Inc. | In Stock | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | Details | - | Q | - | - | Q22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | ||
![]() Q22F5CKKR12EA APEM Inc. | In Stock | - | - | Flush | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | No | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | - | - | Wire | - | - | - | - | - | - | - | - | Red | Diffused | - | - | Indicators | - | 12 V | IP67 | - | - | ||
![]() Q8R5BFCHRGB02EX0662 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | - | Q8 | - | - | Wire | - | - | - | 100 deg | - | - | 6000 mcd | - | Red | - | - | - | Indicators | - | 2.2 V | IP67 | - | - | ||
![]() QRM85BZZRYG24E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | - | QRM8 | - | - | Wire | - | - | - | 60 deg | - | - | 15 mcd, 10 mcd, 6 mcd | - | Red, Yellow, Green | - | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | - | - | ||
![]() Q8F7BYYRG06EX0078 APEM Inc. | In Stock | - | - | - | - | - | EAR99 | 50 | 8539500010 | - | No | - | - | - | - | - | - | - | - | - | - | Q | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | - | - | ||
![]() Q22F5BXXSR110E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | 5 mA | - | 16.75 mm | Water Clear | Round Flat | - | - | - | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | - | - | Q22 | - | - | Wire | - | 110 VAC | IP67 | - | - | Fixed | - | - | Red | - | Super Bright Red | Clear | Indicators | - | 110 V | IP67 | - | - | ||
![]() Q22F5CXXG12EOAE APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | Unavailable | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | - | - | Wire | - | - | - | - | - | - | - | - | Green | Diffused | - | - | Indicators | - | 12 V | IP67 | - | - | ||
![]() Q22F5CXXY12EH APEM Inc. | In Stock | - | - | Flush | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | Unavailable | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | - | - | Wire | - | - | - | - | - | - | - | - | Yellow | Diffused | - | - | Indicators | - | 12 V | IP67 | - | - | ||
![]() Q16F3CXXR24EX0034 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 20 mA | Unavailable | 10 mm | Diffused | Round Flat | - | - | - | 16 mm | Panel Mount | Details | - | Q | - | - | Q16 | - | - | Wire | - | - | - | - | - | - | - | - | Red | Diffused | - | - | Indicators | - | 24 V | IP67 | - | - | ||
![]() Q22F1BZZRYG24E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q22 | - | - | Solder Tab | - | 24 VDC | IP67 | - | - | Tri-Color | - | - | Red, Yellow, Green | Diffused | Red Yellow Green | - | Indicators | - | 24 V | IP67 | - | - |