- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Shape | Number of Terminals | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Ihs Manufacturer | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminals | Tradename | Unit Weight | Packaging | Series | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Termination Style | Configuration | Voltage | Sealing | Life (Hours) | Viewing Angle | Optoelectronic Device Type | Forward Current | Illumination Type | Size | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Forward Current-Max | Voltage Range | Overall Height | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS61XXHO02 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | 20 mA | - | - | - | Orange Diffused | Cylindrical | - | - | - | - | - | 6 mm | Snap-In | - | - | Details | - | Solder Lugs | Q | - | - | QS | - | - | - | - | - | - | Solder Tab | - | No Resistor | - | - | 45 deg | - | - | Fixed Light | - | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | - | 1.8 to 2.5VDC | - | Indicators | - | 2.2 V | - | ||
![]() Q8P1CYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | Prominent | - | 25 | - | - | - | - | 5 mm | Diffused | Round | - | - | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | - | 100 deg | - | - | Bi-Color | - | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | - | - | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q22Y5ABXXB24E APEM Inc. | 38 |
| - | Nut and Washer | - | - | - | - | Chamfer | - | 25 | - | 40 mA | - | - | 18 mm | Tinted, Diffused | Round Flat | - | - | - | - | - | 22 mm | Panel Mount | - | - | Details | - | Rear Epoxy Wire | Q | 1.225629 oz | Bulk | Q22 | - | - | - | - | - | - | Wire | - | 24 VDC | IP67 | - | - | - | - | Fixed | - | 101 mcd | - | Blue | Diffused | Blue | Tinted | - | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q19P3BXXY28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | 25 | - | 20 mA | - | - | 10 mm | Diffused | Dome | - | - | - | - | - | 19 mm | Panel Mount | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | Yellow | Diffused | - | - | - | - | - | Indicators | - | 28 V | IP67 | ||
![]() Q22F5BXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | Flush | - | 25 | - | 40 mA | - | - | 16.75 mm | Diffused | Round Flat | - | - | - | - | - | 22 mm | Panel Mount | - | - | Details | - | Rear Epoxy Wire | Q | - | - | Q22 | - | - | - | - | - | - | Wire | - | 24 VDC | IP67 | - | - | - | - | Fixed | - | - | - | Red | Diffused | Red | - | - | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q12P3CXXHR24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | No | 8 mm | Diffused | Round | - | - | - | - | 12mm | 12 mm | Panel Mount | - | - | Details | - | - | Q | - | - | Q12 | - | - | - | - | - | - | Wire | - | - | - | - | - | - | 20 mA | - | - | - | - | Red | Diffused | - | - | - | - | - | Indicators | 24VDC | 2.2 V | IP67 | ||
![]() QRM85BXXR28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 5 mm | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | - | - | Q | - | - | QRM8 | - | - | - | - | - | - | Wire | - | - | - | - | 60 deg | - | - | - | - | 8 mcd | - | Red | - | - | - | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q12P1BXXHY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | - | 12 mm | Panel Mount | - | - | Details | - | - | Q | - | - | Q12 | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | Yellow | Diffused | - | - | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q22Y5SXXSY24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | Chamfer | - | 25 | - | 40 mA | - | - | 18 mm | Diffused | Round Flat | - | - | - | - | 22mm | 22 mm | Panel Mount | - | - | Details | - | Rear Epoxy Wire | Q | - | Bulk | Q22 | - | - | - | - | - | - | Wire | - | 24 VDC | IP67 | - | - | - | - | Fixed | - | 1.25 cd | - | Yellow | Diffused | Super Bright Yellow | - | - | - | - | Indicators | 24VDC | 24 V | IP67 | ||
![]() Q6P1BXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | Prominent | - | 25 | - | 20 mA | - | - | 3 mm | Diffused | Dome | - | - | - | - | - | 6 mm | Panel Mount | - | - | Details | - | Solder Lug | Q | - | - | Q6 | - | - | - | - | - | - | Solder Tab | - | 28VDC | IP67 | - | - | - | - | - | - | - | - | Green | Diffused | Green | - | - | - | - | Indicators | - | 28 V | IP67 | ||
![]() Q6F1BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | Flush | - | 25 | - | - | - | - | 3 mm | Clear | - | - | - | - | - | - | 6 mm | Panel Mount | - | - | Details | - | Solder Lug | Q | 0.504594 oz | - | Q6 | - | - | - | - | - | - | Solder Tab | - | No Resistor | IP67 | - | 100 deg | - | - | - | - | 12 mcd | - | Green | - | Green | Clear | - | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() QS101XXB28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | 20 mA | - | - | - | Blue Diffused | Cylindrical | - | - | - | - | - | 10 mm | Snap-In | - | - | Details | - | Solder Lugs | Q | - | - | QS | - | - | - | - | - | - | Solder Tab | - | 28 VDC | - | - | 30 deg | - | - | Fixed Light | - | 800 mcd | - | Blue | Diffused | Blue | Blue | - | 25.2 to 30.8 VDC | - | Indicators | - | 28 V | - | ||
![]() QS101XXG28 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | - | 10 mm | Snap-In | - | - | Details | - | Solder Lugs | Q | - | - | QS | - | - | - | - | - | - | Solder Tab | - | 28 VDC | - | - | 30 deg | - | - | Fixed Light | - | 20 mcd | - | Green | Diffused | Green | Green | - | 25.2 to 30.8 VDC | - | Indicators | - | 28 V | - | ||
![]() Q8F1GXXR110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | Flush | - | 25 | - | - | - | - | 5 mm | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | - | 100 deg | - | - | Fixed | - | 8 mcd | - | Red | - | Red | - | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q8P1CXXY28E APEM Inc. | In Stock | - | - | - | - | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | - | - | - | - | - | 28 VDC | IP67 | - | - | - | - | Fixed | - | - | - | - | - | Yellow | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q22F5BYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | 25 | - | 40 mA | - | - | 16.75 mm | Diffused | Round Flat | - | - | - | - | - | 22 mm | Panel Mount | - | - | Details | - | - | Q | 1.642752 oz | - | Q22 | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | Red, Green | Diffused | - | - | - | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q14P5CXXHR110E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | Details | - | - | Q | 0.861390 oz | Bulk | Q14 | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | 2800 mcd | - | Red | - | - | - | - | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q16F1BXXR24AE APEM Inc. | 9 | - | - | Nut and Washer | - | - | - | - | Flush Metal | - | 25 | - | 20 mA | - | - | 10 mm | Diffused | Round Flat | - | - | - | - | - | 16 mm | Panel Mount | - | - | Details | - | Solder Lugs Fastons | Q | - | - | Q16 | Red | - | - | - | - | - | Solder Tab | - | 24VAC/DC | IP67 | 100000 hours | - | - | - | Fixed Light | - | - | - | Red | Diffused | Red | Red | - | - | - | Indicators | - | 24 V | IP67 | ||
![]() QS101XXG02 APEM Inc. | In Stock | - | - | Snap-In | - | - | - | - | - | - | 100 | - | 20 mA | - | - | - | Green Diffused | Cylindrical | - | - | - | - | - | 10 mm | Snap-In | - | - | Details | - | Solder Lugs | Q | 0.163495 oz | - | QS | - | - | - | - | - | - | Solder Tab | - | No Resistor | - | - | 30 deg | - | - | Fixed Light | - | 20 mcd | - | Green | Diffused | Green | Green | - | 1.8 to 2.5VDC | - | Indicators | - | 2.2 V | - | ||
![]() VL1000P600 APEM Inc. | In Stock | - | - | Nut and Washer | NO | PANEL MOUNT | ROUND | 2 | - | EAR99 | 50 | - | - | APEM COMPONENTS INC | Unavailable | 5.5 mm | Red Diffused | - | - | VL1000P600 | - | - | - | 6 mm | Panel Mount | Active | 5.17 | Details | Yes | - | - | - | - | - | RED | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | Straight Lead | SINGLE | - | - | - | - | SINGLE COLOR LED | - | - | 6 mm | - | - | Red | Diffused | - | Red | 0.04 A | - | 2.5 mm | Indicators | - | - | - |