- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R3CXXG24AE APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | Details | Wires | Q | - | - | Q8 | Wire | - | 24 VAC/DC | IP67 | 100 deg | Fixed | 60 mcd | - | Green | - | Green | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() QRM65BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 3 mm | - | - | - | - | - | - | 6 mm | Panel Mount | Details | Wires | Q | 0.237825 oz | - | QRM6 | Wire | - | No Resistor | IP67 (Standard) | 60 deg | - | 6 mcd | - | Green | - | Green | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q22Y5AYXXSY12E APEM Inc. | In Stock | - | - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | 1.476639 oz | Bulk | Q22 | Wire | - | 12 VDC | IP67 | - | Fixed | 1.25 cd | - | Yellow | Diffused | Super Bright Yellow | - | - | Indicators | - | 12 V | IP67 | ||
![]() QS61XXHB02 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Blue Diffused | Cylindrical | - | - | - | - | 6 mm | Snap-In | Details | - | Q | - | - | QS | Solder Tab | - | - | - | 45 deg | - | 1600 mcd | - | Blue | Diffused | - | Blue | - | Indicators | - | 3.3 V | - | ||
![]() Q19P1CXXSG12E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | Q | - | - | Q19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | ||
![]() QS101XXHY02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | Solder Tab | - | No Resistor | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 1.8 to 2.5VDC | Indicators | - | 2 V | - | ||
![]() Q8F1CXXSG220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | Fixed | 1200 mcd | - | Green | - | Super Bright Green | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q22Y5SXXSY12E APEM Inc. | 14 | - | - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | - | 22mm | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | Wire | - | 12 VDC | IP67 | - | Fixed | 1.25 cd | - | Yellow | Diffused | Super Bright Yellow | - | - | Indicators | 12VDC | 12 V | IP67 | ||
![]() QS101XXHR02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | Solder Tab | - | No Resistor | - | 45 deg | Fixed Light | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 1.8 to 2.5VDC | Indicators | - | 2.2 V | - | ||
![]() Q12P1BXXR220E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | - | Q12 | Solder Tab | - | - | - | - | - | 350 mcd | - | Red | Diffused | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q6P5BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 3 mm | Green, Diffused | Round | - | + 85 C | - 40 C | - | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | Wire | 200 mm | No Resistor | IP67 | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | - | Green | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q22F1CXXSG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Water Clear | Round Flat | - | - | - | - | 22 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q22 | Solder Tab | - | 28 VDC | IP67 | - | Fixed | - | - | Green | - | Super Bright Green | Clear | - | Indicators | - | 28 V | IP67 | ||
![]() Q8P1CXXR28E APEM Inc. | In Stock | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | 28 VDC | IP67 | - | Fixed | - | - | - | - | Red | - | - | Indicators | - | - | IP67 | ||
![]() Q8F3CXXSG220E APEM Inc. | In Stock | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wires | Q | - | - | Q8 | - | - | 220 VAC | IP67 | - | Fixed | - | - | - | - | Super Bright Green | - | - | Indicators | - | - | IP67 | ||
![]() Q6R1BXXY02E APEM Inc. | 37 |
| - | Nut and Washer | - | - | 25 | - | 20 mA | - | 3 mm | Diffused | Dome | - | - | - | - | 6 mm | Panel Mount | Details | - | Q | - | - | Q6 | Wire | - | - | - | - | - | - | - | Yellow | Diffused | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() QRM84BXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | Clear | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | 0.542562 oz | - | QRM8 | Straight Lead | - | - | - | 60 deg | - | 8 mcd | - | Green | - | - | Clear | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F1GXXB24E APEM Inc. | In Stock | - | - | Panel | Flush | - | 25 | - | 20 mA | - | - | - | - | - | - | - | - | 8 mm | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Faston/Solder Lug | - | 24 VDC | IP67 | - | Fixed | - | - | Blue | Diffused | Blue | - | - | Indicators | - | 24 VDC | IP67 | ||
![]() QRM85BXXHR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | Clear | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | - | QRM8 | Wire | - | - | - | 60 deg | - | 980 mcd | - | Red | - | - | Clear | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q12P5CXXW24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | - | Q12 | Wire | - | - | - | - | - | 1200 mcd | - | White | Diffused | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q19P1CXXSY12E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | Q | - | - | Q19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - |