- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Panel Cutout Shape | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Terminals | Tradename | Unit Weight | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Sealing | Life (Hours) | Viewing Angle | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Overall Height | Lamp Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q19P1CXXSG24E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | Details | - | Q | - | - | - | Q19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | - | - | ||
![]() Q14P1CXXW24AE APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | - | - | - | 14 mm | Panel Mount | - | - | Details | - | Q | 0.504594 oz | - | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 1000 mcd | - | White | Diffused | - | - | - | - | - | Indicators | - | 3.3 V | IP67 | - | - | - | - | ||
![]() Q8F1CXXB24E APEM Inc. | 96 |
| Datasheet | 13 Weeks | - | 200 | NO | PANEL MOUNT | Brass | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 24V | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Solder Lug | 24V | 0.31 (7.87mm) | SINGLE | - | - | 100000 hours | 100° | 20mA | Round with Flat Top | - | 5mm T-1 3/4 | 24V | 200 mcd | - | - | Diffused | - | - | - | 1mm | Blue | - | - | - | - | 44.85mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q22Y5SXXSR12E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | - | - | - | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | - | 22mm | 22 mm | Panel Mount | - | - | Details | Rear Epoxy Wire | Q | 2.104268 oz | - | Bulk | Q22 | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | 12 VDC | IP67 | - | - | - | - | Fixed | - | - | 800 mcd | - | Red | Diffused | Super Bright Red | - | - | - | - | Indicators | 12VDC | 12 V | IP67 | - | - | - | - | ||
![]() Q12P1CXXHR12E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | 12mm | 12 mm | Panel Mount | - | - | Details | - | Q | - | - | - | Q12 | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 1.2cd | - | Red | Diffused | - | - | - | - | - | Indicators | 12VDC | 2.2 V | IP67 | - | - | - | - | ||
![]() Q8F6CXXY02E APEM Inc. | 65 | - | - | - | Nut and Washer | - | - | - | - | - | Flush | - | 25 | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | - | Short Body Pins | Q | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | - | - | Fixed | - | - | 6 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | - | - | - | Indicators | 2VDC | 2.1 V | IP67 | - | - | - | - | ||
![]() Q14F5BXXHR110E APEM Inc. | 85 |
| - | - | - | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | Panel Mount | - | - | Details | - | Q | 0.504594 oz | - | Bulk | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | 800 mcd | - | Red | - | - | - | - | - | - | Indicators | - | 2.1 V | IP67 | - | - | - | - | ||
![]() Q8P5CXXR02E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rear Epoxy Wire | Q | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Resistor, see data sheet | IP67 | - | - | - | - | Fixed | - | - | - | - | - | - | Red | - | - | - | - | Indicators | - | - | IP67 | - | - | - | - | ||
![]() QS81XXHR24 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 8 mm | Snap-In | - | - | Details | Solder Lugs | Q | 0.072085 oz | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | 24 VDC | - | - | 45 deg | - | - | Fixed Light | - | - | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 21.6 to 26.4VDC | - | - | Indicators | - | 24 V | - | - | - | - | - | ||
![]() QS101XXR28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | 28 VDC | - | - | 30 deg | - | - | Fixed Light | - | - | 25 mcd | - | Red | Diffused | Red | Red | 25.2 to 30.8 VDC | - | - | Indicators | - | 28 V | - | - | - | - | - | ||
![]() QS81XXHR12 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 8 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | 12 VDC | - | - | 45 deg | - | - | Fixed Light | - | - | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 10.8 to 13.2VDC | - | - | Indicators | - | 12 V | - | - | - | - | - | ||
![]() QS83XXHR12 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 8 mm | Snap-In | - | - | Details | Wire | Q | 0.090569 oz | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | 12 VDC | - | - | 45 deg | - | - | Fixed Light | - | - | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 10.8 to 13.2VDC | - | - | Indicators | - | 12 V | - | - | - | - | - | ||
![]() QS83XXHR24 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 8 mm | Snap-In | - | - | Details | Wire | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | 24 VDC | - | - | 45 deg | - | - | Fixed Light | - | - | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 21.6 to 26.4VDC | - | - | Indicators | - | 24 V | - | - | - | - | - | ||
![]() 1692008 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | - | No | - | - | - | - | - | - | - | - | Nut and Washer | - | - | Details | - | unimec | 0.016491 oz | - | - | 16900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS63XXO28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | - | 6 mm | Snap-In | - | - | Details | Wire | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | 28 VDC | - | - | 30 deg | - | - | Fixed Light | - | - | 30 mcd | - | Orange | Diffused | Orange | Orange | 25.2 to 30.8 VDC | - | - | Indicators | - | 28 V | - | - | - | - | - | ||
![]() Q12P1BXXSR110E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | - | - | Details | - | Q | - | - | - | Q12 | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 3000 mcd | - | Red | Diffused | - | - | - | - | - | Indicators | - | 2.2 V | IP67 | - | - | - | - | ||
![]() QS61XXW28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | 6 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | 28 VDC | - | - | 30 deg | - | - | Fixed Light | - | - | 1200 mcd | - | White | Diffused | White | Clear | 25.2 to 30.8 VDC | - | - | Indicators | - | 28 V | - | - | - | - | - | ||
![]() QS83XXR02 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 8 mm | Snap-In | - | - | Details | - | Q | 0.144271 oz | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | 30 deg | - | - | - | - | - | 25 mcd | - | Red | Diffused | - | Red | - | - | - | Indicators | - | 2 V | - | - | - | - | - | ||
![]() QS101XXR02 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | No Resistor | - | - | 30 deg | - | - | Fixed Light | - | - | 25 mcd | - | Red | Diffused | Red | Red | 1.8 to 2.5VDC | - | - | Indicators | - | 2 V | - | - | - | - | - | ||
![]() QS63YYRG28 APEM Inc. | 51 |
| - | - | Snap-In | - | - | - | - | - | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | 6 mm | Snap-In | - | - | Details | Wire | Q | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | 28 VDC | - | - | 30 deg | - | - | Bi-Color | - | - | 25 mcd, 20 mcd | - | Red, Green | Diffused | Red/Green | Clear | 25.2 to 30.8 VDC | - | - | Indicators | - | 28 V | - | - | - | - | - |