- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | Bezel Style | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Terminals | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Lead Length | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Sealing | Life (Hours) | Viewing Angle | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Product | Lamp Type | Operating Voltage | Vf - Forward Voltage | IP Rating | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6F7BXXG02E APEM Inc. | 156 | - | Datasheet | 13 Weeks | Panel | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | - | 3mm T-1 | - | 12 mcd | - | 8mcd | - | Diffused | - | - | - | - | 1mm | - | Green | - | - | - | - | - | 15.9mm | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q6F7BXXR02E APEM Inc. | 65 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | - | 3mm T-1 | - | 10 mcd | - | - | - | Diffused | - | - | - | - | 1mm | - | Red | - | - | - | - | - | 15.9mm | - | ROHS3 Compliant | Vf (Typ), If (Max) | ||
![]() Q12P1CXXW12E APEM Inc. | 31 |
| - | 13 Weeks | - | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 12V | 0.47 (11.94mm) | SINGLE | - | - | 100000 hours | 60° | 20mA | Round with Domed Top | - | 8.00mm Dia | 12V | 1.1 cd | - | 1100mcd | - | Diffused | - | - | - | - | 4.5mm | - | White | - | - | - | - | - | - | - | ROHS3 Compliant | DC | ||
![]() Q8F6BXXY02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Flush | - | - | 25 | - | - | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | Details | Short Body Pins | Q | - | - | 2 V | - | Q8 | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | 20 mA | Pins | - | 2 V | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | 20 mA | - | Fixed | - | - | 6 mcd | - 40 C to + 85 C | - | Yellow | - | Yellow | - | - | - | - | - | - | Indicators | - | 2VDC | 2.1 V | IP67 | 17.6 mm | No SVHC | - | - | ||
![]() QS101YYRG02 APEM Inc. | In Stock | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | No Resistor | - | - | 30 deg | - | - | Bi-Color | - | - | 25 mcd, 20 mcd | - | - | Red, Green | Diffused | Red/Green | Clear | 1.8 to 2.5VDC | - | - | - | - | Indicators | - | - | 2 V, 2.2 V | - | - | - | - | - | ||
![]() Q14P1CXXR24E APEM Inc. | 57 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | 2 | Brass | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 24V | 0.55 (13.97mm) | SINGLE | - | - | 100000 hours | 100° | 20mA | Round with Domed Top | - | 10.00mm Dia | 2V | 80 mcd | - | 100mcd | - | Diffused | - | - | - | 5V | 4.75mm | 1 | Red | - | - | - | - | - | 48.5mm | - | ROHS3 Compliant | DC | ||
![]() Q14F1CXXR110E APEM Inc. | 61 |
| Datasheet | 13 Weeks | - | - | 100 | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 110V | 0.55 (13.97mm) | SINGLE | - | - | 100000 hours | 100° | 6mA | Round with Flat Top | - | 10.00mm Dia | 2V | 10 mcd | - | - | - | Diffused | - | - | - | - | 1.5mm | - | Red | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | AC | ||
![]() Q10F5SXXHR02E APEM Inc. | In Stock | - | - | - | - | Sealed | - | - | - | - | Brass | - | - | Q10 Series | EAR99 | 25 | Q10 Series | 8539500010 | 20 mA | Illuminated | Unavailable | - | - | - | - | + 85 C | - 40 C | 10mm | 10 mm | Panel Mount | - | - | Details | - | Q | - | - | 2 V | Bulk | Q10 | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 980 mcd | - | - | Red | - | - | - | - | - | - | - | - | Indicators | LED | 2.2V | - | IP67 | - | - | - | - | ||
![]() Q8F1BXXSG110E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Flush | - | - | 25 | - | - | - | - | - | 5 mm | Clear | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 110 VAC | IP67 | - | 100 deg | - | - | Fixed | - | - | 1200 mcd | - | - | Green | - | Super Bright Green | Clear | - | - | - | - | - | Indicators | - | - | 3.3 V | IP67 | - | - | - | - | ||
![]() Q8P1BXXR06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | 6 VDC | IP67 | - | 100 deg | - | - | Fixed | - | - | 80 mcd | - | - | Red | - | Red | - | - | - | - | - | - | Indicators | - | - | 2 V | IP67 | - | - | - | - | ||
![]() Q8F7GXXG06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Flush | - | - | 25 | - | - | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | Short Body wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 6 VDC | IP67 | - | 100 deg | - | - | Fixed | - | - | 6 mcd | - 40 C to + 85 C | - | Green | - | Green | - | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | - | - | - | ||
![]() QRM65BXXG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 3 mm | Green, Diffused | Round | - | + 85 C | - 40 C | - | 6 mm | Panel | - | - | - | Wires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 28VDC | IP67 (Standard) | - | 60 deg | - | - | - | - | - | 8 mcd | - 40 C to + 85 C | - | Green | - | Green | - | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | - | - | - | ||
![]() Q22F5BZZSRYG05E APEM Inc. | In Stock | - | - | - | Flush | Nut and Washer | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | 40 mA | - | Unavailable | 16.75 mm | Water Clear | Round Flat | - | - | - | - | 22 mm | Panel Mount | - | - | Details | - | Q | - | - | - | - | Q22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red, Yellow, Green | - | - | Clear | - | - | - | - | - | Indicators | - | - | 5 V | IP67 | - | - | - | - | ||
![]() Q6R1BXXG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Recessed | - | - | 25 | - | - | 20 mA | - | - | 3 mm | Diffused | Dome | - | - | - | - | 6 mm | Panel Mount | - | - | Details | Solder Lug | Q | 0.177199 oz | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | 28VDC | IP67 | - | - | - | - | - | - | - | - | - | - | Green | Diffused | Green | - | - | - | - | - | - | Indicators | - | - | 28 V | IP67 | - | - | - | - | ||
![]() Q8F6BXXSR02E APEM Inc. | In Stock | - | - | - | Panel | Nut and Washer | - | - | - | 2 | - | - | Flush | - | - | 25 | - | - | 20 mA | - | - | 5 mm | Water Clear | Round Flat | - | - | - | - | 8 mm | Panel Mount | - | - | Details | Short Body Pins | Q | - | - | - | - | Q8 | - | - | - | - | Wire | - | - | - | - | Red | - | - | - | - | - | - | Pins | - | - | - | - | No Resistor, see data sheet | IP67 | - | 100 deg | 20 mA | Flat, Round | Fixed | - | 2 V | 600 mcd | - | - | Red | - | Super Bright Red | Clear | - | - | - | - | - | Indicators | - | - | 2 V | - | - | - | - | - | ||
![]() QS63XXR02 APEM Inc. | In Stock | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | 100 | - | - | 20 mA | - | - | - | Red Diffused | Cylindrical | - | - | - | - | 6 mm | Snap-In | - | - | Details | - | Q | - | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 30 deg | - | - | - | - | - | 25 mcd | - | - | Red | Diffused | - | Red | - | - | - | - | - | Indicators | - | - | 2 V | - | - | - | - | - | ||
![]() Q8R1CXXG06E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Recessed | - | - | 25 | - | - | 20 mA | - | - | 9.5 mm | Green Diffused | Round | - | + 65 C | - 30 C | - | 8 mm | Panel Mount | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 6 VDC | IP67 | - | - | - | - | Fixed | - | - | 60 mcd | - 30 C to + 65 C | - | - | Diffused | Green | Green | - | - | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | - | - | - | ||
![]() Q8P1CXXSY12E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | 12 VDC | IP67 | - | 100 deg | - | - | Fixed | - | - | 4000 mcd | - | - | Yellow | - | Super Bright Yellow | - | - | - | - | - | - | Indicators | - | - | 2 V | IP67 | - | - | - | - | ||
![]() Q12P1CXXHG12E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | EAR99 | 25 | - | 8539500010 | - | - | Unavailable | 8 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 12mm | 12 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 3500 mcd | - 40 C to + 85 C | - | Green | - | - | - | - | - | - | - | - | Indicators | - | 12VDC | 3.3 V | IP67 | - | - | - | - | ||
![]() Q8P1BYYRG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | Prominent | - | - | 25 | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | 28 VDC | IP67 | - | 100 deg | - | - | Bi-Color | - | - | 14 mcd, 30 mcd | - | - | Red, Green | - | Red Green | - | - | - | - | - | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | - | - | - |