- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | (Ø) | Bezel Style | Case colour | Connections | Dim | ECCN | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED features | LED Size | Lens Color/Style | Lens Shape | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Operating current | Operating Temperature (Max.) | Operating Temperature (Min.) | Recess diameter | RoHS | Terminals | Tradename | Unit Weight | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Sealing | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Illumination Type | Lens Size | Forward Voltage | Luminous Intensity | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q16F1CXXR12AE APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Flush Metal | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Solder Lugs Fastons | Q | - | - | Q16 | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | 12VAC/DC | IP67 | 100000 hours | - | - | - | - | Fixed Light | - | - | - | - | - | - | - | Red | Red | - | - | - | - | - | Indicators | - | - | IP67 | - | - | - | - | ||
![]() Q6R6BXXR02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | Recessed | - | - | - | - | - | - | 25 | - | - | - | - | 3 mm | Clear | - | - | - | - | - | - | - | - | 6 mm | Panel Mount | - | - | - | - | Details | Short Body Pins | Q | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | No Resistor | IP67 | - | - | 100 deg | - | - | - | - | - | 40 mcd | - | - | Red | - | Red | Clear | - | - | - | - | - | Indicators | - | 2 V | IP67 | - | - | - | - | ||
![]() Q14P1BXXG02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | 10 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 60 mcd | - 40 C to + 85 C | - | Green | - | - | - | - | - | - | - | - | Indicators | - | 2.2 V | IP67 | - | - | - | - | ||
![]() Q6P6BXXY02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | - | + 85 C | - | - | - 40 C | - | 6 mm | Panel | - | - | - | - | - | Short Body Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | No Resistor | IP67 | - | - | 100 deg | - | - | - | - | - | 30 mcd | - 40 C to + 85 C | - | Yellow | - | Yellow | - | - | - | - | - | - | Indicators | - | 2.1 V | IP67 | - | - | - | - | ||
![]() Q16F1CXXY24AE APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | Flush Metal | - | - | - | - | - | - | 25 | - | 20 mA | - | - | 10 mm | Diffused | Round Flat | - | - | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | - | Details | Solder Lugs Fastons | Q | - | - | Q16 | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | Solder Tab | - | - | - | 24VAC/DC | IP67 | 100000 hours | - | - | - | - | Fixed Light | - | - | - | - | - | Yellow | Diffused | Yellow | Yellow | - | - | - | - | - | Indicators | - | 24 V | IP67 | - | - | - | - | ||
![]() Q8P1BXXSR24E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | - | 5 mm | Red, Clear | Round | - | - | + 85 C | - | - | - 40 C | - | 8 mm | Panel | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 24 VDC | IP67 | - | - | 100 deg | - | - | Fixed | - | - | 5000 mcd | - 40 C to + 85 C | - | Red | - | Super Bright Red | - | - | - | - | - | - | Indicators | - | 2.2 V | IP67 | - | - | - | - | ||
![]() Q14F1BXXO12E0EL APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | - | Unavailable | - | 10 mm | Diffused | Round | - | - | - | - | - | - | - | 14 mm | Panel Mount | - | - | - | - | Details | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mcd | - | - | Orange | Diffused | - | - | - | - | - | - | - | Indicators | - | 2.2 V | IP67 | - | - | - | - | ||
![]() Q8F1CXXR24E APEM Inc. | 5 | - | Datasheet | 13 Weeks | Panel | - | 100 | - | - | 2 | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Solder Lug | 24V | 0.31 (7.87mm) | SINGLE | - | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | - | 5mm T-1 3/4 | 2V | 10 mcd | - | 12mcd | - | Diffused | - | - | - | 5V | - | 1 | Red | - | - | - | - | 33.85mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q14F1CXXR24E APEM Inc. | 61 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | 2 | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 20mA | Quick Connect - 0.110 (2.8mm) | 24V | 0.55 (13.97mm) | SINGLE | - | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | - | 10.00mm Dia | 2V | 10 mcd | - | - | - | Diffused | - | - | - | 5V | - | 1 | Red | - | - | - | - | 35.6mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q6F1BXXY12E APEM Inc. | 60 | - | Datasheet | 13 Weeks | - | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | LED | - | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | 12V | 0.24 (6.10mm) | SINGLE | - | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | - | 3mm T-1 | 12V | 8 mcd | - | - | - | Diffused | - | - | - | - | 1mm | - | Yellow | - | - | - | - | - | No SVHC | ROHS3 Compliant | DC | ||
![]() QRM85BXXG28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | Details | - | Q | 0.504594 oz | - | QRM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 60 deg | - | - | - | - | - | 6 mcd | - | - | Green | - | - | - | - | - | - | - | - | Indicators | - | 2.2 V | IP67 | - | - | - | - | ||
![]() QS101XXHO110 APEM Inc. | In Stock | - | - | 15 Weeks | Snap in | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 6mA | Solder Lug | 110V | 0.39 (9.91mm) | - | - | - | - | - | 45° | 6mA | Round with Flat Top | - | 12.00mm Dia | 2.2V | 4.1 cd | - | 4100mcd | - | Diffused | - | - | - | - | - | - | Orange | - | - | - | - | 28.25mm | No SVHC | ROHS3 Compliant | AC | ||
![]() Q8P6BXXR02E APEM Inc. | 30 |
| - | - | - | Nut and Washer | - | - | - | - | - | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | - | 5 mm | Red, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8mm | 8 mm | Panel | - | - | - | - | Details | Short Body Pins | Q | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | No Resistor, see data sheet | IP67 | - | - | 100 deg | - | - | Fixed | - | - | 80 mcd | - 40 C to + 85 C | - | Red | - | Red | - | - | - | - | - | - | Indicators | 2VDC | 2 V | IP67 | - | - | - | - | ||
![]() QS121XXW220 APEM Inc. | In Stock | - | - | - | - | Snap In | - | - | - | - | Polycarbonate (PC) | - | 14mm | - | White | Type C CEE 7/16 plug 2.8 mm | (Ø x L) 14 mm x 38.5 mm | - | n.rel. | White | 100 | - | - | - | Frame (satinised) | - | White, Diffused | Round | 253V AC | +85°C | + 65 C | 207V AC | -40°C | - 30 C | - | 12 mm | Panel | 20mA | - | - | 12mm | - | Solder Lugs | - | - | - | - | - | - | - | - | - | XXW QS 121 220 | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 220 VAC | - | - | - | 100 deg | - | - | Fixed Light | - | - | 1600 mcd | - 30 C to + 65 C | - | White | - | White | - | 207 to 253AC | - | - | - | - | Indicators | - | 3.8 V | - | 38.5mm | - | - | - | ||
![]() QS81XXB12 APEM Inc. | 112 |
| - | 15 Weeks | Snap in | - | - | - | - | - | PC, Polycarbonate | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | 0.315 (8.00mm) | - | - | - | - | - | 30° | 20mA | Round with Flat Top | - | 10.00mm Dia | 3.3V | 800 mcd | - | - | - | Diffused | - | - | - | - | - | - | Blue | - | - | - | - | 38mm | No SVHC | ROHS3 Compliant | DC | ||
![]() Q19P1CZZRYG12E APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Metal | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 3 | Quick Connect | LED | - | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.75 (19.05mm) | COMMON CATHODE, 2 ELEMENTS | 12V Green 12V Red 12V Yellow | - | 100000 hours | 20mA Green 20mA Red 20mA Yellow | 60° | 20mA | Round with Domed Top | - | 10.00mm Dia | 12V | 50 mcd | - | 50mcd Green, 80mcd Red, 50mcd Yellow | Green, Red, Yellow | Diffused | - | White | - | - | 4.75mm | - | Green, Red, Yellow | - | - | - | - | - | - | ROHS3 Compliant | DC | ||
![]() QRMNV85BXXNVYWB28E APEM Inc. | In Stock | - | - | - | Sealed | Nut and Washer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | Details | - | Q | - | - | QRM-NV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 60 deg | - | - | - | - | - | 150 mcd | - | - | Yellow | - | - | - | - | - | - | - | - | Indicators | - | 3.3 V | IP67 | - | - | - | - | ||
![]() Q16P1BXXSG02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | Promient Metal | - | - | - | - | - | - | 25 | - | 20 mA | - | - | 10 mm | Water Clear | Dome | - | - | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | - | Details | Solder Lugs Fastons | Q | - | - | Q16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | 2VDC | IP67 | - | - | - | - | - | Fixed Light | - | - | - | - | - | Green | - | Super Bright Green | Clear | - | - | - | - | - | Indicators | - | 2 V | IP67 | - | - | - | - | ||
![]() Q8F8BYYGY02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 25 | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | Details | Short body lug / Faston (2.8x0.5) | Q | 0.206132 oz | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | No Resistor, see data sheet | IP67 | - | - | 100 deg | - | - | Bi-Color | - | - | - | - | - | Yellow, Green | - | Green Yellow | - | - | - | - | - | - | Indicators | - | - | IP67 | - | - | - | - | ||
![]() Q8F3BXXR110E APEM Inc. | 260 |
| - | - | - | Nut and Washer | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 25 | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 8 mm | Panel Mount | - | - | - | - | Details | Wires | Q | 0.262103 oz | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | 110 VAC | IP67 | - | - | 100 deg | - | - | Fixed | - | - | 8 mcd | - | - | Red | - | Red | - | - | - | - | - | - | Indicators | - | 2 V | IP67 | - | - | - | - |