- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Panel Cutout Shape | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Tradename | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Ingress Protection | Current Rating | Termination Style | Lead Length | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Life (Hours) | Current | Viewing Angle | Forward Current | Lens Style | Min Input Voltage | Max Input Voltage | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Lens Color | Forward Current-Max | Reverse Voltage | Overall Height | Number of LEDs | Lamp Color | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q16F1CXXR110E APEM Inc. | In Stock | - | - | 13 Weeks | - | Metal | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | - | 0.63 (16.00mm) | SINGLE | 110V | 100000 hours | - | 100° | 6mA | Round with Flat Top | - | - | 10.00mm Dia | 2V | 10 mcd | - | - | Diffused | - | - | - | 2mm | - | Red | - | - | ROHS3 Compliant | - | AC | ||
![]() Q6P7BXXR02E APEM Inc. | 62 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.24 (6.10mm) | SINGLE | - | - | - | 100° | - | Round with Domed Top | - | - | 3mm T-1 | - | 40 mcd | 40mcd | - | Diffused | - | 0.02A | - | 3.5mm | - | Red | 12mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q14P1CZZRYG02E APEM Inc. | 608 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 3 | - | Lug, Solder | LED | NOT SPECIFIED | - | - | Green, Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | - | 0.55 (13.97mm) | COMMON CATHODE, 2 ELEMENTS | 2V Green 2V Red 2V Yellow | - | 20mA Green 20mA Red 20mA Yellow | 100° | 20mA | Round with Domed Top | - | - | 10.00mm Dia | 2V | 50 mcd | 50mcd Green, 80mcd Red, 50mcd Yellow | Green, Red, Yellow | Diffused | Diffused, Green, Red, Yellow | - | - | 4.75mm | - | Green, Red, Yellow | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q14F3BXXR12E APEM Inc. | 30 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | NOT SPECIFIED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | 12V | 0.55 (13.97mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | - | - | 10.00mm Dia | 12V | 10 mcd | 10mcd | - | Diffused | - | - | - | 1.5mm | - | Red | 30.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q8P1CXXW12E APEM Inc. | 39 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | Brass | Round | - | - | - | - | - | 85°C | -40°C | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | - | 12V | 0.31 (7.87mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | 12V | 150 mcd | 1600mcd | - | Diffused | - | - | - | 5.1mm | - | White | 43.85mm | - | ROHS3 Compliant | - | DC | ||
![]() Q14P1CXXW12E APEM Inc. | 37 |
| Datasheet | 13 Weeks | Panel | - | - | - | 2 | Brass | Round | - | - | - | - | - | - | - | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | NOT SPECIFIED | 85°C | -40°C | - | UL RECOGNIZED | - | BULK | 1 | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 12V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | - | - | 10.00mm Dia | 12V | 350 mcd | 1000mcd | - | Diffused | - | - | 5V | 4.75mm | 1 | White | 48.5mm | - | ROHS3 Compliant | - | DC | ||
![]() Q8R1CXXR12 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | - | - | Solder Lug | - | - | 0.31 (7.87mm) | SINGLE | 12V | - | - | 100° | 20mA | Round with Domed Top | - | - | 5mm T-1 3/4 | 2V | 100 mcd | - | - | Diffused | - | - | - | 3mm | - | Red | - | - | ROHS3 Compliant | - | DC | ||
![]() 1692002 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | No | Nut and Washer | - | - | Details | unimec | - | 16900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q6P1BXXB12E APEM Inc. | 48 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | - | Q Series | yes | Active | 1 (Unlimited) | 2 | Solder | - | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | - | Solder Lug | - | 12V | 0.24 (6.10mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Domed Top | - | - | 3mm T-1 | 12V | 1.2 cd | 1200mcd | - | Diffused | - | - | - | 3.5mm | - | Blue | - | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS101XXO24 APEM Inc. | 23 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | - | - | - | - | - | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.39 (9.91mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | - | 12.00mm Dia | 2V | 30 mcd | - | - | Diffused | - | - | - | - | - | Orange | 28.25mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q14F3BXXHG220E APEM Inc. | 43 |
| Datasheet | 13 Weeks | Flush | 125 | - | - | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | 220V | Q14 | - | Active | 1 (Unlimited) | 2 | - | - | LED | - | - | - | - | UL RECOGNIZED | - | BULK | 1 | IP67 | 3mA | Wire Leads - 7.87 (200.00mm) | - | 220V | 0.55 (14.00mm) | SINGLE | - | - | - | 100 ° | 3mA | Round with Flat Top | - | - | 16.00mm Dia | 220V | 125 mcd | 250mcd | - | Diffused | - | - | - | 1.5mm | - | Green | 30.6mm | No SVHC | ROHS3 Compliant | - | AC | ||
![]() QS121XXY12 APEM Inc. | 23 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | - | - | - | - | - | - | - | 12V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | - | 14.00mm Dia | 2.1V | 20 mcd | - | - | Diffused | - | - | - | - | - | Yellow | 28.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QRM85BXXR02E APEM Inc. | 840 |
| Datasheet | 9 Weeks | - | - | NO | PANEL MOUNT | 5 | - | Round | - | - | - | - | - | - | -40°C | - | - | 2V | QRM | - | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | - | - | - | - | - | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.32 (8.13mm) | SINGLE | - | - | - | 60° | - | Round with Flat Top | - | - | 5mm T-1 3/4 | - | 10 mcd | 10mcd | - | Diffused | - | - | - | - | - | Red | 15.3mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() Q8F3CXXR12E APEM Inc. | 24 | - | Datasheet | 13 Weeks | Flush | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Wire Leads | - | LED | - | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | 200mm | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | 10.8V | 13.2V | 5mm T-1 3/4 | 12V | 10 mcd | 12mcd | - | Diffused | - | - | - | 1mm | - | Red | 27.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() Q14F1BXXW12E APEM Inc. | 31 |
| Datasheet | 13 Weeks | - | 100 | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | 12V | Q Series | yes | Active | 1 (Unlimited) | 2 | Quick Connect | - | LED | NOT SPECIFIED | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Quick Connect - 0.110 (2.8mm) | - | 12V | 0.55 (13.97mm) | SINGLE | - | 100000 hours | - | 100° | 20mA | Round with Flat Top | - | - | 10.00mm Dia | 3.2V | 20 mcd | 120mcd | - | Diffused | - | - | - | 1.5mm | - | White | 35.6mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS121XXHW110 APEM Inc. | In Stock | - | - | 15 Weeks | Snap in | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 110V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 6mA | Solder Lug | - | 110V | 0.47 (11.94mm) | - | - | - | - | 45° | 6mA | Round with Flat Top | - | - | 14.00mm Dia | 3.3V | 2.5 cd | 2500mcd | - | Diffused | - | - | - | - | - | White | 28.5mm | No SVHC | ROHS3 Compliant | - | AC | ||
![]() Q8F7CXXR02E APEM Inc. | 413 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | Round | - | - | - | - | - | 85°C | -40°C | - | - | 2V | Q Series | yes | Active | 1 (Unlimited) | 2 | - | Wire Leads | LED | - | - | - | - | UL RECOGNIZED | 8541.40.20.00 | BULK | 1 | IP67 | 20mA | Wire Leads - 7.87 (200.00mm) | - | - | 0.31 (7.87mm) | SINGLE | - | - | - | 100° | 20mA | Round with Flat Top | - | - | 5mm T-1 3/4 | 2V | 8 mcd | 12mcd | - | Diffused | - | - | - | 1mm | - | Red | 17.6mm | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() QS101XXHR220 APEM Inc. | 58 | - | - | 15 Weeks | Snap in | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 220V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 3mA | Solder Lug | - | 220V | 0.39 (9.91mm) | - | - | - | - | 45° | 3mA | Round with Flat Top | - | - | 12.00mm Dia | 2.2V | 6 cd | 6000mcd | - | Diffused | - | - | - | - | - | Red | 28.25mm | No SVHC | ROHS3 Compliant | Lead Free | AC | ||
![]() QS121XXB24 APEM Inc. | 27 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | - | - | - | - | - | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.47 (11.94mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | - | 14.00mm Dia | 3.3V | 800 mcd | - | - | Diffused | - | - | - | - | - | Blue | 38.5mm | No SVHC | ROHS3 Compliant | - | DC | ||
![]() QS81XXY24 APEM Inc. | 23 |
| - | 15 Weeks | Snap in | - | - | - | - | PC, Polycarbonate | Round | - | - | - | - | - | - | - | - | - | 24V | QS | - | Active | 1 (Unlimited) | - | Solder | - | LED | - | 85°C | -30°C | - | - | 8541.40.20.00 | - | - | - | 20mA | Solder Lug | - | - | 0.315 (8.00mm) | - | - | - | - | 30° | 20mA | Round with Flat Top | - | - | 10.00mm Dia | 2.1V | 20 mcd | - | - | Diffused | - | - | - | - | - | Yellow | 38mm | No SVHC | ROHS3 Compliant | - | DC |