- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Number of Pins | Bezel Style | Body Shape | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Illuminated | Inside Diameter | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Voltage-Output 1 | Voltage, Rating | Wavelength/Color Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Termination Style | Number of Outputs | Output Voltage | Lead Length | Max Output Current | Voltage | Sealing | Output Current | Viewing Angle | Output Power | Min Input Voltage | Max Input Voltage | Illumination Type | Current - Output 1 | Luminous Intensity | Product Type | Operating Temperature Range | Illumination Color | LED Color | Isolation Voltage | Outside Diameter | Product | Features | Vf - Forward Voltage | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q16F7CXXG24E APEM | In Stock | - | - | - | - | - | - | Flush Metal | - | Apem | - | 25 | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | Short Body Wires | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | 24VDC | IP67 | - | - | - | - | - | Fixed Light | - | - | LED Panel Mount Indicators | - | - | Green | - | - | Indicators | - | - | LED Panel Mount Indicators | - | - | - | - | ||
![]() Q16F1BZZRYG02E APEM | In Stock | - | - | - | - | - | - | - | - | Apem | EAR99 | 25 | 8539500010 | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | - | - | - | - | ||
![]() Q8F1BXXY24 APEM | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Through Hole | Nut and Washer | 6 | Flush | - | Apem | - | 1 | - | - | - | - | - | 5 mm | Yellow, Diffused | Round | Apem | + 85 C | - 40 C | 8 mm | Panel | Compliant | Solder Lug / Fastons (2.8x0.8) | - | 3.3 V | - | - | Bulk | - | - | 85 °C | -20 °C | LED Indication | 50 W | Faston/Solder Lug | 1 | 3.3 V | - | 15 A | 24 VDC | None | 15 A | 100 deg | 49.5 W | 200 V | 400 V | Fixed | 15 A | 6 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | 3 kV | - | Indicators | OCP, OVP | 2.1 V | LED Panel Mount Indicators | - | 12.7 mm | 40.894 mm | 85.852 mm | ||
![]() Q16F1BZZRYG24E APEM | In Stock | - | - | - | - | - | - | - | - | Apem | EAR99 | 25 | 8539500010 | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | Indicators | - | - | LED Panel Mount Indicators | - | - | - | - | ||
![]() VL3CKGP500 APEM | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12P3BXXHR12E APEM | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 20 mA | - | - | Unavailable | 8 mm | Diffused | Dome | - | - | - | 12 mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 30 deg to 100 deg | - | - | - | - | - | 1900 mcd | - | - 30 C to + 65 C | Red | - | - | - | Indicators | - | 12 V | - | - | - | - | - | ||
![]() Q10F5SXXHR24E APEM Inc. | In Stock | - | - | - | - | - | - | - | Round | - | EAR99 | 25 | 8539500010 | - | Illuminated | 7.8 mm | Unavailable | - | - | - | - | + 85 C | - 40 C | 10 mm | Panel Mount | Details | - | Q | - | 24 V | - | Bulk | Q10 | LED | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 980 mcd | - | - | Red | - | - | 12.7 mm | Indicators | - | 2.2 V | - | IP67 | 15.65 mm | 15.65 mm | - | ||
![]() Q8P5BXXSY12E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | - | - | - | 5 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | 12 VDC | IP67 | - | 100 deg | - | - | - | Fixed | - | 4000 mcd | - | - 40 C to + 85 C | Yellow | Super Bright Yellow | - | - | Indicators | - | 2 V | - | IP67 | - | - | - | ||
![]() Q14P1BXXSR06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | - | Unavailable | 10 mm | Red, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 17000 mcd | - | - 40 C to + 85 C | Red | - | - | - | Indicators | - | 2.2 V | - | IP67 | - | - | - | ||
![]() Q6R5BXXY28E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Recessed | - | - | - | 25 | - | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | 28VDC | IP67 | - | 100 deg | - | - | - | - | - | 30 mcd | - | - 40 C to + 85 C | Yellow | Yellow | - | - | Indicators | - | 2.1 V | - | IP67 | - | - | - | ||
![]() Q6F5BXXY02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Flush | - | - | - | 25 | - | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | No Resistor | IP67 | - | 100 deg | - | - | - | - | - | 6 mcd | - | - 40 C to + 85 C | Yellow | Yellow | - | - | Indicators | - | 2.1 V | - | IP67 | - | - | - | ||
![]() Q8F6BXXR06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | 25 | - | - | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 8 mcd | - | - 40 C to + 85 C | Red | - | - | - | Indicators | - | 2 V | - | IP67 | - | - | - | ||
![]() Q14P1GXXSR24E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | EAR99 | 25 | 8539500010 | - | - | - | Unavailable | 10 mm | Red, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 17000 mcd | - | - 40 C to + 85 C | Red | - | - | - | Indicators | - | 2.2 V | - | IP67 | - | - | - | ||
![]() Q8F3CXXSY12E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Flush | - | - | - | 25 | - | - | - | - | - | 5 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | 12 VDC | IP67 | - | 100 deg | - | - | - | Fixed | - | 350 mcd | - | - 40 C to + 85 C | Yellow | Super Bright Yellow | - | - | Indicators | - | 2 V | - | IP67 | - | - | - | ||
![]() Q6R5GXXY24E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Recessed | - | - | - | 25 | - | - | - | - | - | 3 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | 24VDC | IP67 | - | 100 deg | - | - | - | - | - | 30 mcd | - | - 40 C to + 85 C | Yellow | Yellow | - | - | Indicators | - | 2.1 V | - | IP67 | - | - | - | ||
![]() Q14P3BKKSR24 APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | EAR99 | 1 | 8539500010 | - | - | - | Unavailable | 10 mm | Red, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | - | - | - | 100 deg | - | - | - | - | - | 17000 mcd | - | - 40 C to + 85 C | Red | - | - | - | Indicators | - | 2.2 V | - | - | - | - | - | ||
![]() Q6F6BYYRG06E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | - | - | - | - | 25 | - | - | - | - | - | 3 mm | Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | - | - | 100 deg | - | - | - | - | - | 10 mcd, 8 mcd | - | - 40 C to + 85 C | Red, Green | - | - | - | Indicators | - | 2 V, 2.2 V | - | IP67 | - | - | - | ||
![]() Q6P1BYYRG02E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Prominent | - | - | - | 25 | - | - | - | - | - | 3 mm | Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | No Resistor | IP67 | - | 100 deg | - | - | - | - | - | 20 mcd, 15 mcd | - | - 40 C to + 85 C | Red, Green | Red/Green | - | - | Indicators | - | 2 V, 2.2 V | - | IP67 | - | - | - | ||
![]() Q8R7BXXG24 APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Recessed | - | - | - | 1 | - | - | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | 24 VDC | None | - | 100 deg | - | - | - | Fixed | - | 60 mcd | - | - 40 C to + 85 C | Green | Green | - | - | Indicators | - | 2.2 V | - | - | - | - | - | ||
![]() Q6F7CXXW24E APEM Inc. | In Stock | - | - | - | - | Nut and Washer | - | Flush | - | - | - | 25 | - | - | - | - | - | 3 mm | White, Diffused | Round | - | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Wires | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | 200 mm | - | 24VDC | IP67 | - | 100 deg | - | - | - | - | - | 160 mcd | - | - 40 C to + 85 C | White | White | - | - | Indicators | - | 3.8 V | - | IP67 | - | - | - |