- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | Product Status | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8P7CXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Short Body wire | - | - | - | - | Wire | 200 mm | 6 VDC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | - | Red | - | - | Indicators | 2 V | IP67 | ||
![]() Q8P5CYYGY02E APEM Inc. | In Stock | - | - | Panel Mount | - | - | - | - | 20 mA | - | - | Diffused | Dome | - | + 85 C | - | - 40 C | 8 mm | - | - | - | Details | - | - | - | - | Q8 | Wire | 200 mm | - | - | 30 deg to 100 deg | - | - | - | Green, Yellow | - | - | - | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q19P1CXXSB12E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | Details | - | Q | - | - | Q19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | ||
![]() Q8P7CZZRYG28E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Short Body wire | - | - | - | - | Wire | 200 mm | 28 VDC | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Red Yellow Green | - | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8R8BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | - | Red | - | - | Indicators | 2 V | IP67 | ||
![]() Q14P3CKKSY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Yellow, Clear | Round | - | + 85 C | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 4000 mcd | - 40 C to + 85 C | Yellow | - | - | - | - | Indicators | 2 V | IP67 | ||
![]() Q8R1BXXO02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Orange, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Orange | - | Orange | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q8P1CXXSO12E APEM Inc. | 40 |
| - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Orange, Clear | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Fixed | 4000 mcd | - 40 C to + 85 C | Orange | - | Super Bright Orange | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q8R1CXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Green, Clear | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | - | Super Bright Green | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8F3CXXB220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Blue, Diffused | Round | - | + 85 C | - | - 40 C | 8 mm | Panel | - | - | - | Wires | - | - | - | - | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Blue | - | Blue | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q14F3BXXSW110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 10 mm | White, Clear | Round | - | + 85 C | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 250 mcd | - 40 C to + 85 C | White | - | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q6P6BXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | 20 mA | - | 3 mm | Diffused | Dome | - | - | - | - | 6 mm | Panel Mount | - | - | Details | Short Body Pins | Q | - | - | Q6 | Straight Lead | - | 24VDC | IP67 | - | - | - | - | Green | Diffused | Green | - | - | Indicators | 24 V | IP67 | ||
![]() QS103XXHG24 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Wire | Q | - | - | QS | Wire | - | 24 VDC | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 21.6 to 26.4VDC | Indicators | 24 V | - | ||
![]() Q14F1CXXHR24E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | Panel Mount | - | - | Details | - | Q | 0.504594 oz | Bulk | Q14 | Solder Tab | - | - | - | - | - | 800 mcd | - | Red | - | - | - | - | Indicators | 2.1 V | IP67 | ||
![]() QS101XXHO28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | - | Details | Solder Lugs | Q | - | - | QS | Solder Tab | - | 28 VDC | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 25.2 to 30.8 VDC | Indicators | 28 V | - | ||
![]() Q14F3BKKSR12E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | IP67 | ||
![]() Q12P5CXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 8 mm | Diffused | Round | - | - | - | - | 12 mm | Panel Mount | - | - | Details | - | Q | - | - | Q12 | Wire | - | - | - | - | - | 60 mcd | - | Green | Diffused | - | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q6P3GXXR24E APEM Inc. | In Stock | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Wires | Q | - | - | Q6 | - | - | 24VDC | IP67 | - | - | - | - | - | - | Red | - | - | Indicators | - | IP67 | ||
![]() Q22Y5ARXXSR220E APEM Inc. | 51 |
| - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 3 mA | Unavailable | 18 mm | Diffused | Round Flat | - | - | APEM Inc. | - | 22 mm | Panel Mount | Bulk | Active | Details | - | Q | - | Bulk | Q22 | Wire | - | - | - | - | - | 800 mcd | - | Red | Diffused | - | - | - | Indicators | 220 V | IP67 | ||
![]() QS123XXHW12 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | 12 mm | Snap-In | - | - | Details | - | Q | - | - | QS | Wire | - | - | - | 45 deg | - | 2500 mcd | - | White | Diffused | - | Clear | - | Indicators | 12 V | - |