- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | MSL | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QRM145BZZRYG12E APEM Inc. | 54 |
| - | - | - | - | 25 | - | 20 mA | - | 10 mm | Diffused | Round | - | - | - | 14mm | 14 mm | - | - | Details | Wires | Q | - | Bulk | QRM14 | Wire | 12 VDC | IP67 (Standard) | 60 deg | - | - | - | Red, Yellow | Diffused | Red/Yellow/Green | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q22Y5AYXXSY24E APEM Inc. | 85 |
| - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | - | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | Wire | 24 VDC | IP67 | - | Fixed | 1.25 cd | - | Yellow | Diffused | Super Bright Yellow | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q22Y5SXXB220E APEM Inc. | 18 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 3 mA | Unavailable | 18 mm | Tinted, Diffused | Round Flat | - | - | - | 22mm | 22 mm | Panel Mount | - | Details | - | Q | - | Bulk | Q22 | Wire | - | - | - | - | 101 mcd | - | Blue | Diffused | - | Tinted | - | Indicators | 220VAC | 220 V | IP67 | ||
![]() QS123XXHG02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | - | - | 12 mm | Snap-In | - | Details | Wire | Q | - | - | QS | Wire | No Resistor | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 1.8 to 2.5VDC | Indicators | - | 3.3 V | - | ||
![]() Q14F1CXXHG12E APEM Inc. | In Stock | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | Details | - | Q | 0.504594 oz | Bulk | Q14 | Solder Tab | - | - | - | - | 250 mcd | - | Green | - | - | - | - | Indicators | - | 3.2 V | IP67 | ||
![]() Q22Y5AGXXSG24E APEM Inc. | 42 |
| - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | - | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | Wire | 24 VDC | IP67 | - | Fixed | 980 mcd | - | Green | Diffused | Super Bright Green | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q22Y5ABXXB28E APEM Inc. | In Stock | - | - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Tinted, Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | - | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | Wire | 28 VDC | IP67 | - | Fixed | 101 mcd | - | Blue | Diffused | Blue | Tinted | - | Indicators | - | 28 V | IP67 | ||
![]() Q14F5CXXW02E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | Panel Mount | - | Details | - | Q | 0.504594 oz | Bulk | Q14 | Wire | - | - | - | - | 150 mcd | - | White | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8R1CXXG28E APEM Inc. | In Stock | - | - | - | Recessed | - | 25 | - | 20 mA | - | 9.5 mm | - | Round | - | + 65 C | - 30 C | - | 8 mm | Panel Mount | - | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Faston/Solder Lug | 28 VDC | IP67 | 100 deg | Fixed | 60 mcd | - 30 C to + 65 C | - | Diffused | Green | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() QS121XXY02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | - | 12 mm | Snap-In | - | Details | Solder Lugs | Q | - | - | QS | Solder Tab | No Resistor | - | 30 deg | Fixed Light | 20 mcd | - | Yellow | Diffused | Yellow | Yellow | 1.8 to 2.5VDC | Indicators | - | 2.1 V | - | ||
![]() Q8F7CZZRYG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | Details | Short Body wire | Q | 0.312036 oz | - | Q8 | Wire | 24 VDC | IP67 | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - | Red, Yellow, Green | - | Red Yellow Green | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() QS103XXHO02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | - | 10 mm | Snap-In | - | Details | Wire | Q | - | - | QS | Wire | No Resistor | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 1.8 to 2.5VDC | Indicators | - | 2.2 V | - | ||
![]() Q6F1GXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | - | - | - | - | 6 mm | Panel Mount | - | Details | Solder Lug | Q | - | - | Q6 | Solder Tab | 24VDC | IP67 | - | - | - | - | Red | Diffused | Red | - | - | Indicators | - | 24 V | IP67 | ||
![]() Q6F3GXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | - | - | - | - | 6 mm | Panel Mount | - | Details | Wires | Q | 0.234422 oz | - | Q6 | Wire | No Resistor | IP67 | - | - | - | - | Green | Diffused | Green | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q6P7CYYRY02E APEM Inc. | In Stock | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Body Wires | Q | - | - | Q6 | - | No Resistor | IP67 | - | - | - | - | - | - | Red/Yellow | - | - | Indicators | - | - | IP67 | ||
![]() QRM145BXXHG02E APEM Inc. | In Stock | - | - | - | - | - | 25 | - | 20 mA | - | 10 mm | Diffused | Round | - | - | - | - | 14 mm | - | - | Details | Wires | Q | - | Bulk | QRM14 | Wire | No Resistor | IP67 (Standard) | 60 deg | - | 250 mcd | - | Green | Diffused | Hyper Bright Green | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q8R3BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | - | Details | Wires | Q | - | - | Q8 | Wire | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 80 mcd | - | Red | - | Red | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q8P3CXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Green Diffused | - | - | - | - | - | 8 mm | Panel Mount | - | Details | Wires | Q | 0.408149 oz | Bulk | Q8 | Wire | No Resistor, see data sheet | IP67 | - | Fixed | - | - | Green | Diffused | Green | Green | - | Indicators | - | - | - | ||
![]() QS121XXHG24 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | - | - | 12 mm | Snap-In | - | Details | Solder Lugs | Q | - | - | QS | Solder Tab | 24 VDC | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 21.6 to 26.4VDC | Indicators | - | 24 V | - | ||
![]() Q14P5BXXHR220E APEM Inc. | In Stock | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | Details | - | Q | 0.504594 oz | Bulk | Q14 | Wire | - | - | - | - | 2800 mcd | - | Red | - | - | - | - | Indicators | - | 2.1 V | IP67 |