- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Voltage | Sealing | Viewing Angle | Forward Current | Illumination Type | Luminous Intensity | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q14P5CXXB02E APEM Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel Mount | Details | - | Q | 0.504594 oz | Bulk | Q14 | Wire | - | - | - | - | - | 540 mcd | Blue | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q14P5CXXHY02E APEM Inc. | In Stock | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | Panel Mount | Details | - | Q | 0.504594 oz | Bulk | Q14 | Wire | - | - | - | - | - | 1300 mcd | Yellow | - | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q16FP1BPXXSR28E APEM Inc. | 118 | - | - | - | Nut and Washer | Flush Plastic | - | 25 | - | 20 mA | - | 10 mm | Water Clear | Round Flat | - | 16mm | 16 mm | Panel Mount | Details | Solder Lugs Fastons | Q | - | - | Q16 | Solder Tab | 28VDC | IP67 | - | 20 mA | Fixed Light | 2 cd | Red | - | Super Bright Red | Clear | - | Indicators | 28VDC | 28 V | IP67 | ||
![]() Q14P7BXXR24E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | - | 14 mm | Panel Mount | Details | - | Q | 0.504594 oz | - | Q14 | Wire | - | - | - | - | - | 80 mcd | Red | Diffused | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q14F6CZZRYG12E APEM Inc. | In Stock | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | Non-Compliant | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | ||
![]() QS81XXG28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | Solder Tab | 28 VDC | - | 30 deg | - | Fixed Light | 20 mcd | Green | Diffused | Green | Green | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | ||
![]() Q6P5BXXSG24E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | 20 mA | - | 3 mm | Water Clear | Dome | - | - | 6 mm | Panel Mount | Details | Rear Epoxy Wires | Q | - | - | Q6 | Wire | 24VDC | IP67 | - | - | - | - | Green | - | Super Bright Green | Clear | - | Indicators | - | 24 V | IP67 | ||
![]() Q8P1CXXSG110 APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Water Clear | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Solder Tab | 110 VAC | None | - | - | Fixed | - | Green | - | Super Bright Green | Clear | - | Indicators | - | - | - | ||
![]() Q8P1BXXY06E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Solder Tab | 6 VDC | IP67 | 100 deg | - | Fixed | 50 mcd | Yellow | - | Yellow | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() QS101XXHO12 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | Solder Tab | 12 VDC | - | 45 deg | - | Fixed Light | 4100 mcd | Orange | Diffused | Hyper Bright Orange | Orange | 10.8 to 13.2VDC | Indicators | - | 12 V | - | ||
![]() QS83YYRG24 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | Wire | Q | 0.143565 oz | - | QS | Wire | 24 VDC | - | 30 deg | - | Bi-Color | 25 mcd, 20 mcd | Red, Green | Diffused | Red/Green | Clear | 21.6 to 26.4VDC | Indicators | - | 24 V | - | ||
![]() QS81XXY28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | - | Q | - | - | QS | Solder Tab | - | - | 30 deg | - | - | 20 mcd | Yellow | Diffused | - | Yellow | - | Indicators | - | 28 V | - | ||
![]() QS123XXHR24 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | 12 mm | Snap-In | Details | Wire | Q | - | - | QS | Wire | 24 VDC | - | 45 deg | - | Fixed Light | 6000 mcd | Red | Diffused | Hyper Bright Red | Red | 21.6 to 26.4VDC | Indicators | - | 24 V | - | ||
![]() Q6P1BXXSG24E APEM Inc. | In Stock | - | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | Q | - | - | Q6 | - | 24VDC | IP67 | - | - | - | - | - | - | Super Bright Green | - | - | Indicators | - | - | IP67 | ||
![]() Q6P7BXXSG06E APEM Inc. | 38 |
| - | - | Nut and Washer | Prominent | - | 25 | - | 20 mA | - | 3 mm | Water Clear | Dome | - | - | 6 mm | Panel Mount | Details | Short Body Wires | Q | - | - | Q6 | Wire | 06VDC | IP67 | - | - | - | - | Green | - | Super Bright Green | Clear | - | Indicators | - | 6 V | IP67 | ||
![]() Q8F8BXXY02E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Short body lug / Faston (2.8x0.5) | Q | - | - | Q8 | Faston/Solder Lug | No Resistor, see data sheet | IP67 | 100 deg | - | Fixed | 6 mcd | Yellow | - | Yellow | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q8P7BZZRYG12E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Short Body wire | Q | - | - | Q8 | Wire | 12 VDC | IP67 | 100 deg | - | Tri-Color | 60 mcd, 15 mcd, 13 mcd | Red, Yellow, Green | - | Red Yellow Green | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q6F7BXXB24E APEM Inc. | In Stock | - | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Short Body Wires | Q | - | - | Q6 | - | 24VDC | IP67 | - | - | - | - | - | - | Blue | - | - | Indicators | - | - | IP67 | ||
![]() Q22F5CXXR12EE APEM Inc. | In Stock | - | - | Flush | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | Unavailable | 16.75 mm | Diffused | Round Flat | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | Wire | - | - | - | - | - | - | Red | Diffused | - | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q6F3BXXR28E APEM Inc. | In Stock | - | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Wires | Q | - | - | Q6 | - | 28VDC | IP67 | - | - | - | - | - | - | Red | - | - | Indicators | - | - | IP67 |