- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Intensity | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Current Rating | Termination Style | Lead Length | Voltage | Sealing | Termination Type | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Voltage Range | Product | Lamp Type | Operating Voltage | Vf - Forward Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q12P3CXXR12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Diffused | Round | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | - | - | Q12 | - | Wire | - | - | - | - | - | - | 350 mcd | - | Red | Diffused | - | - | Indicators | - | - | 2 V | IP67 | - | ||
![]() Q6P3BXXB12EX0012 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 20 mA | - | Unavailable | 3 mm | Diffused | Dome | - | - | - | 6 mm | Panel Mount | Details | - | Q | - | - | - | Q6 | - | Wire | - | - | - | - | - | - | - | - | Blue | Diffused | - | - | Indicators | - | - | 12 V | IP67 | - | ||
![]() Q6F1BXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | 20 mA | - | - | 3 mm | Diffused | Round Flat | - | - | - | 6 mm | Panel Mount | Details | - | Q | 0.446083 oz | - | - | Q6 | - | Solder Tab | - | - | - | - | - | - | - | - | Green | Diffused | - | - | Indicators | - | - | 28 V | IP67 | - | ||
![]() Q22F5CXXG12EOAC APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | - | Unavailable | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | - | Q22 | - | Wire | - | - | - | - | - | - | - | - | Green | Diffused | - | - | Indicators | - | - | 12 V | IP67 | - | ||
![]() Q22F5BXXSR12E-3PB APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | - | Unavailable | 18 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Bulk | Q22 | - | Wire | - | - | - | - | - | - | 800 mcd | - | Red | Diffused | - | - | Indicators | - | - | 12 V | IP67 | - | ||
![]() Q8F1BXXSW02E APEM Inc. | In Stock | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | - | - | Q8 | - | - | - | No Resistor, see data sheet | IP67 | - | - | Fixed | - | - | - | - | Super Bright White | - | Indicators | - | - | - | IP67 | - | ||
![]() Q12P1BXXG28 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | - | - | Unavailable | 8 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | - | - | 2.2 V | - | - | ||
![]() Q8P1CYYRG12 APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 1 | - | - | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | 12 VDC | None | - | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | - | - | 2 V, 2.2 V | - | - | ||
![]() Q14F3BXXHO110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | Orange, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 200 mcd | - 40 C to + 85 C | Orange | - | - | - | Indicators | - | - | 2.1 V | IP67 | - | ||
![]() Q8R1CXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | - | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | - | Super Bright Red | - | Indicators | - | - | 2.2 V | IP67 | - | ||
![]() Q8P6CZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | Q | - | - | - | Q8 | - | Pins | - | No Resistor, see data sheet | IP67 | - | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Red Yellow Green | - | Indicators | - | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q12P3CXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | Non-Compliant | - | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | - | - | 2.2 V | IP67 | - | ||
![]() Q8F1BXXSW110E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | - | 5 mm | White, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | - | 100 deg | Fixed | 950 mcd | - 40 C to + 85 C | White | - | Super Bright White | - | Indicators | - | - | 3.3 V | IP67 | - | ||
![]() Q14F1CXXW240K6 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | - | - | Unavailable | 10 mm | White, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 150 mcd | - 40 C to + 85 C | White | - | - | - | Indicators | - | - | 3.3 V | - | - | ||
![]() Q8P3BXXHO110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | - | 5 mm | Orange, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | - | - | Wire | 200 mm | 110 VAC | IP67 | - | 100 deg | Fixed | 2400 mcd | - 40 C to + 85 C | Orange | - | Hyper Bright Orange | - | Indicators | - | - | 2.2 V | IP67 | - | ||
![]() QS121KKR24 APEM Inc. | 152 |
| - | Snap In | - | - | 100 | - | - | 25mcd | - | - | Red, Diffused | Round | + 65 C | - 30 C | - | 12 mm | Panel | - | Solder Lugs | - | - | 24V dc | - | - | 20mA | Faston/Solder Lug | - | 24 VDC | - | FASTON | 100 deg | Flashing Light | 100 mcd | - 30 C to + 65 C | Red | - | Red | 21.6 to 26.4VDC | Indicators | Flashing LED | - | 2 V | - | 28.5mm | ||
![]() Q12P1BXXW28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 8 mm | White, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 1200 mcd | - 40 C to + 85 C | White | - | - | - | Indicators | - | - | 3.3 V | IP67 | - | ||
![]() Q8F1BXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 50 mcd | - 40 C to + 85 C | Blue | - | - | - | Indicators | - | 3.3V | 3.3 V | IP67 | - | ||
![]() Q8F1CYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | - | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | - | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q14F1CXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | - | Unavailable | 10 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 4 mcd | - 40 C to + 85 C | Yellow | - | - | - | Indicators | - | - | 2.1 V | IP67 | - |