- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Series | Termination | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Vf - Forward Voltage | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F2CXXG24E APEM Inc. | In Stock | - | - | - | Flush | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Pins | Q | - | Q8 | - | - | - | 24 VDC | IP67 | - | Fixed | - | - | - | - | Green | - | - | Indicators | - | IP67 | - | ||
![]() Q8P1BXXSR12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | - | Solder Tab | - | 12 VDC | IP67 | 100 deg | Fixed | 5000 mcd | - | Red | - | Super Bright Red | - | - | Indicators | 2.2 V | IP67 | - | ||
![]() Q6R3CXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | 20 mA | - | 3 mm | Water Clear | Dome | - | - | - | 6 mm | Panel Mount | Details | Wires | Q | - | Q6 | - | Wire | - | 12VDC | IP67 | - | - | - | - | Green | - | Super Bright Green | Clear | - | Indicators | 12 V | IP67 | - | ||
![]() QS81XXW28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | QS | - | Solder Tab | - | 28 VDC | - | 30 deg | Fixed Light | 1200 mcd | - | White | Diffused | White | Clear | 25.2 to 30.8 VDC | Indicators | 28 V | - | - | ||
![]() Q22F5CXXG12EOAN APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | Unavailable | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | - | Q | - | Q22 | - | Wire | - | - | - | - | - | - | - | Green | Diffused | - | - | - | Indicators | 12 V | IP67 | - | ||
![]() QS103XXHR02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | 10 mm | Snap-In | Details | Wire | Q | - | QS | - | Wire | - | No Resistor | - | 45 deg | Fixed Light | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 1.8 to 2.5VDC | Indicators | 2.2 V | - | - | ||
![]() Q6F3BXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | - | - | - | 6 mm | Panel Mount | Details | Wires | Q | - | Q6 | - | Wire | - | No Resistor | IP67 | - | - | - | - | Blue | Diffused | Blue | - | - | Indicators | 2 V | IP67 | - | ||
![]() Q8P1BXXSG12E APEM Inc. | In Stock | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | - | - | - | 12 VDC | IP67 | - | Fixed | - | - | - | - | Super Bright Green | - | - | Indicators | - | IP67 | - | ||
![]() Q8P1BXXSG110E APEM Inc. | 72 |
| - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | Q8 | - | Solder Tab | - | - | - | 100 deg | - | 10000 mcd | - | Green | - | - | - | - | Indicators | 3.3 V | IP67 | - | ||
![]() QS81XXR28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | 0.067680 oz | QS | - | Solder Tab | - | 28 VDC | - | 30 deg | Fixed Light | 25 mcd | - | Red | Diffused | Red | Red | 25.2 to 30.8 VDC | Indicators | 28 V | - | - | ||
![]() QS81XXR02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | QS | - | Solder Tab | - | No Resistor | - | 30 deg | Fixed Light | 25 mcd | - | Red | Diffused | Red | Red | 1.8 to 2.5VDC | Indicators | 2 V | - | - | ||
![]() Q6F7BKKB12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 3 mm | Clear | - | - | - | - | 6 mm | Panel Mount | Details | Short Body Wires | Q | - | Q6 | - | Wire | - | 12VDC | IP67 | 100 deg | - | 100 mcd | - | Blue | - | Blue | Clear | - | Indicators | 3.8 V | IP67 | - | ||
![]() Q8P1BXXSB12E APEM Inc. | In Stock | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | - | - | - | 12 VDC | IP67 | - | Fixed | - | - | - | - | Super Bright Blue | - | - | Indicators | - | IP67 | - | ||
![]() Q6P1BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | 20 mA | - | 3 mm | Water Clear | Dome | - | - | - | 6 mm | Panel Mount | Details | Solder Lug | Q | - | Q6 | Solder | Solder Tab | - | No Resistor | IP67 | - | - | - | - | Green | - | Super Bright Green | Clear | - | Indicators | 2 V | IP67 | IP67 | ||
![]() Q8F3BXXSG220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | Wires | Q | - | Q8 | - | - | - | 220 VAC | IP67 | - | Fixed | - | - | - | - | Super Bright Green | - | - | Indicators | - | - | - | ||
![]() Q8R5BZZRYG02E APEM Inc. | In Stock | - | - | - | Recessed | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Details | Rear Epoxy Wire | Q | - | Q8 | - | - | - | No Resistor, see data sheet | IP67 | - | Tri-Color | - | - | - | - | Red Yellow Green | - | - | Indicators | - | - | - | ||
![]() Q8F1CYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | - | Indicators | 2 V, 2.2 V | IP67 | - | ||
![]() Q8R1BYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | - | Indicators | 2 V, 2.2 V | IP67 | - | ||
![]() Q8R5BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Red Yellow Green | - | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q14F1BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 10 mm | Diffused | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 15 mcd, 10 mcd,30 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | - | - | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | - |