- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q14P1GXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Clear | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 17000 mcd | - 40 C to + 85 C | Red | - | Indicators | 2.2 V | IP67 | ||
![]() Q8F3CXXSY12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Yellow, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 350 mcd | - 40 C to + 85 C | Yellow | Super Bright Yellow | Indicators | 2 V | IP67 | ||
![]() Q6R5GXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Rear Epoxy Wires | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 30 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2.1 V | IP67 | ||
![]() Q14P3BKKSR24 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | Unavailable | 10 mm | Red, Clear | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | Wire | 200 mm | - | - | 100 deg | - | 17000 mcd | - 40 C to + 85 C | Red | - | Indicators | 2.2 V | - | ||
![]() Q6F6BYYRG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 3 mm | Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | - | Pins | - | - | - | 100 deg | - | 10 mcd, 8 mcd | - 40 C to + 85 C | Red, Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q6P1BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 3 mm | Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Solder Lug | Faston/Solder Lug | - | No Resistor | IP67 | 100 deg | - | 20 mcd, 15 mcd | - 40 C to + 85 C | Red, Green | Red/Green | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q8R7BXXG24 APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 1 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | Wire | 200 mm | 24 VDC | None | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2 V | - | ||
![]() Q6F7CXXW24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 3 mm | White, Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Wires | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 160 mcd | - 40 C to + 85 C | White | White | Indicators | 3.8 V | IP67 | ||
![]() Q8R3CXXR110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | 2 V | IP67 | ||
![]() Q8R3CXXSR110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | 2.2 V | IP67 | ||
![]() Q8R1GXXB24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | Blue | Blue | Indicators | 3.3 V | IP67 | ||
![]() Q14P3CXXSB12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Blue, Clear | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | Wire | 200 mm | - | - | 100 deg | - | 2500 mcd | - 40 C to + 85 C | Blue | - | Indicators | 3.3 V | IP67 | ||
![]() Q8R3BZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | Details | Wires | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q14P7BXXG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | Wire | 200 mm | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | Indicators | 2.2 V | IP67 | ||
![]() Q22F1BXXSR24AELT APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 16.75 mm | Red, Clear | Round | + 85 C | - 40 C | 22 mm | Panel | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Red | - | Indicators | 5.7 V | IP67 | ||
![]() Q8R7CXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2.1 V | IP67 | ||
![]() Q8R1GXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2.1 V | IP67 | ||
![]() Q8P1BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | 3.3 V | IP67 | ||
![]() Q8F3CXXHO220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Orange, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 110 mcd | - 40 C to + 85 C | Orange | Hyper Bright Orange | Indicators | 2.2 V | IP67 | ||
![]() Q8F7BYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | 2 V, 2.2 V | IP67 |