- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Wavelength/Color Temperature | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R5BZZRYG02E APEM Inc. | In Stock | - | - | - | Recessed | - | 25 | - | - | - | - | - | - | - | - | - | - | Details | Rear Epoxy Wire | Q | - | Q8 | - | - | No Resistor, see data sheet | IP67 | - | Tri-Color | - | - | - | Red Yellow Green | Indicators | - | - | - | ||
![]() Q8F1CYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8R1BYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8R5BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q14F1BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 15 mcd, 10 mcd,30 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q6P6CXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 3 mm | Green, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Short Body Pins | - | - | - | Pins | - | No Resistor | IP67 | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.5 V | IP67 | ||
![]() Q12P3CXXHR220E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 1900 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q14P1BXXSW110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | White, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 4400 mcd | - 40 C to + 85 C | White | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8F3GYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8R8GZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q6P1CXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 3 mm | Green, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Solder Lug | - | - | - | Faston/Solder Lug | - | 12VDC | IP67 | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.5 V | IP67 | ||
![]() Q14F1CXXSY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Yellow, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Yellow | - | Indicators | - | 2 V | IP67 | ||
![]() Q8R7CYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() QRMNV84ANXXNVRD12E APEM Inc. | In Stock | - | - | Rear Mount | - | - | - | - | - | - | Round | Round | + 85 C | - 40 C | - | 8 mm | Panel Mount | Details | - | - | 605 nm | QRM-NV | Pins | - | - | - | 60 deg | - | 110 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q12P3BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | No | 8 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F1CXXR28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q14F1CXXR02E APEM Inc. | 16 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 10 mcd | - 40 C to + 85 C | Red | - | Indicators | 2V | 2 V | IP67 | ||
![]() Q8P1BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 50 mcd | - 40 C to + 85 C | Yellow | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q14P1BXXHG12E APEM Inc. | 146 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 2200 mcd | - 40 C to + 85 C | Green | - | Indicators | 12VDC | 3.2 V | IP67 | ||
![]() Q8R7CXXY12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | IP67 |