- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | (Ø) | Bezel Style | Case colour | Connections | Dim | ECCN | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED features | LED Size | Lens Color/Style | Lens Shape | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating current | Recess diameter | RoHS | Terminals | Tradename | Unit Weight | Series | Type | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Voltage Range | Product | Vf - Forward Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8P6BXXW02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | 5 mm | White, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Short Body Pins | - | - | - | - | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | White | - | Indicators | 3.3 V | IP67 | - | ||
![]() Q14F3CXXSB12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 10 mm | Blue, Clear | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 250 mcd | - 40 C to + 85 C | Blue | - | - | Indicators | 3.3 V | IP67 | - | ||
![]() Q8P3CXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | Details | Wires | - | 0.404034 oz | - | - | Wire | 200 mm | 28 VDC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | - | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F1CXXW24A APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | - | - | - | - | - | 25 | - | - | - | 5 mm | White, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 24 VAC/DC | None | 100 deg | Fixed | 500 mcd | - 40 C to + 85 C | White | White | - | Indicators | 3.3 V | - | - | ||
![]() Q8F1GXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | - | - | - | - | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | - | Indicators | 2.2 V | IP67 | - | ||
![]() Q12P3BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | No | - | 8 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 12 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 2.2 V | IP67 | - | ||
![]() Q6P1CXXR02E APEM Inc. | In Stock | - | - | - | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Solder Lug | Q | - | Q6 | - | - | - | No Resistor | IP67 | - | - | - | - | - | Red | - | Indicators | - | - | - | ||
![]() Q8P3CXXHG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Wires | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 1900 mcd | - 40 C to + 85 C | Green | Hyper Bright Green | - | Indicators | 3.3 V | IP67 | - | ||
![]() Q8F1GXXSG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | - | - | - | - | - | 25 | - | - | - | 5 mm | Green, Clear | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | - | Indicators | 3.3 V | IP67 | - | ||
![]() Q12P1BXXY28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 8 mm | Yellow, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 12 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 50 mcd | - 40 C to + 85 C | Yellow | - | - | Indicators | 2.1 V | IP67 | - | ||
![]() Q8P1BXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Prominent | - | - | - | - | - | - | 25 | - | - | - | 5 mm | Green, Clear | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | - | Indicators | 3.3 V | IP67 | - | ||
![]() Q14P7CXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 10 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F3GXXR12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | Flush | - | - | - | - | - | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 8 mm | Panel | - | - | - | Wires | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | - | Indicators | 2 V | IP67 | - | ||
![]() QS121XXB220 APEM Inc. | In Stock | - | - | Snap In | Polycarbonate (PC) | 14mm | - | Blue | Type C CEE 7/16 plug 2.8 mm | (Ø x L) 14 mm x 38.5 mm | - | n.rel. | Blue | 100 | - | - | Frame (satinised) | - | Blue, Diffused | Round | 253V AC | +85°C | + 65 C | 207V AC | -40°C | - 30 C | 12 mm | Panel | 20mA | 12mm | - | Solder Lugs | - | - | - | QS121XXB 220 | Faston/Solder Lug | - | 220 VAC | - | 100 deg | Fixed Light | 1600 mcd | - 30 C to + 65 C | Blue | Blue | 207 to 253AC | Indicators | 3.8 V | - | 38.5mm | ||
![]() Q12P3BXXR24 APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 1 | 8539500010 | Unavailable | - | 8 mm | - | Round | - | - | + 85 C | - | - | - 40 C | 12 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Red | - | - | Indicators | 2 V | - | - | ||
![]() Q14P7GXXHY28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 10 mm | Yellow, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 1300 mcd | - 40 C to + 85 C | Yellow | - | - | Indicators | 2 V | IP67 | - | ||
![]() Q14P1CXXHR12AE APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | No | - | 10 mm | Red, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | Non-Compliant | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 2800 mcd | - 40 C to + 85 C | Red | - | - | Indicators | 2.1 V | IP67 | - | ||
![]() Q14F3GXXHG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 10 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 250 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 3.2 V | IP67 | - | ||
![]() Q14F1CXXG12E-0K6 APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 10 mm | Green, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 5 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 2.2 V | IP67 | - | ||
![]() Q14P7GXXHR28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | EAR99 | - | - | 25 | 8539500010 | Unavailable | - | 10 mm | Red, Diffused | Round | - | - | + 85 C | - | - | - 40 C | 14 mm | Panel | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 2800 mcd | - 40 C to + 85 C | Red | - | - | Indicators | 2.1 V | IP67 | - |