- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Voltage, Rating | Current Rating | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Vf - Forward Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F7GXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 1300 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F1CXXY24AE APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | 24 VAC/DC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2.1 V | IP67 | - | ||
![]() Q6R2CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Pins | - | - | Pins | - | No Resistor | IP67 | 100 deg | - | 40 mcd | - 40 C to + 85 C | Red | Red | Indicators | 2 V | IP67 | - | ||
![]() Q8F7BXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 28 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2 V | IP67 | - | ||
![]() Q14P1BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Clear | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 11000 mcd | - 40 C to + 85 C | Green | - | Indicators | 3.3 V | IP67 | - | ||
![]() Q6F7BYYRG06E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 3 mm | Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Wires | - | - | Wire | 200 mm | 06VDC | IP67 | 100 deg | - | 10 mcd, 8 mcd | - 40 C to + 85 C | Red, Green | Red/Green | Indicators | 2 V, 2.2 V | IP67 | - | ||
![]() Q22F7SZZRYG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 16.75 mm | Diffused | Round | + 85 C | - 40 C | 22 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Tri-Color | 80 mcd, 50 mcd, 50 mcd | - 40 C to + 85 C | Red, Green, Yellow | Red Yellow Green | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q8F1GYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | 2 V, 2.2 V | IP67 | - | ||
![]() Q8F3CZZRYG12EX0022 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q8F7GXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | 2 V | IP67 | - | ||
![]() Q6R7BXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Green, Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Wires | - | - | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2 V | IP67 | - | ||
![]() Q6R6BXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Red, Clear | Round | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Pins | - | - | Pins | - | 24VDC | IP67 | 100 deg | - | 1000 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F3CXXR110 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | Wire | 200 mm | 110 VAC | None | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | 2 V | - | - | ||
![]() Q8F6BXXG06E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body Pins | - | - | Pins | - | 6 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F3BXXG110E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | Details | Wires | - | - | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F6BXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | Compliant | Short Body Pins | 2 V | 20 mA | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Blue | Blue | Indicators | 3.3 V | IP67 | 17.6 mm | ||
![]() Q8P7CXXSR02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F1BXXSG06E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | 6 VDC | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | 3.3 V | IP67 | - | ||
![]() Q8F7BXXG12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2 V | IP67 | - | ||
![]() Q8F8GZZRYG02E APEM Inc. | 72 |
| - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | - |