- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | Factory Pack QuantityFactory Pack Quantity | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Voltage, Rating | Series | Current Rating | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6F3GXXSY24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | 25 | 3 mm | Yellow, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 8000 mcd | - 40 C to + 85 C | Yellow | Super Bright Yellow | Indicators | - | 2.3 V | IP67 | - | ||
![]() Q6R5GXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 40 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q8P6CXXR24AE APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | 25 | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | - | - | - | - | Pins | - | 24 VAC/DC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q8F3BXXSR220 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | 1 | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Non-Compliant | Wires | - | - | - | - | Wire | 200 mm | 220 VAC | None | 100 deg | Fixed | 1300 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | - | - | ||
![]() Q8P6BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | 25 | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Non-Compliant | Short Body Pins | - | - | - | - | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F6BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | 25 | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | Details | - | Q | - | Q8 | - | Pins | - | - | - | 100 deg | - | 8 mcd | - 40 C to + 85 C | Red | - | Indicators | 2VDC | 2 V | IP67 | - | ||
![]() Q8F8BXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | 25 | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Blue | Blue | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F7GXXSG220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | 25 | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | - | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8P8BXXG110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | 25 | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8R8CXXR12 APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 1 | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | None | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | - | - | ||
![]() Q8R1CXXSB110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 5 mm | Blue, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 2200 mcd | - 40 C to + 85 C | Blue | Super Bright Blue | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F7GXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | 25 | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F3CXXSR12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | 25 | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 1300 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q6R3CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | No Resistor | IP67 | 100 deg | - | 40 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q8R1CXXSR12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8P8GXXY110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | 25 | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | IP67 | - | ||
![]() Q8R1BXXR220E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q6P3CXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | 25 | 3 mm | Green, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 12VDC | IP67 | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.5 V | IP67 | - | ||
![]() Q8R3CXXHG220E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Compliant | Wires | - | 220 V | - | 3 mA | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 1900 mcd | - 40 C to + 85 C | Green | Hyper Bright Green | Indicators | - | 3.3 V | IP67 | 25.5 mm | ||
![]() Q6R5GYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | 25 | 3 mm | Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Rear Epoxy Wires | - | - | - | - | Wire | 200 mm | 12VDC | IP67 | 100 deg | - | 20 mcd, 15 mcd | - 40 C to + 85 C | Red, Green | Red/Green | Indicators | - | 2 V, 2.2 V | IP67 | - |