- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Unit Weight | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Lens Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q6R7BXXG06E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 3 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Short Body Wires | - | - | Wire | 200 mm | 06VDC | IP67 | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F6BYYRG06E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | - | - | Pins | - | 6 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q6F7CXXSW24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 3 mm | White, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Short Body Wires | - | - | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 350 mcd | - 40 C to + 85 C | White | Super Bright White | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q6P5CXXG28AE APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 3 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Rear Epoxy Wires | - | - | Wire | 200 mm | 28VAC/DC | IP67 | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F8GXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8F7BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Details | Short Body wire | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q22P1BXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 16.75 mm | Red, Clear | Round | + 85 C | - 40 C | - | 22 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 465 mcd | - 40 C to + 85 C | Red | Super Bright Red | - | Indicators | - | 5.7 V | IP67 | ||
![]() Q6P5CXXY28AE APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 3 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Rear Epoxy Wires | - | - | Wire | 200 mm | 28VAC/DC | IP67 | 100 deg | - | 30 mcd | - 40 C to + 85 C | Yellow | Yellow | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q8P5BXXSR12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Rear Epoxy Wire | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | Super Bright Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q22F5CXXY12EOAP APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 16.75 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 22 mm | Panel | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 59 mcd | - 40 C to + 85 C | Yellow | - | - | Indicators | - | 5.9 V | IP67 | ||
![]() Q22Y7SYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Chamfer | - | 25 | - | - | - | 16.75 mm | Diffused | Round | + 85 C | - 40 C | - | 22 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Bi-Color | 80 mcd, 50 mcd | - 40 C to + 85 C | Red, Green | Red Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8P7CXXHR12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 6000 mcd | - 40 C to + 85 C | Red | Hyper Bright Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8R8CXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q6P1GXXB12E APEM Inc. | 3302 | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 3 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Solder Lug | - | - | Faston/Solder Lug | - | 12VDC | IP67 | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Blue | Blue | - | Indicators | - | 3.8 V | IP67 | ||
![]() QRMNV84ANXXNVYWA12 APEM Inc. | In Stock | - | - | Rear Mount | - | - | - | - | - | - | - | Round | Round | + 85 C | - 40 C | - | 8 mm | Panel Mount | Details | - | - | QRM-NV | Pins | - | - | - | 60 deg | - | 150 mcd | - 40 C to + 85 C | Yellow | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q16FP5BPXXSG28E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | + 65 C | - 30 C | - | - | - | Details | - | - | Q16 | - | - | - | - | 30 deg to 100 deg | - | 680 mcd | - | Green | - | - | Indicators | - | - | IP67 | ||
![]() Q12F1CXXHY24E APEM Inc. | In Stock | - | - | - | - | - | - | - | 20 mA | - | - | - | Round | + 85 C | - 40 C | 12mm | 12 mm | Panel Mount | Details | - | - | Q12 | Faston/Solder Lug | - | - | - | 30 deg to 100 deg | - | 1120 mcd | - 40 C to + 85 C | - | - | Hyper Bright Yellow | Indicators | 24VDC | 2 V | IP67 | ||
![]() Q6F5BXXG24E APEM Inc. | In Stock | - | - | - | Flush | - | 25 | - | 20 mA | - | - | - | Dome | + 85 C | - 40 C | - | 6 mm | Panel Mount | Details | Rear Epoxy Wires | 0.148158 oz | Q6 | Wire | - | 24VDC | IP67 | 30 deg to 100 deg | - | 12 mcd | - | Green | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F1BXXHY110E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 250 mcd | - 40 C to + 85 C | Yellow | Hyper Bright Yellow | - | Indicators | 110VAC | 2 V | IP67 | ||
![]() Q8F5SzzRYG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 |