- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Color | Termination Style | Voltage | Sealing | Life (Hours) | Viewing Angle | Lens Style | Illumination Type | Luminous Intensity | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Reverse Voltage | Number of LEDs | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q22F7CKKR12E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Diffused | Round Flat | - | - | 22 mm | Panel Mount | Details | Short Body wire | Q | - | - | Q22 | - | - | - | Wire | 12 VDC | IP67 | - | - | - | Flashing | - | Red | Diffused | Red | - | - | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q14P1CXXR02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | EAR99 | 25 | 8539500010 | - | No | 10 mm | Diffused | Round | - | 14mm | 14 mm | Panel Mount | Details | - | Q | 0.504594 oz | - | Q14 | - | - | - | Solder Tab | - | - | - | - | - | - | 80 mcd | Red | Diffused | - | - | - | - | - | Indicators | 2V | 2 V | IP67 | ||
![]() Q8P1BXXG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | Prominent | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | 0.308876 oz | - | Q8 | - | - | - | Solder Tab | No Resistor, see data sheet | IP67 | - | 100 deg | - | Fixed | 60 mcd | Green | - | Green | - | - | - | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F1BXXB110EX0649 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | - | Q8 | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | - | 1600 mcd | Blue | - | - | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q14P1GXXY24E APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | 25 | 8539500010 | - | No | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q8P1CXXHG24AE APEM Inc. | In Stock | - | - | - | Nut and Washer | - | Prominent | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | Solder Tab | 24 VAC/DC | IP67 | - | 100 deg | - | Fixed | 1900 mcd | Green | - | Hyper Bright Green | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8F8CZZRYG02E APEM Inc. | In Stock | - | - | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Short body lug / Faston (2.8x0.5) | Q | - | - | Q8 | - | - | - | - | No Resistor, see data sheet | IP67 | - | - | - | Tri-Color | - | - | - | Red Yellow Green | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q8F2CXXG12E APEM Inc. | In Stock | - | - | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Pins | Q | - | - | Q8 | - | - | - | - | 12 VDC | IP67 | - | - | - | Fixed | - | - | - | Green | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q8P1BXXR28E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | Prominent | - | 25 | - | - | - | 5 mm | Clear | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | 0.387831 oz | - | Q8 | - | - | - | Solder Tab | 28 VDC | IP67 | - | 100 deg | - | Fixed | 80 mcd | Red | - | Red | Clear | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() QS81XXW02 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | - | - | - | Solder Tab | No Resistor | - | - | 30 deg | - | Fixed Light | 1200 mcd | White | Diffused | White | Clear | 1.8 to 2.5VDC | - | - | Indicators | - | 3.3 V | - | ||
![]() QS123XXHY02 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | 12 mm | Snap-In | Details | Wire | Q | - | - | QS | - | - | - | Wire | No Resistor | - | - | 45 deg | - | Fixed Light | 380 mcd | Yellow | Diffused | Hyper Bright White | Yellow | 1.8 to 2.5VDC | - | - | Indicators | - | 2 V | - | ||
![]() Q8R3BXXG02E APEM Inc. | In Stock | - | - | Panel | Nut and Washer | 2 | Recessed | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Wires | Q | - | - | Q8 | 85 °C | -40 °C | Green | Wire | No Resistor, see data sheet | IP67 | - | 100 deg | - | Fixed | 60 mcd | Green | - | Green | - | - | 5 V | 1 | Indicators | - | 2.2 V | IP67 | ||
![]() QS63XXR28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | 6 mm | Snap-In | Details | Wire | Q | - | - | QS | - | - | - | Wire | 28 VDC | - | - | 30 deg | - | Fixed Light | 25 mcd | Red | Diffused | Red | Red | 25.2 to 30.8 VDC | - | - | Indicators | - | 28 V | - | ||
![]() QS81XXHW28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Non-Tinted, Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | - | Q | - | - | QS | - | - | - | Solder Tab | - | - | - | 45 deg | - | - | 2500 mcd | White | Diffused | - | Clear | - | - | - | Indicators | - | 28 V | - | ||
![]() QS123XXHO24 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | 12 mm | Snap-In | Details | Wire | Q | 0.024692 oz | - | QS | - | - | - | Wire | 24 VDC | - | - | 45 deg | - | Fixed Light | 4100 mcd | Orange | Diffused | Hyper Bright Orange | Orange | 21.6 to 26.4VDC | - | - | Indicators | - | 24 V | - | ||
![]() Q6P1GXXSB02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | Prominent | - | 25 | - | 20 mA | - | 3 mm | Water Clear | Dome | - | - | 6 mm | Panel Mount | Details | Solder Lug | Q | - | - | Q6 | - | - | - | Solder Tab | No Resistor | IP67 | - | - | - | - | - | Blue | - | Super Bright Blue | Clear | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() QS101XXHR24 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | - | - | - | Solder Tab | 24 VDC | - | - | 45 deg | - | Fixed Light | 6000 mcd | Red | Diffused | Hyper Bright Red | Red | 21.6 to 26.4VDC | - | - | Indicators | - | 24 V | - | ||
![]() QS81YYRG12 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | - | - | - | Solder Tab | 12 VDC | - | - | 30 deg | - | Bi-Color | 25 mcd, 20 mcd | Red, Green | Diffused | Red/Green | Clear | 10.8 to 13.2VDC | - | - | Indicators | - | 12 V | - | ||
![]() Q14F5BXXHG110E APEM Inc. | In Stock | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel Mount | Details | - | Q | 0.504594 oz | Bulk | Q14 | - | - | - | Wire | - | - | - | - | - | - | 250 mcd | Green | - | - | - | - | - | - | Indicators | - | 3.2 V | IP67 | ||
![]() Q16F1CXXR24AE APEM Inc. | In Stock | - | - | Panel | Nut and Washer | 2 | Flush Metal | - | 25 | - | 20 mA | - | 10 mm | Diffused | Round Flat | - | - | 16 mm | Panel Mount | Details | Solder Lugs Fastons | Q | - | - | Q16 | 85 °C | -40 °C | Red | Solder Tab | 24VAC/DC | IP67 | 100000 hours | - | Colored, Diffused | Fixed Light | - | Red | Diffused | Red | Red | - | 5 V | 1 | Indicators | - | 24 V | IP67 |