- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | MSL | RoHS | Terminals | Tradename | Unit Weight | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R5BXXR12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Rear Epoxy Wire | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q8P5BZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Rear Epoxy Wire | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8P1CXXHR110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | Faston/Solder Lug | - | 110 VAC | IP67 | 100 deg | Fixed | 6000 mcd | - 40 C to + 85 C | Red | Hyper Bright Red | Indicators | 110VAC | 2.2 V | IP67 | ||
![]() Q8R1CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Details | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q8R1BYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q14F1BXXW02E APEM Inc. | 24 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | White, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | Details | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 150 mcd | - 40 C to + 85 C | White | - | Indicators | 3.3V | 3.3 V | IP67 | ||
![]() Q8F7BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Short Body wire | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8F1BXXW02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 500 mcd | - 40 C to + 85 C | White | White | Indicators | - | 3.3 V | IP67 | ||
![]() Q8P1BXXHG12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Fixed | 1900 mcd | - 40 C to + 85 C | Green | Hyper Bright Green | Indicators | - | 3.3 V | IP67 | ||
![]() Q14P1CXXHG220E APEM Inc. | 128 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | Q | 0.504594 oz | Q14 | Faston/Solder Lug | - | - | - | 100 deg | - | 2200 mcd | - 40 C to + 85 C | Green | - | Indicators | 220VAC | 3.2 V | IP67 | ||
![]() Q8R1BXXHR220E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | Fixed | 6000 mcd | - 40 C to + 85 C | Red | Hyper Bright Red | Indicators | - | 2.2 V | IP67 | ||
![]() Q14P1CYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 15 mcd | - 40 C to + 85 C | Red, Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q14P1CYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 15 mcd | - 40 C to + 85 C | Red, Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8F1CXXG02E APEM Inc. | 45 | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | 2.2V | 2.2 V | IP67 | ||
![]() Q8R1CZZRYG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8F1CZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q14F1CXXHR110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q8F5BXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | Rear Epoxy Wire | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | ||
![]() Q14F1BYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 14 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q14P1BXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Blue, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 540 mcd | - 40 C to + 85 C | Blue | - | Indicators | 3.3V | 3.3 V | IP67 |