- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Series
- Tradename
Attribute column
Manufacturer
APEM Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Plating | Dielectric Withstanding Voltage | Accessory Type | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Switch Action | Outside Diameter | Bushing Length | Bushing Diameter | Bushing Type | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9810125-000005 APEM Inc. | 2679 |
| - | 10 Weeks | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PICODPK2 APEM Inc. | 1183 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U737 APEM Inc. | In Stock | - | - | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | 40000 Cycle(s) | 85°C | -20°C | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Beige | - | 8536.50.90.40 | BULK | - | 15.7 mm | ROCKER | SPDT | - | - | 4A | EPOXY TERMINAL SEALED | 30V | SOLDER | - | - | - | ROCKER SWITCH | Non-Illuminated | 5A | 5A@125VAC | - | 4A@30VDC | 125V | - | - | LATCHED AND MOMENTARY | - | - | - | - | 9mm | 11.7mm | 11.3mm | - | - | - | - | ROHS3 Compliant | ||
![]() U6107 APEM Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U1207 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U273 APEM Inc. | 7 |
| - | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Green | - | 8536.50.90.65 | - | 13.2mm | 13 mm | LEVER | SPDT | - | - | - | EPOXY TERMINAL SEALED | - | SOLDER | - | - | - | TOGGLE SWITCH | - | 6A | 6A@125VAC | - | - | 125V | - | - | LATCHED | - | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | ||
![]() 43 APEM Inc. | 72 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Security Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A01FMM APEM Inc. | 7 |
| Datasheet | 17 Weeks | Flush | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 55°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2132 APEM Inc. | 25 |
| - | 5 Weeks | Hardware | - | - | STAINLESS STEEL | GOLD | SILVER | SILVER | SILVER | GOLD | 60000 Cycle(s) | 65°C | -30°C | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | WITH CAP | - | - | 13.1826mm | 6.985 mm | PUSHBUTTON | SPST | 0.05mOhm | 1000000000Ohm | 1A | EPOXY | 30V | SOLDER LUG | - | 1000VRMS V | - | PUSHBUTTON SWITCH | - | 1A | 1A@125VAC | QUICK-MAKE/-BREAK | 1A@30VDC | 125V | ON-(ON) | 0.508 mm | MOMENTARY | - | 0.314 inch | 0.25 inch | 1/4-40 | - | - | - | 11.9888mm | 0.146 inch | 0.236 inch | - | ROHS3 Compliant | ||
![]() 2BXXX2 APEM Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MHU25 APEM Inc. | In Stock | - | - | 6 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B494P1-2 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SAPT654116GRAY APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U522 APEM Inc. | 96 |
| Datasheet | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | 600NH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dress Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MHU36 APEM Inc. | 48 |
| - | 6 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U41 APEM Inc. | 8 |
| Datasheet | 5 Weeks | Screw | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | 11.9126 mm | ROHS3 Compliant | ||
![]() U2282 APEM Inc. | 25 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 10621 APEM Inc. | 25 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | AV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hex Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U274 APEM Inc. | In Stock | - | - | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8536.50.90.65 | - | 13.2mm | 13 mm | LEVER | SPDT | - | - | - | EPOXY TERMINAL SEALED | - | SOLDER | - | - | - | TOGGLE SWITCH | - | 6A | 6A@125VAC | - | - | 125V | - | - | LATCHED | - | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | ||
![]() U12 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | 60000 Cycle(s) | 65°C | -30°C | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | 8536.50.90.31 | BULK | 13.2mm | 12 mm | STANDARD PLUNGER | DPDT | - | - | 0.1A | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | 30V | SOLDER | - | - | Locking Ring | PUSHBUTTON SWITCH | - | - | - | - | .1A@30VDC | - | - | - | MOMENTARY | 18.2 mm | - | - | - | - | - | - | 16.5mm | - | - | 11.2 mm | ROHS3 Compliant |