- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Series
- Tradename
Attribute column
Manufacturer
APEM Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Material | Shape | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Packing Method | Number of Functions | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Plating | Dielectric Withstanding Voltage | Accessory Type | Optoelectronic Device Type | Switch Type | Illumination Type | Insulation | Luminous Intensity | Lens Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Overall Height | Index Angle | Switch Action | Outside Diameter | Height | Body Height | Length - Termination | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRPT659544GRAY APEM Inc. | In Stock | - | - | 11 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1632509 APEM Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2403 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A466 APEM Inc. | 22 |
| Datasheet | 5 Weeks | Hardware | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | 1.016mm | - | - | 12.2 mm | ROHS3 Compliant | ||
![]() 300001 APEM Inc. | 13 |
| Datasheet | 10 Weeks | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | 60000 Cycle(s) | - | 85°C | -30°C | - | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Gold (Au) | - | - | - | 8536.50.90.40 | BULK | - | - | 10.16mm | 5 mm | SMALL ROCKER | SPDT | - | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | SOLDER | - | - | - | - | ROCKER SWITCH | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | 20V | - | - | MOMENTARY | - | - | 8.6mm | - | - | ROHS3 Compliant | ||
![]() B12L APEM Inc. | 99 |
| - | 7 Weeks | Socket | - | - | Brass | ROUND | - | - | - | - | - | Phenolic | - | - | 3V | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 70°C | -40°C | Green | - | BULK | 1 | 15A | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | Insulated | 120.0 mcd | DIFFUSED | - | - | - | - | 6.5mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U544 APEM Inc. | In Stock | - | - | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2516 APEM Inc. | In Stock | - | - | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2512 APEM Inc. | In Stock | - | - | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U218 APEM Inc. | 7 |
| Datasheet | 5 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U76 APEM Inc. | 22 |
| Datasheet | 5 Weeks | Screw | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | - | - | - | 6.35 mm | ROHS3 Compliant | ||
![]() 1632609 APEM Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 65°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 27PN APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20PN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Safety Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 90A56 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 28 APEM Inc. | 68 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Security Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U411A APEM Inc. | 25 |
| - | 6 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MHU21 APEM Inc. | In Stock | - | - | 6 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MHU31 APEM Inc. | 48 |
| - | 6 Weeks | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MSG22KS6XXX APEM Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A126 APEM Inc. | 638 |
| - | 8 Weeks | - | NO | PANEL MOUNT | - | - | GOLD OVER SILVER | COPPER ALLOY | COPPER ALLOY | GOLD OVER SILVER | 6000 Cycle(s) | GLASS FILLED POLYESTER | 85°C | -30°C | - | JD | - | - | Active | 1 (Unlimited) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | KEYLOCK | - | 0.02mOhm | - | 10000000000Ohm | - | - | - | SOLDER LUG | - | 1000VRMS V | Replacement Key | - | KEYLOCK SWITCH | Non-Illuminated | - | - | - | 4A | 4A@125VAC | - | 125V | - | 45 deg | ALTERNATE | - | - | - | 0.207 inch | - | ROHS3 Compliant |