- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Type
- Material
- Color
- Size / Dimension
- Mounting Feature
- Ingress Protection
- Operating Temperature
- Thread Size
Attribute column
Manufacturer
APEM Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Contact Materials | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Reach Compliance Code | Termination Style | Contact Resistance | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Thread Size | Terminal Type | Operating Temperature Range | Outside Diameter | Contact Configuration | Product | Features | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KR37CAXFFG APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA) | - | KR Series | EAR99 | 40 | Rocker Switches | - | - | - | No | - | - | - | Panel | - | - | - | - | - | - | - | - | Power Rocker Switch Case | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | Cases | Mechanical Life is 150000 Cycles | - | 35.5 mm | 47 mm | 25 mm | - | - | - | ||
![]() KR49CAKFFG APEM Inc. | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA) | - | KR Series | EAR99 | 40 | Rocker Switches | - | APEM COMPONENTS INC | - | No | KR49CAKFFG | - | - | Panel | Active | 5.76 | Yes | - | - | - | - | - | Power Rocker Switch Case | - | - | compliant | Solder Lug | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | Cases | Mechanical Life is 150000 Cycles | IP68 | 35.5 mm | 47 mm | 25 mm | - | - | - | ||
![]() KR49CAKEEG APEM Inc. | 20 |
| - | - | - | - | Panel Mount | - | - | Polyamide (PA) | Silver | KR Series | EAR99 | 40 | Rocker Switches | - | APEM COMPONENTS INC | Yes | No | KR49CAKEEG | +85°C | -40°C | Panel | Active | 5.76 | Yes | - | - | - | - | - | Power Rocker Switch Case | - | - | compliant | Solder Lug | 10mΩ | 150000Operations | ROCKER SWITCH | 5 A | - | - | Quick Connect, Solder | -40 → +85°C | - | DPDT | Cases | Mechanical Life is 150000 Cycles | IP68 | 35.5 mm | 47 mm | 25 mm | - | - | - | ||
![]() U1829 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.267 6.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() U4301 APEM Inc. | 15 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.455 11.55mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | 1/4-40 NS-2B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U1024 APEM Inc. | 2318 |
| Datasheet | 8 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.905 22.99mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() U5906 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Red | Environment Sealed | - | - | - | - | - | - | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U1302 APEM Inc. | 113 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | M6x0.75 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U1229 APEM Inc. | 583 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | 1/4-40 NS-2B | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() U1567 APEM Inc. | 236 |
| Datasheet | 8 Weeks | Nickel | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 0.900 22.85mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | Non-Illuminated | M12x0.75 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() U5125 APEM Inc. | In Stock |
| Datasheet | 5 Weeks | - | Hardware | - | 125 | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.377 9.60mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | Environment Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() U1320 APEM Inc. | 10 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.433 11.00mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | Non-Illuminated | 1/4-40 NS-2B | - | - | - | - | - | - | - | 11mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() U1333 APEM Inc. | 1637 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | 1/4-40 NS-2B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() U598 APEM Inc. | 52 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Neoprene Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | - | 0.457 11.60mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | Black | Environment Sealed | - | - | - | - | - | - | - | M12x0.75 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U2197 APEM Inc. | 38 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Neoprene Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | 1.968 50.00mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | M12x0.75 | - | - | 27 mm | - | - | - | - | 50mm | - | - | - | ROHS3 Compliant | - | ||
![]() U16006 APEM Inc. | 43 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.457 11.60mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | Red | Environment Sealed | - | - | - | - | - | - | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U589 APEM Inc. | 54 |
| Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | Non-Illuminated | 15/32-32 NS-2B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U2252 APEM Inc. | 65 |
| Datasheet | 6 Weeks | - | Standard | - | - | - | Neoprene Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | 1.196 30.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | M12x0.75 | - | - | 20.2 mm | - | - | - | - | 30.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() U5149 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Neoprene Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | 0.559 14.20mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | 1/4-40 NS-2B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U853 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Front of Panel | Neoprene Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | 0.900 22.85mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | Environment Sealed | - | - | - | - | - | - | - | M12x0.75 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |