- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Body Orientation | Brand | Contact Materials | Content | CS | Dielectric Strength | Dielectric Withstand Volts | Dim | ECCN | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Package Type | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Switch Function Configuration | Switch position | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Body Color | Washability | Contact Configuration | Features | Terminal Length | Shock | Vibration | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DHS8S APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS), Glass Filled | Polyamide | - | - | COPPER ALLOY | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | - | - | - | -40°C~80°C | Tape & Reel (TR) | DHS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8 | - | - | - | ULTRA-COMPACT LOW PROFILE | - | - | - | 6V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | 100mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 100mOhm | 100000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | - | - | 250VDC V | - | 6V | - | - | - | - | - | - | - | - | - | 8 | - | - | ON-OFF | - | Yes | Flush, Recessed | WAVE | BLACK | SOLVENT | - | Tape Seal | - | - | - | - | - | - | 0.468 11.89mm | - | 2.21mm | 0m | 0.087 2.20mm | - | ROHS3 Compliant | ||
![]() EM01VTR APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raised | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 900 | - | - | Non-Illuminated | - | - | Unavailable | 2000 Cycles | - | - | - | + 85 C | - 20 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDS07V APEM Inc. | 190 |
| - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | Raised | - | - | - | Phosphor Bronze | - | - | 500V dc | - | - | EAR99 | - | 2000 Cycle(s) | 24 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | Unavailable | 2000 Cycles | - | NDS-07-V | - | + 85 C | - 40 C | PCB Mount | - | - | - | ROHS COMPLIANT | DIP | - | Active | - | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | 24 VDC | 24V dc | - | - | NDS | e4 | - | - | - | EAR99 | - | 7 Position | Gold (Au) | - | - | - | 8536.50.90.65 | - | - | - | - | - | TUBE | - | 2.54 mm | compliant | 25 mA | - | Solder Pin | 19.14 mm | 9.9 mm | Raised | - | SPST | - | - | 0.025 A | - | 24 V | SOLDER | - | - | - | - | - | DIP | 25 mA | SPST | - | -40 → +85°C | - | - | - | 7 | - | - | - | LATCHED | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 5.85 mm | - | - | - | - | ||
![]() DM03 APEM Inc. | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 1 | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 3 | - | 85 °C | -20 °C | - | - | - | - | - | - | - | - | Straight | 2.54 mm | - | - | - | SMD/SMT | - | - | - | - | - | 50 mΩ | - | - | - | - | - | - | - | SPST | 24 V | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 µm | - | - | - | ||
![]() PT65106L254 APEM Inc. | 75 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | BRASS | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | -20°C~70°C | Tube | PT65 | e3 | Active | 1 (Unlimited) | - | EAR99 | - | 16 | Tin (Sn) | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | 6.5 mm | Rotary for Tool | Hexadecimal Complement | - | 0.08mOhm | 100000000Ohm | 0.4A | MOLDED | 24V | - | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 22.5 deg | 1 | - | 6 | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | SOLVENT | - | Sealed - Flux Protection | - | - | - | - | - | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() DHN02TV APEM Inc. | 700 |
| - | - | Gold | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | Flush | Switch | - | - | Apem | Phosphor Bronze | - | - | - | - | - | EAR99 | - | 1000 Cycle(s) | 125 | - | DIPTRONICS MANUFACTURING INC | Non-Illuminated | - | - | Unavailable | - | Apem | DHN-02-T-V | DHN | + 85 C | - 40 C | PCB Mount | - | 85 °C | -40 °C | ROHS COMPLIANT | - | - | Contact Manufacturer | - | - | - | 5.41 | Details | Yes | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | EAR99 | - | 2 Position | - | - | - | LOW PROFILE | - | - | Switches | - | - | - | TUBE | - | 1.27 mm | compliant | 25 mA | - | SMD/SMT | 4.5 mm | 3.77 mm | - | - | SPST | - | - | 0.025 A | TOP TAPE SEALED | 24 V | SOLDER | - | - | - | - | - | DIP | - | SPST | DIP Switches | - 40 C to + 85 C | - | - | - | 2 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | 1.5 mm | - | - | - | - | ||
![]() DHN02FTVTR APEM Inc. | In Stock | - | - | - | Gold | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | GOLD | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD | Flush | - | WHITE | - | - | - | - | - | - | 300VAC V | - | EAR99 | - | 1000 Cycle(s) | 4000 | - | DIPTRONICS MANUFACTURING INC | Non-Illuminated | - | - | Unavailable | 1000 Cycles | - | DHN-02F-T-V-T/R | DHN | + 85 C | - 40 C | PCB Mount | - | 85 °C | -40 °C | ROHS COMPLIANT | - | - | Contact Manufacturer | - | - | - | 5.39 | Details | Yes | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | EAR99 | - | 2 Position | - | - | - | LOW PROFILE | - | - | - | - | - | - | TAPE AND REEL | - | 1.27 mm | compliant | 25 mA | - | SMD/SMT | 4.5 mm | 3.77 mm | SLIDE | - | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | TOP TAPE SEALED | 24 V | SOLDER | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | 2 | - | - | - | LATCHED | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | ||
![]() EPM08TV APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raised Side Actuator | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 23 | - | - | Non-Illuminated | - | - | No | 2000 Cycles | - | - | - | + 85 C | - 20 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 8 Position | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM04V APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raised Side Actuator | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 47 | - | - | Non-Illuminated | - | - | No | 2000 Cycles | - | - | - | + 85 C | - 20 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM06TR APEM Inc. | In Stock | - | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 2000 Cycle(s) | 700 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | Unavailable | - | - | DM06TR | - | - | - | PCB Mount | - | 85 °C | -20 °C | - | - | - | Active | - | - | - | 1.62 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | Gold (Au) | - | - | - | 8536.50.90.65 | - | - | - | - | - | TAPE AND REEL; TUBE | - | - | compliant | - | - | - | 16.18 mm | 6.2 mm | - | - | SPST | - | - | 0.025 A | - | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | - | - | - | - | - | 6 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7 mm | - | - | - | - | ||
![]() MPG204B APEM Inc. | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | POLYAMIDE | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | 500VDC V | - | EAR99 | - | 2000 Cycle(s) | 23 | - | APEM COMPONENTS INC | Non-Illuminated | - | POLYAMIDE | No | - | - | MPG204B | MPG | - | - | PCB Mount | - | 70 °C | -25 °C | - | - | - | Active | - | - | - | 2.11 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94V-0 MATERIALS USED | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 21.6916 mm | 9.7028 mm | PIANO | - | DPST | 0.05 mΩ | 1000000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | - | - | - | - | - | 4 | - | 16 | ON-OFF | MAINTAINED | - | - | WAVE | - | ULTRASONIC | - | - | 0.118 inch | - | - | - | - | - | - | - | 9.6774 mm | 0.079 inch | - | - | - | ||
![]() DMR02TNTR APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 1800 | - | - | Non-Illuminated | - | - | No | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDG201ST APEM Inc. | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | POLYAMIDE | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | 500VDC V | - | EAR99 | - | 2000 Cycle(s) | 79 | - | APEM COMPONENTS INC | Non-Illuminated | - | POLYAMIDE | No | - | - | MDG201ST | MDG | - | - | PCB Mount | - | 70 °C | -25 °C | - | - | - | Active | - | - | - | 5.77 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | UL94V-0 MATERIALS USED | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 6.7056 mm | 9.6774 mm | SLIDE | - | DPST | 0.05 mΩ | 1000000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | 4 | ON-OFF | MAINTAINED | - | - | WAVE | - | ULTRASONIC | - | - | 0.118 inch | - | - | - | - | - | - | - | 7.6962 mm | - | - | - | - | ||
![]() DHN08T APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | - | 1000 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | No | - | Apem | DHN08T | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | Active | - | - | - | 5.74 | Details | Yes | - | - | - | - | - | - | - | 24 VDC | - | - | Tube | DHN | - | - | - | - | - | - | 8 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 1.27 mm | compliant | 25 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | DIP Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | ||
![]() DMR05TTR APEM Inc. | In Stock | - | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 cycles min. per switch @ 24 VDC, 25 mA | 1800 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | - | - | - | DMR05TTR | - | - | - | PCB Mount | - | 85 °C | -20 °C | - | - | Tape & Reel | Active | - | - | - | 5.28 | Details | Yes | - | - | - | - | - | - | - | - | - | -20C to +85C | Reel | DM | e4 | - | - | - | EAR99 | - | - | Gold (Au) | - | - | - | 8536.50.90.65 | 5 pf. max. between adjacent terminals | - | - | - | - | TAPE AND REEL | - | - | compliant | - | - | SMD/SMT | 31.42 mm | 6.2 mm | Recessed | - | SPST | - | - | 0.025 A | TAPE SEALED | 24 V | SOLDER | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | 50 G (peak value) for 11 msec. per MIL-STD-202F, METHOD 213B | 10-55 Hz.per MIL-STD-202F METHOD 201A | - | - | - | - | - | 3 mm | - | - | - | - | ||
![]() NDSR08TV APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 21 | - | - | Non-Illuminated | - | - | Unavailable | 2000 Cycles | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | NDS | - | - | - | - | - | - | 8 Position | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHS8CRTC APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDI08H APEM Inc. | 42 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | - | - | BRASS | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | -20°C~85°C | Tube | NDI | e4 | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8 | - | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 6.6 mm | Slide (Standard) | SPST | - | 50mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | 25mA | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | - | 16 | ON-OFF | - | No | Raised | WAVE | BLACK | SOLVENT | - | - | - | - | - | - | - | - | 0.837 21.26mm | - | 4.4mm | 600μm | 0.197 5.00mm | - | ROHS3 Compliant | ||
![]() NDS08V APEM Inc. | 3 |
| - | - | Gold | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | Raised | - | Straight | - | Phosphor Bronze | 1pc(s) | 2.54mm | 500V dc | - | (W x H) 10.16 mm x 6.9 mm | - | (Per switch) min. 2000 cycles | 2000 Cycle(s) | 21 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | - | 2000 Cycles | - | NDS-08-V | - | + 85 C | - 40 C | PCB Mount | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | DIP | - | Active | SPST | 9.9(mm) | No | 5.75 | Details | Yes | No | OFF ON | Off/On | 2.54(mm) | 8 | - | 24(V) | 24 VDC | 24V dc | - | Tube | NDS | e4 | - | - | - | EAR99 | NDS-08-V | 8 Position | Gold (Au) | - | - | - | 8536.50.90.65 | - | - | - | - | - | TUBE | - | 2.54 mm | compliant | 25 mA | - | Solder Pin | 21.68 mm | 9.9 mm | Raised | - | SPST | - | - | 0.025 A | - | 24 V | SOLDER | - | - | - | - | - | DIP | 25 mA | SPST | - | -40 → +85°C | - | - | - | 8 | 0.025(A) | - | - | LATCHED | - | - | - | - | - | SPST | - | - | - | - | - | 21.68(mm) | 6.9mm | - | 10.16mm | 5.85 mm | - | - | 7.05(mm) | - | ||
![]() PT65321 APEM Inc. | 92 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic | Polyoxymethylene | - | - | BRASS | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | -20°C~70°C | Tube | PT65 | e4 | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 4 | - | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | - | 150mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 10 mm | Rotary with Shaft | SP4T | - | 0.08mOhm | 100000000Ohm | - | MOLDED | - | - | - | - | - | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 90 deg | 1 | - | 6 | ON-ON | - | Yes | Raised | WAVE | - | SOLVENT | - | Sealed - Flux Protection | - | - | - | - | - | - | 0.393 10.00mm | - | 6.5mm | 7.3mm | 0.543 13.80mm | - | ROHS3 Compliant |