- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Lead Pitch | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Switching Voltage | Contact Timing | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Switching Current | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP02 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | DIP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~70°C | Tube | DP | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | 2 | - | RECESSED ACTUATOR | 8536.50.90.65 | 5pF | 24V | - | 0.100 2.54mm Full | - | - | 2.54mm | - | 50mA | Gold | PC Pin | - | 6.63 mm | Piano | SPST | 0.05mOhm | 100MOhm | 0.05A | EPOXY TERMINAL SEALED | - | - | 500VDC V | - | - | 5,000 Cycles | - | - | - | - | - | - | 2 | 4 | ON-OFF | No | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Epoxy Sealed Terminals | 10.2mm | 0.261 6.63mm | 10.8mm | - | - | 0.402 10.20mm | - | - | RoHS Compliant | - | ||
![]() PT65102L508 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | Gold | PC Pin | - | 6.5 mm | Rotary for Tool | BCD Complement | 0.08mOhm | - | 0.4A | MOLDED | - | 150mA | - | SP10T | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | 36 deg | 1 | 6 | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() NDI03H APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | - | - | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | 6.985 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | MOLDED | 24V | - | 500VDC V | - | - | 2,000 Cycles | - | - | - | - | - | - | - | 6 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | - | 0.337 8.56mm | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() DMR02TTR APEM Inc. | 173 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS), Glass Filled | Nylon | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | DM | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2 | - | - | 8536.50.90.65 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | 0.237 6.02mm | - | 3mm | 0m | 0.146 3.70mm | - | - | ROHS3 Compliant | - | ||
![]() NDI07H APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | - | - | Active | 1 (Unlimited) | - | - | 7 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | 6.985 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | MOLDED | 24V | - | 500VDC V | - | - | 2,000 Cycles | - | - | - | - | - | - | - | 14 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | - | 0.737 18.72mm | - | 3.2004mm | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() NDIR06HT APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 6 | - | RECESSED ACTUATOR | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 24V | - | 500VDC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 12 | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | 0.637 16.18mm | - | 4.4mm | - | 0.173 4.40mm | - | - | ROHS3 Compliant | - | ||
![]() P60A701 APEM Inc. | In Stock |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Stainless Steel | - | - | 24VDC | -20°C~85°C | Tube | P60A | e0 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | Gold | PC Pin | 2.54mm | - | Rotary for Tool | BCD | - | - | 0.4A | - | - | 150mA | - | SP10T | - | 10,000 Steps | ROTARY CODED SWITCH | 150mA | - | 24V | - | - | 1 | - | - | No | Flush, Recessed | - | - | - | 400mA | - | - | - | 0.393 10.00mm | - | 6mm | - | 0.236 6.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NDI10H APEM Inc. | 316 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | 8536.50.90.65 | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 6.6 mm | Slide (Standard) | SPST | 50mOhm | - | 0.025A | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 20 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | - | 1.037 26.34mm | - | 4.4mm | 600μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() PT65526L254 APEM Inc. | 215 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | BRASS | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 8 | - | O-RING Si RUBBER ACTUATOR SEAL | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | - | Rotary with Knob | Octal | - | 100000000Ohm | 0.4A | MOLDED | 24V | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | BREAK-BEFORE-MAKE | 45 deg | 1 | 6 | ON-OFF | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() IKN0204000 APEM Inc. | 86 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | DIP | - | Thermoplastic | - | - | BLACK | Beryllium Copper | 2,000 Cycles | - | 24VDC | -40°C~100°C | Tape & Reel (TR) | IKN | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | LOW PROFILE | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 100mA | Gold | Gull Wing | - | 6 mm | Slide (Standard) | SPST | 30mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VAC V | - | 24V | - | - | - | - | - | - | - | 2 | - | - | Yes | Flush, Recessed | WAVE | - | - | - | ULTRASONIC | Tape Seal | - | 0.236 6.00mm | - | - | 0m | 0.112 2.85mm | - | - | ROHS3 Compliant | - | ||
![]() NDIR05ST APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | - | - | Active | 1 (Unlimited) | - | - | 5 | - | RECESSED ACTUATOR | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | 100000000Ohm | - | MOLDED | 24V | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | 10 | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | 0.537 13.64mm | - | 3.2004mm | - | 0.173 4.40mm | - | - | ROHS3 Compliant | - | ||
![]() PT65102 APEM Inc. | 632 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Polyamide | BRASS | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | - | Rotary for Tool | BCD Complement | 0.08mOhm | 100MOhm | 0.4A | MOLDED | - | - | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 24V | BREAK-BEFORE-MAKE | 36 deg | 1 | 6 | ON-ON | Yes | Flush, Recessed | WAVE | - | - | 400mA | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | 6.5mm | - | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() P36S101 APEM Inc. | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | Phosphor Bronze | - | - | 24VDC | -30°C~90°C | Tube | P36S | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | Matte Tin (Sn) | - | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 9.5mm | 100mA | Gold | Gull Wing | - | 7.4 mm | Rotary for Tool | BCD | 250mOhm | 100MOhm | 0.4A | WATERPROOF | - | 100mA | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 100mA | Non-Illuminated | 24V | - | - | 1 | - | BINARY CODED | Yes | Flush, Recessed | - | 10000 cycles | - | 400mA | - | Sealed - Flux Protection | - | 0.291 7.40mm | 9.5mm | 3.8mm | 0m | 0.152 3.85mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PT65521 APEM Inc. | 183 |
| Datasheet | 8 Weeks | Gold, Nickel | Through Hole | Through Hole | - | - | Thermoplastic | Polyoxymethylene | BRASS | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | 10 mm | Rotary with Knob | SP4T | 0.08mOhm | 100MOhm | - | MOLDED | - | - | - | - | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | 90 deg | 1 | 6 | ON-ON | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | 6.5mm | 4.4mm | 0.469 11.90mm | - | - | ROHS3 Compliant | - | ||
![]() PT65106L508 APEM Inc. | 75 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 16 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | 6.5 mm | Rotary for Tool | Hexadecimal Complement | 0.08mOhm | 100000000Ohm | 0.4A | MOLDED | 24V | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | 22.5 deg | 1 | 6 | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() PT65502L254 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | BRASS | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 10 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | TRAY | - | - | - | - | Gold | PC Pin | - | 6.5 mm | Rotary with Knob | BCD Complement | 0.08mOhm | - | 0.4A | MOLDED | 24V | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | BREAK-BEFORE-MAKE | 36 deg | 1 | 6 | ON-ON | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() DM06 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | DIP | - | Polyphenylene Sulfide (PPS), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | DM | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 6 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | - | - | - | - | - | - | 1 | - | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | - | 0.637 16.18mm | - | 3mm | 700μm | 0.173 4.40mm | - | - | ROHS3 Compliant | - | ||
![]() PT65502L508 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | BRASS | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 10 | Matte Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | TRAY | - | - | - | - | Gold | PC Pin | - | 6.5 mm | Rotary with Knob | BCD Complement | 0.08mOhm | - | 0.4A | MOLDED | 24V | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | BREAK-BEFORE-MAKE | 36 deg | 1 | 6 | ON-ON | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() IKN0603000 APEM Inc. | 619 |
| Datasheet | 5 Weeks | - | Surface Mount, Through Hole | Surface Mount | DIP | - | Thermoplastic | - | - | BLACK | Beryllium Copper | 2,000 Cycles | - | 24VDC | -40°C~100°C | Tube | IKN | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | Matte Tin (Sn) - with Nickel (Ni) barrier | LOW PROFILE | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | Gold | Gull Wing | - | 7.3 mm | Slide (Standard) | SPST | 30mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VAC V | - | 24V | - | - | 100mA | - | - | - | - | 6 | - | - | Yes | Flush, Recessed | WAVE | - | - | - | ULTRASONIC | Tape Seal | - | 0.637 16.18mm | - | 2.85mm | 0m | 0.112 2.85mm | - | - | ROHS3 Compliant | - | ||
![]() NDI04H APEM Inc. | 83 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | 8536.50.90.65 | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 6.6 mm | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 8 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | - | 0.437 11.10mm | - | - | 600μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - |