- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Body Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Style | ActuatorColor | Body Orientation | Brand | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum DC Voltage Rating (V) | Maximum Nonswitching Current (mA) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Space (mm) | Seal | Seal Description | Switch Configuration | Terminal Pitch (mm) | Total Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Product Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Switching Current | Washability | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMR04TTR APEM Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Nylon | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | DM | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 50mOhm | - | 0.025A | - | - | - | 25mA | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | - | - | 0.437 11.10mm | - | 3mm | 0m | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | ||
![]() PT65112 APEM Inc. | 111 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | Polyoxymethylene | - | - | BRASS | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 10 mm | Rotary for Tool | BCD | - | 0.08mOhm | 100000000Ohm | - | MOLDED | - | - | 150mA | - | SP4T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 90 deg | 1 | 6 | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | 6.5mm | - | 0.256 6.50mm | - | - | ROHS3 Compliant | ||
![]() DM10 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | DIP | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Nylon | - | - | BRASS | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tube | DM | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 10 | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 50mOhm | - | 0.025A | MOLDED | - | - | - | 500VDC V | - | 24V | 2,000 Cycles | - | - | - | - | - | - | - | - | 1 | - | ON-OFF | - | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | - | - | - | 1.037 26.34mm | - | 3mm | 700μm | 0.173 4.40mm | - | - | ROHS3 Compliant | ||
![]() PT65127L508 APEM Inc. | 22 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 8 | - | - | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | - | Rotary for Tool | Octal Complement | - | - | - | 0.4A | - | 24V | - | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | - | - | 1 | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() IKN0400000 APEM Inc. | 759 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | BLACK | - | - | Beryllium Copper | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~100°C | Tube | IKN | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Tin (Sn) - with Nickel (Ni) barrier | LOW PROFILE | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 7.3 mm | Slide (Standard) | SPST | - | 30mOhm | 1000000000Ohm | 0.1A | - | - | - | 100mA | 500VAC V | - | 24V | - | SLIDE DIP SWITCH | 100mA | - | - | - | - | - | - | 4 | 16 | - | - | Yes | Flush, Recessed | WAVE | - | - | - | ULTRASONIC | Tape Seal | - | - | - | 0.437 11.10mm | - | - | 0m | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() P36102 APEM Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -50°C~125°C | Tube | P36 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | 8536.50.90.20 | - | - | 100mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 7.4 mm | Rotary for Tool | BCD Complement | - | 0.1mOhm | - | 0.4A | WATERPROOF | - | - | - | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | - | - | 1 | 6 | BINARY CODED | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 0.291 7.40mm | - | 3.65mm | 0m | 0.143 3.63mm | - | - | ROHS3 Compliant | ||
![]() PT65302L254 APEM Inc. | 69 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | Polyamide | - | - | BRASS | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | TRAY | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | 6.5 mm | Rotary with Shaft | BCD Complement | - | 0.08mOhm | - | 0.4A | MOLDED | - | - | - | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 36 deg | 1 | 6 | ON-ON | - | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | - | 7.3mm | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() IKN0800000 APEM Inc. | 187 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | BLACK | - | - | Beryllium Copper | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~100°C | Tube | IKN | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | LOW PROFILE | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | Gold | PC Pin | - | 7.3 mm | Slide (Standard) | SPST | - | 0.03mOhm | 1000000000Ohm | 0.1A | - | - | - | 100mA | 500VAC V | - | - | - | SLIDE DIP SWITCH | 100mA | - | - | - | - | - | - | 8 | 16 | - | - | Yes | Flush, Recessed | WAVE | - | - | - | ULTRASONIC | Tape Seal | - | - | - | 0.838 21.29mm | - | 4mm | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() PT65712L254 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | Polyoxymethylene | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | 6.8 mm | Rotary for Tool | BCD | - | - | - | - | - | - | - | - | - | SP4T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | - | - | 1 | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() NDIR06H APEM Inc. | 675 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Nylon | - | - | BRASS | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | RECESSED ACTUATOR | - | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | 50mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | - | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | 12 | ON-OFF | - | No | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | - | - | - | - | 0.637 16.18mm | - | 4.4mm | 0m | 0.173 4.40mm | - | - | ROHS3 Compliant | ||
![]() P36103 APEM Inc. | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -50°C~125°C | Tube | P36 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | Gold | PC Pin | - | 7.4 mm | Rotary for Tool | Hexadecimal | - | 250mOhm | 100MOhm | 0.4A | WATERPROOF | - | - | 100mA | - | SP16T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 100mA | Non-Illuminated | - | 24V | - | - | - | 1 | 6 | BINARY CODED | - | Yes | Flush, Recessed | - | 10000 cycles | - | 400mA | - | Sealed - Flux Protection | - | - | - | 0.291 7.40mm | 9.5mm | 3.65mm | 0m | 0.143 3.63mm | - | No SVHC | ROHS3 Compliant | ||
![]() PT65703L254 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | Polyamide | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Matte Tin (Sn) | - | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | 6.8 mm | Rotary for Tool | Hexadecimal | - | - | - | 0.4A | - | - | - | - | - | SP16T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | - | - | 1 | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() PT65127 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 8 | - | - | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | 10 mm | Rotary for Tool | Octal Complement | - | - | - | 0.4A | - | 24V | - | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | - | - | 1 | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | 6.5mm | - | 0.256 6.50mm | - | - | ROHS3 Compliant | ||
![]() PT65125 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | Polyoxymethylene | - | - | BRASS | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | O-RING Si RUBBER ACTUATOR SEAL | - | - | - | 150mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 10 mm | Rotary for Tool | BCD | - | 0.08mOhm | 100000000Ohm | 0.4A | MOLDED | - | - | - | - | SP6T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 1 | 6 | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | - | - | 0.256 6.50mm | - | - | ROHS3 Compliant | ||
![]() MDG601ST APEM Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | Polyamide | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -25°C~70°C | Tube | MDG | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 1 | - | UL94V-0 MATERIALS USED | 8536.50.90.65 | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 9.68 mm | Slide (Standard) | 4PST-2NO/2NC | - | 50mOhm | - | 0.025A | - | - | - | - | 500VDC V | 4PST, DPDT | 24V | 3,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | 8 | ON-OFF | - | Yes | Raised | WAVE | - | - | - | ULTRASONIC | Tape Seal | - | - | - | 0.461 11.71mm | - | 7.7mm | - | 0.303 7.70mm | - | - | ROHS3 Compliant | ||
![]() IKH0404000 APEM, Inc | In Stock | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | THERMOPLASTIC | - | 8 | THERMOPLASTIC | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | Top Slide | WHITE | Straight | Apem | - | 300VAC | 300VAC V | EAR99 | EAR99 | 1000 Cycle(s) | 4000 | - | APEM COMPONENTS INC | Non-Illuminated | - | THERMOPLASTIC | Unavailable | Apem | IKH0404000 | IKH | 100 | 0.025@24VDC | 24 | 100 | 70 | 100 | -20 | Surface Mount | PCB Mount | 70 °C | -20 °C | Active | SPST | 6.7 | 5.74 | Details | Yes | 6.15 | Tape | Tape | ON OFF | 1.27 | 3.81 | - | - | Tape and Reel | - | e3 | - | Active | - | - | EAR99 | 4 | Tin (Sn) | VERY LOW PROFILE | 8536.50.90.65 | Switches | - | - | - | TAPE AND REEL | - | - | compliant | - | - | Gull Wing | 6.31 mm | 4.5 mm | SLIDE | - | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | TAPE SEALED | 24 V | SOLDER | - | - | - | - | - | DIP | - | - | DIP Switches | - | - | - | - | 4 | - | - | LATCHED | - | - | - | - | BLACK | - | - | - | 1000 | DIP Switches / SIP Switches | 6.31 | - | - | 1.5 mm | - | - | 1.6 | - | Yes with exemptions | ||
![]() DHS4S APEM Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DIP | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyamide | - | - | COPPER ALLOY | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | 1,000 Cycles | - | - | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | -40°C~80°C | Tape & Reel (TR) | DHS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | ULTRA-COMPACT LOW PROFILE | 8536.50.70.00 | - | 6V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | 100mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 100mOhm | 100000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | - | - | 250VDC V | - | 6V | - | - | - | - | - | - | - | - | - | 4 | - | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | - | - | 0.268 6.81mm | - | 2.21mm | 0m | 0.087 2.20mm | - | - | ROHS3 Compliant | ||
![]() PT65501L254 APEM Inc. | 1304 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | Polyamide | - | - | BRASS | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | TRAY | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | 6.5 mm | Rotary with Knob | BCD | - | 0.08mOhm | - | 0.4A | MOLDED | - | - | - | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 36 deg | 1 | 6 | ON-OFF | - | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | - | - | 0.393 10.00mm | - | - | 4.4mm | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() IKH0603000 APEM Inc. | 22 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | WHITE | - | - | Phosphor Bronze | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | IKH | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | Tin (Sn) | VERY LOW PROFILE | - | - | 24V | - | 0.050 1.27mm Half | - | Straight | - | - | - | Gold | Gull Wing | - | 4.5 mm | Slide (Standard) | SPST | - | 100mOhm | 100MOhm | 0.025A | - | - | - | 25mA | 300VAC V | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 6 | - | - | - | Yes | Flush, Recessed | - | - | BLACK | - | - | Tape Seal | - | - | - | 0.348 8.85mm | - | 1.5mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | ||
![]() MPG305B APEM Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | Polyamide | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -25°C~70°C | Tube | MPG | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | UL94V-0 MATERIALS USED | - | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 9.7 mm | Piano | DPST-NO/NC | - | 50mOhm | 1000000000Ohm | - | EPOXY TERMINAL SEALED | - | - | - | - | DPST, SPDT | 24V | 3,000 Cycles | - | - | - | - | - | - | - | - | 5 | 20 | ON-OFF | - | No | Raised | WAVE | - | - | - | ULTRASONIC | - | - | - | - | 1.051 26.70mm | - | 9.68mm | 2mm | 0.381 9.68mm | - | - | ROHS3 Compliant |