- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Switching Current | Washability | Features | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM02 APEM Inc. | 1810 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | DIP | - | Polyphenylene Sulfide (PPS), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | DM | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2 | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | - | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | - | - | - | - | - | - | 1 | - | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | 0.237 6.02mm | 3mm | 700μm | 0.173 4.40mm | - | - | ROHS3 Compliant | - | ||
![]() PT65326L508 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | BRASS | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 8 | - | O-RING Si RUBBER ACTUATOR SEAL | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | Rotary with Shaft | Octal | - | 100000000Ohm | 0.4A | MOLDED | - | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | 24V | BREAK-BEFORE-MAKE | - | 45 deg | 1 | 6 | ON-OFF | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | 0.393 10.00mm | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() P36S106TR APEM Inc. | 22 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | Phosphor Bronze | - | - | 24VDC | -30°C~90°C | Tape & Reel (TR) | P36S | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 16 | Matte Tin (Sn) | - | 8536.50.90.20 | - | 100mA | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | Gold | Gull Wing | 7.4 mm | Rotary for Tool | Hexadecimal Complement | - | - | 0.4A | WATERPROOF | 24V | - | - | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | 0.291 7.40mm | 3.65mm | - | 0.152 3.85mm | - | - | ROHS3 Compliant | - | ||
![]() NDI02H APEM Inc. | 22 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | - | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 4 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | 0.237 6.02mm | 4.4mm | 600μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() DS12T APEM Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Glass fibre, Polybutylene | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~70°C | Tube | DS | - | - | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 50mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | 10.16 mm | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | - | - | - | 500VDC V | - | 24V | 5,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | 24 | ON-OFF | Yes | Raised | WAVE | - | BLACK | - | SOLVENT | Epoxy Sealed Terminals, Tape Seal | 1.259 31.98mm | 5.9944mm | 1.25mm | 0.271 6.88mm | - | - | RoHS Compliant | - | ||
![]() PT65721L508 APEM Inc. | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyoxymethylene | - | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | 8536.50.90.20 | - | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | Gold | PC Pin | 6.8 mm | Rotary for Tool | SP4T | - | - | - | - | - | - | - | - | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | 0.393 10.00mm | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() PT65501L508 APEM Inc. | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | BRASS | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | TRAY | Right Angle | - | - | - | Gold | PC Pin | 6.5 mm | Rotary with Knob | BCD | 0.08mOhm | - | 0.4A | MOLDED | - | 150mA | - | SP10T | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | 36 deg | 1 | 6 | ON-OFF | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | 0.393 10.00mm | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() PT65726 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Polyoxymethylene | - | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 8 | - | - | - | - | 150mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | 10 mm | Rotary for Tool | Octal | - | - | 0.4A | - | - | - | - | SP8T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | 0.393 10.00mm | 6.5mm | - | 0.256 6.50mm | - | - | ROHS3 Compliant | - | ||
![]() PT65721 APEM Inc. | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Polyoxymethylene | - | - | Phosphor Bronze | - | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | 8536.50.90.20 | - | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | 10 mm | Rotary for Tool | SP4T | - | - | - | - | - | - | - | - | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 150mA | - | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | 0.393 10.00mm | 6.5mm | - | 0.256 6.50mm | - | - | ROHS3 Compliant | - | ||
![]() P65SMT703 APEM Inc. | 2805 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | 50VDC | -60°C~125°C | Tube | P65 | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | Tin (Sn) | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | 200mA | Gold | Gull Wing | 10 mm | Rotary for Tool | Hexadecimal | - | - | 0.2A | - | 42V | - | - | - | - | 30,000 Cycles | ROTARY CODED SWITCH | 150mA | - | - | .2A@42VDC | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | 0.393 10.00mm | 4.6mm | - | 0.268 6.80mm | - | - | ROHS3 Compliant | - | ||
![]() IKN0604000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | BLACK | Beryllium Copper | 2,000 Cycles | - | 24VDC | -40°C~100°C | Tape & Reel (TR) | IKN | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | Matte Tin (Sn) - with Nickel (Ni) barrier | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 10mm | - | Gold | Gull Wing | 7.3 mm | Slide (Standard) | SPST | 0.03mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VAC V | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | 6 | - | - | Yes | Flush, Recessed | WAVE | - | - | - | ULTRASONIC | Tape Seal | 0.637 16.18mm | 2.85mm | - | 0.112 2.85mm | No | - | ROHS3 Compliant | - | ||
![]() NHDS02T APEM Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | Copper Alloy | 1,000 Cycles | - | 24VDC | -40°C~85°C | Tube | NHDS | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | - | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | 0.148 3.77mm | - | - | 0.062 1.57mm | - | - | RoHS Compliant | - | ||
![]() PT65303 APEM Inc. | 262 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Polyamide | BRASS | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 16 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | TRAY | Straight | 2.54mm | - | 400mA | Gold | PC Pin | 10 mm | Rotary with Shaft | Hexadecimal | 0.08mOhm | 100MOhm | 0.4A | MOLDED | - | - | - | SP16T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 150mA | 24V | BREAK-BEFORE-MAKE | - | 22.5 deg | 1 | 6 | ON-OFF | Yes | Raised | WAVE | 10000 cycles | - | 400mA | SOLVENT | Sealed - Flux Protection | 0.393 10.00mm | 6.5mm | 7.3mm | 0.543 13.80mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() DMR02 APEM Inc. | 22 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | DIP | - | Polyphenylene Sulfide (PPS), Glass Filled | - | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | DM | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2 | - | RECESSED ACTUATOR | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | 2.54mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | MOLDED | - | - | 500VDC V | - | - | 2,000 Cycles | - | - | - | - | - | - | 1 | - | ON-OFF | No | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | - | 0.237 6.02mm | 3mm | - | 0.146 3.70mm | - | - | ROHS3 Compliant | - | ||
![]() PI04090 APEM Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | Copper Alloy | 200 Cycles | - | 24VDC | -40°C~85°C | Tube | PI | e0 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Tin/Lead (Sn/Pb) | - | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | Piano | SPST | 50mOhm | - | 0.025A | TAPE SEALED | - | - | - | - | 24V | 500 Cycles | - | - | - | - | - | - | 4 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Process Sealed | 0.490 12.45mm | - | 0m | 0.190 4.83mm | - | - | ROHS3 Compliant | - | ||
![]() DA06T APEM Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Glass fibre, Polybutylene | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~70°C | Tube | DA | e4 | - | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | 50mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.05A | TOP TAPE SEALED | - | - | 500VDC V | - | 24V | 5,000 Cycles | PIANO DIP SWITCH | - | - | - | - | - | 6 | 12 | ON-OFF | Yes | Raised | WAVE | - | BLACK | - | SOLVENT | Epoxy Sealed Terminals, Tape Seal | 0.659 16.74mm | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() NDI06S APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 12 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | 0.637 16.18mm | 4.4mm | 600μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() NDI06H APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | 500VDC V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 12 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | - | 0.637 16.18mm | 4.4mm | 600μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() NDIR08HT APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | BRASS | - | Copper Alloy | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | RECESSED ACTUATOR | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | Gold | PC Pin | 6.6 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | - | 25mA | 500VDC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | 16 | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | 0.837 21.26mm | 4.4mm | - | 0.173 4.40mm | - | - | ROHS3 Compliant | - | ||
![]() PT65326 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Polyoxymethylene | BRASS | - | Phosphor Bronze | 10000 Cycle(s) | - | 24VDC | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | O-RING Si RUBBER ACTUATOR SEAL | - | - | 150mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | 10 mm | Rotary with Shaft | Octal | - | 100000000Ohm | 0.4A | MOLDED | - | - | - | SP8T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | 45 deg | 1 | 6 | ON-OFF | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | 0.393 10.00mm | 6.5mm | 7.3mm | 0.543 13.80mm | - | - | ROHS3 Compliant | - |