- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Body Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Coding | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum DC Voltage Rating (V) | Maximum Nonswitching Current (mA) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Space (mm) | Seal | Seal Description | Seal Location | Switch Configuration | Terminal Pitch (mm) | Total Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Body Color | Washability | Lamp Type | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Length | Body Height | Actuator Length | Height Above Board | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDI08SV APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | 0.6 | Raised Slide | - | 6.6 | 3 | 21.26 | Straight | - | - | - | 500VAC | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 50 | 0.025@24VDC | 24 | 100 | 85 | 2000 | 100 | -20 | Through Hole | - | - | - | - | SPST | 9.84 | - | - | - | 7.62 | Molded-In | Molded-In | Terminals | OFF ON | 2.54 | 17.78 | - | - | - | - | Tube | - | - | Active | - | - | - | DIP Switch | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 21.26 | - | - | - | - | 5 | RoHS Compliant | ||
![]() NDI04SV APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.6 | Raised Slide | - | 6.6 | 3 | 11.1 | Straight | - | - | - | 500VAC | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 50 | 0.025@24VDC | 24 | 100 | 85 | 2000 | 100 | -20 | Through Hole | - | - | - | - | SPST | 9.84 | - | - | - | 7.62 | Molded-In | Molded-In | Terminals | OFF ON | 2.54 | 7.62 | - | - | - | - | Tube | - | - | Active | - | - | - | DIP Switch | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 11.1 | - | - | - | - | 5 | RoHS Compliant | ||
![]() P25SMT106TR APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 0 | Flush Slot | - | 7 | 2.5 | 7 | Straight | Apem | Hexadecimal Complement | - | - | - | EAR99 | EAR99 | - | 1 | - | - | Non-Illuminated | - | - | Unavailable | Apem | - | - | 80 | 0.4 | 42 | 100 | 125 | - | 100 | -50 | Surface Mount | - | - | - | - | SP16T | 9.8 | - | - | - | 7.5 | - | - | - | N.O./N.C. | 2.54 | 5.08 | - | - | - | - | - | - | - | Active | - | - | - | Rotary DIP Switch | 16 | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coded Rotary Switches | 7 | - | - | - | - | 2.5 | Yes with exemptions | ||
![]() IKH0203000 (NHDS-02TV) APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0 | Recessed Slide | - | - | - | - | Straight | - | - | - | 300VAC | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 100 | 0.025@24VDC | 24 | 100 | 70 | - | 100 | -20 | Surface Mount | - | - | - | - | SPST | 6.7 | - | - | - | 6.15 | Tape(Polyimide) | Tape(Polyimide) | Top | ON OFF | 1.27 | 1.27 | - | - | - | - | Tube | - | - | Active | - | - | - | Half Pitch DIP Switch | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 3.77 | - | - | - | - | 1.6 | Yes with exemptions | ||
![]() EPM06V/TR APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Piano | - | 6 | 4.9 | 15.14 | Straight | - | - | - | 500VAC | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 100 | 0.025@24VDC | 24 | - | 85 | 2000 | 100 | -20 | Surface Mount | - | - | - | - | SPST | 9.8 | - | - | - | 8.8 | - | - | - | OFF ON | 2.54 | 12.7 | - | - | - | - | Tape and Reel | - | - | Unconfirmed | - | - | - | Piano Switch | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 15.14 | - | - | - | - | 5 | RoHS Compliant | ||
![]() NDIR03H APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | DIP | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | NDI | - | Active | 1 (Unlimited) | Solder | - | - | 3 | - | - | - | RECESSED ACTUATOR | - | - | 24V | - | 0.100 2.54mm Full | - | - | 2.54mm | - | 25mA | Gold | PC Pin | - | 6.985 mm | Slide (Standard) | SPST | - | 0.05mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | - | 500VDC V | - | - | 2,000 Cycles | - | - | - | - | - | - | - | 6 | ON-OFF | - | No | Flush, Recessed | WAVE | BLACK | SOLVENT | - | - | - | - | - | 0.337 8.56mm | - | - | 0.173 4.40mm | - | ROHS3 Compliant | ||
![]() P56SMT964LTR APEM Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -25°C~95°C | Cut Tape (CT) | P56 | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | 64 | - | - | - | - | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | - | 100mA | Gold | Gull Wing | - | - | Rotary for Tool | Gray Code | - | 0.08mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | 20,000 Steps | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | REFLOW | - | - | - | - | - | - | - | 0.472 11.99mm | - | - | 0.480 12.19mm | - | RoHS Compliant | ||
![]() DPL06T APEM Inc. | 770 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | Glass fibre, Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DPL | e4 | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | 6 | - | - | - | EXTENDED ACTUATOR | - | - | - | 50mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | 10.8 mm | Piano | SPST | - | 50mOhm | 100000000Ohm | 0.05A | TOP TAPE SEALED | - | - | - | 500VDC V | - | 24V | 5,000 Cycles | - | - | - | - | - | - | 6 | 12 | ON-OFF | - | Yes | Raised | WAVE | BLACK | SOLVENT | - | Epoxy Sealed Terminals, Tape Seal | - | - | - | 0.661 16.80mm | 10.2mm | 1.77mm | 0.402 10.20mm | - | RoHS Compliant | ||
![]() MJTP1194R APEM | In Stock | - | - | - | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | - | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | DPST | 12 V | - | - | 1.57 N | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | ||
![]() IKH0204000 APEM | In Stock | - | - | - | Gold | - | - | - | NO | SURFACE MOUNT-STRAIGHT | 2 | THERMOPLASTIC | - | - | THERMOPLASTIC | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | - | - | WHITE | - | - | - | - | Apem | - | Bronze | - | 300VAC V | EAR99 | - | 1000 Cycle(s) | 4000 | - | APEM COMPONENTS INC | Non-Illuminated | - | THERMOPLASTIC | Unavailable | Apem | IKH0204000 | IKH | - | - | - | - | - | - | - | - | - | PCB Mount | 70 °C | -20 °C | Active | - | - | 5.73 | Compliant | Yes | - | - | - | - | - | - | - | 0.006522 oz | - | 24 V | - | Tape and Reel | IKH | e3 | - | - | Gull Wing | EAR99 | - | 2 | Tin (Sn) | 70 °C | -20 °C | VERY LOW PROFILE | 8536.50.90.65 | Switches | - | - | - | TAPE AND REEL | Straight | - | compliant | - | - | - | 4.5 mm | 3.77 mm | SLIDE | - | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | TAPE SEALED | 24 V | SOLDER | 25 mA | - | SPST | - | - | DIP | - | - | DIP Switches | - | - | 2 | - | - | LATCHED | - | - | - | BLACK | - | - | - | - | DIP Switches / SIP Switches | - | - | 1.5 mm | - | - | - | - | ||
![]() DS03T APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Glass fibre, Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DS | - | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | - | - | - | - | - | - | - | 50mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | 50mOhm | - | - | - | - | - | - | - | - | 24V | 5,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | - | - | - | 0.360 9.14mm | - | 1.25mm | 0.271 6.88mm | - | RoHS Compliant | ||
![]() DA04T APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | DIP | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | Glass fibre, Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DA | e4 | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | 4 | - | - | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | 50mA | Gold | PC Pin | - | 6.2 mm | Slide (Standard) | SPST | - | 50mOhm | 100000000Ohm | 0.05A | TOP TAPE SEALED | - | - | 50mA | 500VDC V | - | 24V | 5,000 Cycles | - | - | - | - | - | - | 4 | 8 | ON-OFF | - | Yes | Raised | WAVE | BLACK | SOLVENT | - | Epoxy Sealed Terminals, Tape Seal | - | - | - | 0.460 11.68mm | 9.9mm | - | 0.390 9.90mm | - | RoHS Compliant | ||
![]() DA10 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | DIP | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DA | e4 | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 10 | - | - | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | - | 2.54mm | - | 50mA | Gold | PC Pin | - | 6.2 mm | Slide (Standard) | SPST | - | 0.05mOhm | - | 0.05A | TOP TAPE SEALED | - | - | - | 500VDC V | - | - | 5,000 Cycles | - | - | - | - | - | - | 10 | 20 | ON-OFF | - | No | Raised | WAVE | BLACK | SOLVENT | - | Epoxy Sealed Terminals | - | - | - | 1.060 26.92mm | 9.9mm | - | 0.390 9.90mm | - | RoHS Compliant | ||
![]() NDIR03HT APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | NDI | - | Active | 1 (Unlimited) | - | - | - | 3 | - | - | - | RECESSED ACTUATOR | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | 6.985 mm | Slide (Standard) | SPST | - | 0.05mOhm | 100000000Ohm | 0.025A | MOLDED | 24V | - | - | 500VDC V | - | - | 2,000 Cycles | - | - | - | - | - | - | - | 6 | ON-OFF | - | Yes | Flush, Recessed | WAVE | BLACK | SOLVENT | - | Tape Seal | - | - | - | 0.337 8.56mm | - | - | 0.173 4.40mm | - | ROHS3 Compliant | ||
![]() DPL06UT APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DPL | - | Obsolete | 1 (Unlimited) | - | - | - | 6 | - | - | - | - | - | - | - | 50mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | - | - | - | 0.661 16.80mm | - | - | 0.402 10.20mm | - | RoHS Compliant | ||
![]() NHDS06T APEM Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DIP | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | NHDS | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | - | - | - | - | - | - | 24V | - | 0.050 1.27mm Half | - | - | 1.27mm | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | - | - | 0.348 8.85mm | - | - | 0.062 1.57mm | - | RoHS Compliant | ||
![]() DA02 APEM Inc. | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | NO | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DA | e4 | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | 0.05A | EPOXY TERMINAL SEALED | - | - | 50mA | - | - | - | 5,000 Cycles | - | - | - | - | - | - | 2 | - | - | - | No | Raised | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 0.260 6.60mm | 9.9mm | - | 0.390 9.90mm | - | RoHS Compliant | ||
![]() IKH-04(NHDS04TV) APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IKH-08(NHDS08TV) APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA09 APEM Inc. | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | Glass fibre, Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2,000 Cycles | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DA | e4 | Obsolete | 1 (Unlimited) | PC Pins | - | - | 9 | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | 6.2 mm | Slide (Standard) | SPST | - | 50mOhm | 100000000Ohm | 0.05A | EPOXY TERMINAL SEALED | - | - | 50mA | 500VDC V | - | 24V | 5,000 Cycles | - | - | - | - | - | - | 9 | 18 | ON-OFF | - | No | Raised | WAVE | BLACK | SOLVENT | - | Epoxy Sealed Terminals | - | - | - | 0.960 24.38mm | - | - | 0.390 9.90mm | - | RoHS Compliant |