- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Washable | Actuator Level | Features | Length | Height Above Board | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDPL-02-V APEM Inc. | 799 |
| - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 2 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Raised | - | 0.250 6.35mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDP-12T-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDP | Active | 1 (Unlimited) | 12 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | Yes | Flush, Recessed | Tape Seal | 1.250 31.75mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDA-04-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 4 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | No | Raised | - | 0.450 11.42mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDPL-03-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 3 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Raised | - | 0.350 8.89mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDA-08T-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 8 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | Yes | Raised | Tape Seal | 0.850 21.60mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDPL-10T-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 10 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | Yes | Raised | Tape Seal | 1.050 26.67mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDP-03-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDP | Active | 1 (Unlimited) | 3 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Flush, Recessed | - | 0.350 8.89mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDPL-08-V APEM Inc. | 137 |
| - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 8 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Raised | - | 0.850 21.59mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDP-09-V APEM Inc. | 266 | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDP | Active | 1 (Unlimited) | 9 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Flush, Recessed | - | 0.950 24.13mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDPL-10-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 10 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Raised | - | 1.050 26.67mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDA-08-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 8 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | No | Raised | - | 0.850 21.60mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDA-03T-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 3 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | Yes | Raised | Tape Seal | 0.350 8.89mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDA-03-V APEM Inc. | 260 | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 3 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | No | Raised | - | 0.350 8.89mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDPL-08T-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 8 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | Yes | Raised | Tape Seal | 0.850 21.59mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDA-07-V APEM Inc. | 264 | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 7 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | No | Raised | - | 0.750 19.05mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDPL-12T-V APEM Inc. | 445 |
| - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 12 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | Yes | Raised | Tape Seal | 1.250 31.75mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDA-05-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDA | Active | 1 (Unlimited) | 5 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Slide (Standard) | SPST | No | Raised | - | 0.550 13.97mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() NDP-06-V APEM Inc. | 43 | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDP | Active | 1 (Unlimited) | 6 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Flush, Recessed | - | 0.650 16.50mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDPL-06T-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDPL | Active | 1 (Unlimited) | 6 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | Yes | Raised | Tape Seal | 0.650 16.50mm | 0.402 10.20mm | ROHS3 Compliant | ||
![]() NDP-12-V APEM Inc. | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | NDP | Active | 1 (Unlimited) | 12 | 25mA | 0.100 2.54mm Full | Gold | PC Pin | Piano | SPST | No | Flush, Recessed | - | 1.250 31.75mm | 0.402 10.20mm | ROHS3 Compliant |