- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Reach Compliance Code | Contact Finish | Termination Style | Actuator Type | Circuit | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Mechanical Life | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Length | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP10T APEM Inc. | In Stock | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -20°C~70°C | Tube | DP | e4 | Obsolete | 1 (Unlimited) | EAR99 | 10 | RECESSED ACTUATOR | 8536.50.90.65 | 50mA | 0.100 2.54mm Full | compliant | Gold | PC Pin | Piano | SPST | 0.05mOhm | 0.05A | TOP TAPE SEALED | 24V | 500VDC V | 5,000 Cycles | 10 | 20 | ON-OFF | Yes | Flush, Recessed | WAVE | BLACK | SOLVENT | Epoxy Sealed Terminals, Tape Seal | 1.061 26.95mm | 0.402 10.20mm | ||
![]() DP09 APEM Inc. | In Stock | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -20°C~70°C | Tube | DP | - | Obsolete | 1 (Unlimited) | - | 9 | - | - | 50mA | 0.100 2.54mm Full | - | Gold | PC Pin | Piano | SPST | - | - | - | - | - | 5,000 Cycles | - | - | - | No | Flush, Recessed | - | - | - | Epoxy Sealed Terminals | 0.961 24.41mm | 0.402 10.20mm |