- Number of Positions
- Switch Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Actuator Type
- ECCN
- Harmonized Code
- Itar Registered
- Contact Materials
- Mounting Styles
- Series
- Mounting Type
Attribute column
Manufacturer
APEM DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Actuator Material | Terminal Material | Actuator Style | ActuatorColor | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Switching Current | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMR04TVTR APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | Recessed | - | - | EAR99 | - | 900 | - | Non-Illuminated | - | No | 2000 Cycles | + 85 C | - 20 C | PCB Mount | Details | - | 24 VDC | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDIR08ST APEM Inc. | 50 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | 8 | - | RECESSED ACTUATOR | - | 5pF | - | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | 6.6 mm | Slide (Standard) | SPST | 50mOhm | 1GOhm | 0.025A | - | - | - | 500VDC V | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | 16 | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | 0.837 21.26mm | 7.2mm | 4.4mm | 0m | 0.173 4.40mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NDS02TV APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Raised | - | - | EAR99 | - | 70 | - | Non-Illuminated | - | Unavailable | 2000 Cycles | + 85 C | - 40 C | PCB Mount | - | - | 24 VDC | - | - | NDS | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDIR04ST APEM Inc. | 49 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | BRASS | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | 4 | - | RECESSED ACTUATOR | 8536.50.90.65 | 5pF | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | 6.6 mm | Slide (Standard) | SPST | 50mOhm | 1GOhm | 0.025A | - | - | - | 500VDC V | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | 8 | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | 0.437 11.10mm | 7.2mm | - | 0m | 0.173 4.40mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NDI01H APEM Inc. | 635 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Nylon | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | NDI | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 1 | - | - | 8536.50.90.65 | - | - | 25mA | 0.100 2.54mm Full | - | Straight | - | - | - | Gold | PC Pin | 3.48 mm | Slide (Standard) | SPST | 50mOhm | - | 0.025A | - | - | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | - | - | No | Raised | - | - | - | - | - | - | - | 0.137 3.48mm | - | 4.4mm | 600μm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() PT65101L254 APEM Inc. | 1040 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyamide | BRASS | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Matte Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 24V | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | 400mA | Gold | PC Pin | 6.5 mm | Rotary for Tool | BCD | 0.08mOhm | 100MOhm | 0.4A | MOLDED | - | - | - | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | 24V | BREAK-BEFORE-MAKE | - | 36 deg | 1 | 6 | ON-OFF | Yes | Flush, Recessed | WAVE | - | - | 400mA | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() IKH0803000 APEM Inc. | 476 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | WHITE | Phosphor Bronze | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | IKH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Tin (Sn) | VERY LOW PROFILE | - | - | 50V | - | 0.050 1.27mm Half | - | - | 1.27mm | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | 0.1mOhm | 100MOhm | 0.025A | - | 24V | - | 300VAC V | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 8 | - | - | Yes | Flush, Recessed | - | - | BLACK | - | - | Tape Seal | - | 0.448 11.39mm | - | 1.5mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() PT65126L508 APEM Inc. | 39 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyoxymethylene | BRASS | - | - | Phosphor Bronze | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | O-RING Si RUBBER ACTUATOR SEAL | - | - | - | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | Gold | PC Pin | - | Rotary for Tool | Octal | - | 100000000Ohm | 0.4A | MOLDED | - | - | - | - | SP8T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 45 deg | 1 | 6 | ON-OFF | Yes | Flush, Recessed | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() P60AS703 APEM Inc. | 34 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | P60AS | e0 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | Tin/Lead (Sn/Pb) | - | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | Gold | Gull Wing | 10 mm | Rotary for Tool | Hexadecimal | 100mOhm | - | 0.4A | - | - | 150mA | - | - | SP16T | - | 10,000 Steps | ROTARY CODED SWITCH | 150mA | - | - | - | - | - | - | 1 | - | - | No | Flush, Recessed | - | 10000 cycles | - | - | - | - | 6.2mm | 0.393 10.00mm | - | - | - | 0.244 6.20mm | - | - | ROHS3 Compliant | - | ||
![]() DS03 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Glass fibre, Polybutylene | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DS | e4 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | 3 | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 50mA | Gold | PC Pin | 9.14 mm | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.05A | EPOXY TERMINAL SEALED | - | - | 500VDC V | - | - | 24V | 5,000 Cycles | - | - | - | - | - | - | - | - | 3 | 6 | ON-OFF | No | Raised | WAVE | - | BLACK | - | SOLVENT | Epoxy Sealed Terminals | - | 0.360 9.14mm | - | 5.65mm | 1.25mm | 0.271 6.88mm | - | - | RoHS Compliant | - | ||
![]() ATII04V APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Raised | - | - | EAR99 | - | 41 | - | Non-Illuminated | - | No | 2000 Cycles | + 85 C | - 20 C | PCB Mount | Details | - | 24 VDC | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 25 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IKH0403000 APEM Inc. | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | WHITE | Phosphor Bronze | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | IKH | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 4 | Tin (Sn) | VERY LOW PROFILE | 8536.50.90.65 | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.1mOhm | 100MOhm | 0.025A | - | - | 25mA | 300VAC V | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 4 | - | - | Yes | Flush, Recessed | - | - | BLACK | - | - | Tape Seal | - | 0.248 6.31mm | - | 1.5mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() PT65301L508 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyamide | BRASS | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | TRAY | Right Angle | 2.54mm | - | - | Gold | PC Pin | 6.5 mm | Rotary with Shaft | BCD | 0.08mOhm | - | 0.4A | MOLDED | - | - | - | - | SP10T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 36 deg | 1 | 6 | ON-OFF | Yes | Raised | WAVE | - | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | - | 7.3mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() DMR06TTR APEM Inc. | 1580 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tape & Reel (TR) | DM | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 6 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | 0.637 16.18mm | - | 3mm | - | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DS02T APEM Inc. | 792 |
| Datasheet | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass fibre, Polybutylene | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | DS | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | 2 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 50mA | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | - | - | - | - | 24V | 5,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | - | 0.260 6.60mm | - | - | 1.25mm | 0.271 6.88mm | - | - | RoHS Compliant | - | ||
![]() P36S106 APEM Inc. | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | STAINLESS STEEL | Thermoplastic | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -30°C~90°C | Tube | P36S | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 16 | Matte Tin (Sn) | - | 8536.50.90.20 | - | - | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | Gold | Gull Wing | 7.4 mm | Rotary for Tool | Hexadecimal Complement | 0.1mOhm | 100000000Ohm | 0.4A | WATERPROOF | - | - | - | - | SP16T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 100mA | - | - | - | - | - | - | 1 | - | BINARY CODED | Yes | Flush, Recessed | - | - | - | 400mA | - | Sealed - Flux Protection | - | 0.291 7.40mm | - | 3.85mm | 0m | 0.152 3.85mm | - | - | ROHS3 Compliant | - | ||
![]() PT65503 APEM Inc. | 57 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Polyamide | BRASS | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | PT65 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 24V | - | 0.100 2.54mm Full | TRAY | Straight | 2.54mm | - | 400mA | Gold | PC Pin | - | Rotary with Knob | Hexadecimal | 0.08mOhm | 100MOhm | 0.4A | MOLDED | - | 150mA | - | 1 | SP16T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 150mA | - | Illuminated | - | BREAK-BEFORE-MAKE | - | 22.5 ° | 1 | 6 | ON-OFF | Yes | Raised | WAVE | 10000 cycles | - | - | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | 6.5mm | 4.4mm | 0.469 11.90mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() PT65731 APEM Inc. | 8 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | PT65 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | 8536.50.90.20 | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | Gold | PC Pin | 10 mm | Rotary for Tool | - | - | - | 0.4A | - | 12V | - | - | - | - | - | 10,000 Cycles | ROTARY SWITCH | - | - | - | - | - | .4A@12VDC | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed - Flux Protection | - | 0.393 10.00mm | - | 6.5mm | - | 0.256 6.50mm | - | - | ROHS3 Compliant | - | ||
![]() PT65103 APEM Inc. | 468 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Polyamide | BRASS | - | - | Phosphor Bronze | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | PT65 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Tin (Sn) | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.50 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10mm | - | Gold | PC Pin | - | Rotary for Tool | Hexadecimal | 0.08mOhm | 100MOhm | 0.4A | MOLDED | - | 150mA | - | - | SP16T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | 24V | BREAK-BEFORE-MAKE | - | 22.5 deg | 1 | 6 | ON-OFF | Yes | Flush, Recessed | WAVE | - | - | 400mA | SOLVENT | Sealed - Flux Protection | - | 0.393 10.00mm | - | 6.5mm | - | 0.256 6.50mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() DHS10S APEM Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS), Glass Filled | Polyamide | COPPER ALLOY | - | - | Beryllium Copper | - | 1,000 Cycles | - | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | 6VDC | - | -40°C~80°C | Tape & Reel (TR) | DHS | e4 | yes | Discontinued | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | ULTRA-COMPACT LOW PROFILE | 8536.50.90.65 | - | - | 100mA | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | - | Gold | Gull Wing | 6.2 mm | Slide (Standard) | SPST | 100mOhm | - | 0.1A | EPOXY TERMINAL SEALED | - | - | 250VDC V | - | - | 6V | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 10 | - | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | 0.568 14.43mm | - | 2.21mm | 0m | 0.087 2.20mm | - | - | ROHS3 Compliant | - |