- Series
- Number of Positions
- Contact Materials
- Switch Function
- Termination Style
- Actuator Type
- Circuit
- Contact Finish
- Contact Timing
- Current Rating (Amps)
- Depth Behind Flange
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
APEM Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Throw Configuration | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Depth Behind Flange | Key Removable Positions | Number of Independent Keys | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JD7509H APEM Inc. | In Stock | - | - | Panel | Panel Mount | Glass | Copper Alloy | 6,000 Cycles | -30°C~85°C | JD | Obsolete | 1 (Unlimited) | Solder | EAR99 | 3 | 125V | 4A AC | Vertical | 4A | Gold | Solder Lug | 250V | 15.6mm | Flat Key | DP3T | On-On-On | Circular - 19.00mm Dia | - | 10GOhm | - | DP, DP3T | KEYLOCK SWITCH | - | 4A | 4A@125VAC | Not Specified | - | 45 ° | 1 | 27.55mm | 1 only | 2 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JD7509B APEM Inc. | In Stock | - | - | Panel | Panel Mount | Glass | Copper Alloy | 6,000 Cycles | -30°C~85°C | JD | Obsolete | 1 (Unlimited) | Solder | EAR99 | 3 | 125V | 4A AC | Vertical | 4A | Gold | Solder Lug | 250V | 15.6mm | Flat Key | DP3T | On-On-On | Circular - 19.00mm Dia | 0.02mOhm | 10GOhm | 1000VRMS V | DP, DP3T | KEYLOCK SWITCH | 4A | 4A | 4A@125VAC | Not Specified | - | 45 ° | 1 | 27.55mm | 1 only | 2 | 0.207 inch | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JD7510J APEM Inc. | In Stock | - | - | Panel | Panel Mount | - | Copper Alloy | 6,000 Cycles | -30°C~85°C | JD | Obsolete | 1 (Unlimited) | Solder | EAR99 | 3 | - | 4A AC | - | - | Gold | Solder Lug | 125V | 15.6mm | Flat Key | DP3T | On-On-Mom | Circular - 19.00mm Dia | - | - | - | - | KEYLOCK SWITCH | - | 4A | - | Not Specified | 125V | 45 ° | 1 | 32.55mm | 1 only | 2 | - | - | RoHS Compliant | - | - |