- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Number of Keys
- Actuator Material
- IP Rating
- Contact Materials
- Illuminated
- Depth Behind Panel
- RoHS
- Series
- Number of Switches
Attribute column
Manufacturer
APEM Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Actuator Material | Approvals | Connections | Contact Materials | Content | Dim | For Use With | Gross Weight | Ihs Manufacturer | Illuminated | Lighting type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting hole size | Mounting Styles | Nominal voltage | Number of Keys | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Print motif | Product Status | RoHS | Rohs Code | Shaft Type | Transport package size/quantity | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Failure Rate | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Protections | Switch Type | Terminal Type | Operating temperature range | Operating Temperature Range | Terminal Screw Finish | Contact (DC) Max Rating R Load | Depth Behind Panel | Switch Action | Number of Switches | Operating Force-Max | Features | Circuit Configuration | Wattage | Cable entry diameter | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC3560ILL APEM | 53 |
| - | Axial | - | - | Axial | - | - | PC | - | - | Silver | - | - | - | - | - | Yes | - | - | - | +55°C | - | -30°C | - | - | - | - | 12 | - | - | - | - | - | - | Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 49.9 kOhms | 55 °C | -30 °C | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | -30 → +55°C | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | -- | 95 mm | 76 mm | - | - | - | ||
![]() PR0121L0B12S APEM | 2320 |
| - | - | - | - | - | - | - | Stainless Steel | - | - | Gold Plated | - | - | - | - | - | Yes | - | - | - | +70°C | - | -20°C | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | 10.5mm | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() PR00410XXXX0 APEM | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Gold Plated | - | - | - | - | - | No | - | - | - | +70°C | - | -20°C | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | 10mm | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() AC3559ILL APEM | 106 |
| - | - | - | - | - | - | - | PC | - | Ribbon cable | Silver | 1pc(s) | (L x W) 95 mm x 38 mm | - | - | - | Yes | None | - | - | +55°C | - | -30°C | - | - | - | 30V | 4 | - | - | - | - | 1/2/3/4 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | AC3559ILL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | 38mm | - | - | - | ||
![]() CCM12TR APEM | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | 12 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() AC4934 APEM | 20857650 |
| - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | +65°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +65°C | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | - | ||
![]() PHAP3368TR APEM Inc. | 29239 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSMG-62N-V-T/R APEM Inc | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | EPDM rubber | - | - | - | - | - | - | - | - | 0.84 | APEM COMPONENTS INC | - | - | - | - | - | - | - | - | Ф14 x 2 mm | - | - | - | 70 °C | -25 °C | - | Obsolete | - | - | - | Yes | - | 28.5*21*19/4000 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | TR | compliant | - | 6.1976 mm | 6.1976 mm | PUSHBUTTON | - | SPST | 0.05 A | 12 V | SOLDER | - | - | KEYPAD SWITCH | - | -20…+120 °C | - | 200000 Cycle(s) | 0.05A@12VDC | - | MOMENTARY-TACTILE | 1 | 2.06 N | - | 1X1 | - | 12 mm | - | 19 mm | 7.5 mm | - | - | - | 3.5052 mm | 0.059 inch | - | ||
![]() CCM4TR APEM | 97 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | Panduit Corp | -25°C | - | - | - | - | 4 | - | - | Bulk | - | - | Obsolete | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 70 °C | -25 °C | - | - | - | - | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | IP65 | ||
![]() CCM16TR APEM | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | 16 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() AC3561 APEM | 77 | - | - | - | - | - | - | - | Polymer | PC | - | - | Silver | - | - | - | - | - | - | - | - | - | +55°C | - | -30°C | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC3560 APEM | 86 | - | - | - | - | - | - | - | Polymer | PC | - | - | Silver | - | - | - | - | - | - | - | NTE Electronics | 500-0224 | +55°C | - | -30°C | - | - | PC Board | - | 12 | - | - | - | - | - | - | No | - | Slotted | - | - | -67 to 257 Degrees F | - | - | - | - | - | - | - | - | - | 10000 | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +55°C | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() AC3559 APEM | 119 | - | - | - | - | - | - | - | Polymer | PC | CE, cURus | - | Silver | - | - | - | - | - | - | - | Altech | 1D8UR | +55°C | - | -30°C | DIN Rail | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | Supplemental | - | Box Clamp / Ring Tongue | - | -30 → +55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC3561ILL APEM | 44 |
| - | Axial | - | - | Axial | - | - | PC | - | Ribbon cable | Silver | 1pc(s) | (L x W) 95 mm x 95 mm | - | - | - | Yes | None | - | - | +55°C | - | -30°C | - | - | - | 30V | 16 | - | - | - | - | 1/2/3/4/5/6/7/8/9/10/11/12/13/14/15/16 | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | AC3561ILL | 1.74 Ohms | - | - | Wirewound | 1W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | -30 → +55°C | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | -- | 95mm | 95mm | - | - | - | ||
![]() DECAL SHEET APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keyholder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Legend Sheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS1T24GA APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR0161L0B12S APEM | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Gold Plated | - | - | - | - | - | Yes | - | - | - | +70°C | - | -20°C | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | 10mm | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() PR01610XXXXS APEM | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Gold Plated | - | - | - | - | - | No | - | - | - | +70°C | - | -20°C | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | 10mm | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() PRN0500L0B12S APEM | 2969 |
| - | - | - | - | - | - | - | Stainless Steel | - | - | Gold Plated | - | - | - | - | - | Yes | - | - | - | +70°C | - | -20°C | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | 12.75mm | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() PR01210XXXXS APEM | 2614 |
| - | - | - | - | - | - | - | Stainless Steel | - | - | Gold Plated | - | - | - | - | - | No | - | - | - | +70°C | - | -20°C | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | 10mm | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - |