- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Number of Terminals | Actuator Material | Actuator Length (mm) | Actuator Style | Body Orientation | Brand | Contact Materials | Dielectric Strength | ECCN | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | RoHS | Switch Configuration | Terminal Pitch (mm) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Terminal Finish | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Washability | Bushing Diameter | Bushing Type | Lamp Type | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMR7Z462 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | 3A | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 301SCBE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overtravel | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBAR1AF2000 APEM Inc. | 38 | - | Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | 200 | Metal | - | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | - | - | - | 8536.50.90.33 | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | 18mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Black | 0.2A | - | - | EPOXY TERMINAL SEALED; IP68; IP69K | - | - | SPST | - | - | 200mA | - | - | - | - | - | 24V | .2A@24VDC | - | - | - | - | - | 0.413 inch | - | - | 0.63 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 20mm | - | 0.177 inch | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, IP69K, Waterproof | ||
![]() AV1630C900 APEM Inc. | 54 | - | - | 5 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | Thermoplastic | - | Brass | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | 2 | - | - | - | - | 8536.50.90.31 | - | - | 48V | 200mA DC | Straight | IP54 - Dust Protected, Water Resistant | - | 200mA | Screw Terminal | 48V | - | 18mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 50mOhm | 1GOhm | Silver | - | - | - | - | - | - | SPST | 48V | 1,000,000 Cycles | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54, Water Resistant | ||
![]() IPR1SAD5 APEM Inc. | 90 |
| Datasheet | 5 Weeks | Gold | Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | Gold, Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.33 | - | - | 12V | 2A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Yellow | 0.1A | - | - | - | - | - | - | 24V | - | 5A | - | - | - | 2A | 2A@125VAC | - | .1A@24VDC | - | - | - | - | - | - | 6.5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() IMR7P452104 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 3A | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP33W00850036 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | Gold (Au) | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Red | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TP33Y003000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | Gold (Au) | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | 10.16mm | 5 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 8.6mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IRR7Z232L0G APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 48V | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.20mm Dia | 100mOhm | - | Green | - | 2VDC | LED, Green | - | 250V | - | - | - | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 2mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPR3SAD6L0Y APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Red | - | 2VDC | LED, Yellow | - | - | - | SPST | 24V | 1e+06 cycles | - | LED | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP33WW08000 APEM Inc. | 47 |
| Datasheet | 5 Weeks | Brass, Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | PBT | - | Glass, Polyamide | - | - | - | - | Brass | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | Gold (Au) | - | - | ROHS COMPLIANT | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | 23.16mm | - | PC Pin | 20V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000000Ohm | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | SPST | 20V | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | 4 | OFF-(ON) | - | - | WAVE | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP35WW20000 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | Gold (Au) | - | - | - | 8536.50.90.31 | - | - | 30V | 1A AC/DC | - | - | - | 1A | PC Pin | 120V | - | 12.7mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | 1A | 1A@120VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 13mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV22LC132 APEM Inc. | 52 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 250V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Green | - | - | - | - | - | - | - | - | 3,000,000 Cycles | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() AV09C7L3D2406E APEM Inc. | 70 | - | Datasheet | 11 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | 100mOhm | - | - | - | - | - | - | - | - | 24V | 50mA DC | - | IP54 - Dust Protected, Water Resistant | - | 50mA | Solder Lug | - | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 100mOhm | 1GOhm | Silver | - | 2VDC | LED, Red | - | - | - | SPST | - | 100,000 Cycles | 50mA | LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54, Water Resistant | ||
![]() IPR3FAD1L0S APEM Inc. | 49 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | Red | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Blue | - | 2VDC | LED, Red | - | - | - | SPST | - | - | 5A | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 9632CDB APEM Inc. | 26 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | Glass, Polyamide | - | - | - | - | Brass | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.31 | - | - | 30V | 100mA DC | Straight | - | - | 100mA | Solder Lug | - | - | 10mm | - | Round, Plunger | SPST-NC | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | SPST | 30V | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 11.2mm | - | 6mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1213A2ULCSA APEM Inc. | 67 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | 125 | - | - | - | - | - | - | - | - | Silver | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | - | - | 24V | 8A AC 4A DC | - | - | - | 8A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() TP32WS8356572 APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | 3 | - | 4.5 | Round Plunger | Right Angle | Apem | - | 500Vrms | EAR99 | EAR99 | - | 700 | - | Non-Illuminated | No | Apem | 50 | 85 | 0.4@20VAC 20VDC | 1000 | -40 | Surface Mount | SPDT | Details | ON Mom | 2.54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Switches | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | 60000 | Pushbutton Switches | 8.1 | - | - | - | - | - | - | 5.55 | - | Yes with exemptions | - | - | - | ||
![]() ILR3FAD2L0S APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.1VDC | LED, Red | - | - | - | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 27mm | - | 12mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPC1SAD2 APEM Inc. | 133 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | Gold, Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IP | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.33 | - | - | 12V | 2A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | - | - | - | Square, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | 0.1A | - | - | - | - | - | - | 24V | - | 5A | - | - | - | 2A | 2A@125VAC | - | .1A@24VDC | - | - | - | - | - | - | 6.5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof |