- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Number of Switches | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 402ZQE APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 400 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | Silver (Ag) | - | 8536.50.90.31 | - | 28V | 1A AC/DC | - | Vertical | - | - | 1A | Solder Lug | 125V | 9.53mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | - | White | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | - | - | 1A | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | - | - | 6.12 N | - | - | - | - | - | - | - | - | 11.91mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 8446WAKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | Standard | - | - | - | - | 30V | 6A AC 4A DC | - | - | Environment Sealed | - | 4A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Environment Sealed | ||
![]() TP32WS83565 APEM Inc. | 1314 |
| Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Plastic | - | - | - | - | - | Brass, Gold | 60,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | SMT TP | e3 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Standard | Tin (Sn) - with Nickel (Ni) barrier | T/R PACK, W/POSITIONING PIN | 8536.50.90.65 | 400mW | 20V | 0.4VA AC/DC | TAPE AND REEL | Right Angle | - | - | - | Gull Wing | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | 50mOhm | 1GOhm | - | - | 0.02A | - | - | MOISTURE PROOF; SHOCK PROOF | - | 20V | - | - | SP, SPDT | 20V | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | 7 | ON-(ON) | - | - | REFLOW | - | - | - | - | 0.196 inch | - | 400 mW | Washable in solvent or degreaser | - | 8.1mm | - | 5.55mm | - | 4.5mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() IMR7Z412104 APEM Inc. | 13 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Blue | 3A | - | - | - | - | - | 500VRMS V | - | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ILP3SAD2L0B APEM Inc. | 56 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard, Illuminated | - | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Black | - | 3.2VDC | LED, Blue | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated, LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IPC3FAD2L0G APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Standard, Illuminated | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | - | Black | - | 2VDC | LED, Green | - | - | - | - | - | SPST | 24V | 1e+06 cycles | - | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 13435AD2GK APEM Inc. | 84 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | Brass | - | - | - | - | - | Silver | 20,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 13000 | e4 | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | 30V | 4A AC/DC | - | Straight | Environment Sealed | - | 4A | Solder Lug | 125V | 14mm | 8 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | - | Black | 4A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | 250V | 2000VRMS V | - | - | 30V | 150,000 Cycles | - | - | - | - | 4A | 4A@125VAC | - | 4A@30VDC | - | ON-(ON) | - | - | - | 0.248 inch | - | - | - | 0.25 inch | NICKEL | - | - | - | - | - | 13.4mm | 0.157 inch | 6mm | - | ROHS3 Compliant | - | - | Environment Sealed | ||
![]() MHPS4284 APEM Inc. | 169 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | - | Acetal | - | - | BRASS | - | - | Bronze | 10,000 Cycles | - | -20°C~65°C | Bulk | MHPS | e4 | - | Active | 1 (Unlimited) | 12 | PC Pin | EAR99 | Keyswitch | - | - | 8536.50.90.65 | - | 30V | 100mA DC | - | Straight | - | 2.5mm | 100mA | PC Pin | - | 13mm | 8.5 mm | Plunger for Cap | 4PDT | On-On | - | 100mOhm | 100000000Ohm | - | - | 0.1A | - | - | - | - | - | 500VAC V | - | - | 30V | - | - | 1.76 N | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 8.5mm | 0.138 inch | 5.7mm | - | ROHS3 Compliant | - | - | - | ||
![]() 9633AX1146 APEM Inc. | 72 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | Metal | Brass | Glass, Polyamide | - | - | - | - | - | - | 250,000 Cycles | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | - | 30V | 1A DC | - | Straight | - | - | 1A | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 50mOhm | - | - | Silver | 1A | - | - | - | - | 250V | - | - | SPST | 30V | - | 1A | - | - | - | 0.6A | .6A@125VAC | - | 1A@30VDC | - | - | 11.9888 mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 16.9mm | - | 6mm | No SVHC | ROHS3 Compliant | - | - | IP54, IP65 | ||
![]() ILR3FAD2 APEM Inc. | 60 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Thermoplastic | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Standard | - | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | - | Black | 2A | - | - | - | - | - | 1000VRMS V | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 2A@24VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 27mm | - | 12mm | - | - | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7Z432234 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Silver | Polyamide | - | - | - | - | - | - | Gold, Silver | 25,000 Cycles | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | - | Green | 3A | - | - | - | - | - | 500VRMS V | - | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP33P018000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | SILVER | BRASS | BRASS | BRASS | SILVER | - | 20,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | Silver (Ag) | - | 8536.50.90.31 | - | 48V | 500mA AC/DC | - | - | - | - | 500mA | PC Pin | 48V | 8.1mm | 5 mm | Round, Plunger | SPST-NO | Off-Mom | - | 0.05mOhm | 1000000000Ohm | - | Black | 0.5A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | - | - | - | - | - | - | 0.5A | .5A@48VAC | - | .5A@48VDC | 3 | OFF-(ON) | - | 0.7874 mm | WAVE | 0.24 inch | - | - | SOLVENT | 0.196 inch | - | - | Epoxy Sealed Terminals | - | - | - | 8.1mm | 0.129 inch | 0.139 inch | - | ROHS3 Compliant | - | - | - | ||
![]() IPR1SAD2101 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | 125 | - | - | - | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -40°C~85°C | Bulk | IP | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.33 | - | 12V | 2A AC 4A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | 12mm | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 50mOhm | 1GOhm | - | Black | 0.1A | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | 2A | - | 13.6 mm | .1A@24VDC | - | - | - | - | - | - | - | 6.5 N | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 24.2mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() MHPS2266 APEM Inc. | 3 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | Acetal | - | - | BRASS | - | - | Bronze | 10,000 Cycles | - | -20°C~65°C | Bulk | MHPS | e4 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Keyswitch | - | - | - | - | 30V | 100mA DC | - | Straight | - | 2mm | 100mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-On | - | 100mOhm | 100000000Ohm | 4.5 mm | - | 0.1A | - | - | - | - | - | 500VAC V | - | - | 30V | - | 100mA | 1.37 N | Illuminated | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5.3mm | 0.138 inch | 5.2mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1213C3 APEM Inc. | 66 |
| Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | 24V | 3A AC 2A DC | - | - | - | - | 2A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | - | Green | - | - | - | - | - | - | - | - | SPST | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TP32W003050 APEM Inc. | 47 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | PBT | Glass, Polyamide | - | - | - | - | - | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | 8536.50.90.31 | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | PC Pin | 20V | 8.58mm | 8.1 mm | Round, Plunger | SPDT | On-Mom | - | 50mOhm | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | 20V | - | - | - | 20V | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 5.55mm | - | 3.55mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPC3SAD1 APEM Inc. | 81 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Gold, Silver | 500,000 Cycles | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | - | Blue | - | - | - | - | - | - | - | - | SPST | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8436WCDB APEM Inc. | 47 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Right Angle, Rear | - | - | Stainless Steel | Brass | - | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | Standard | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | PC Pin | 20V | - | - | Plunger for Cap | SPDT | On-On | Circular - 6.50mm Dia | 10mOhm | - | - | Silver | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 6.3mm | - | ROHS3 Compliant | - | - | - | ||
![]() AV199035D200 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | Nickel | Front, Panel | Panel Mount, Front | - | - | Polyester | - | - | - | - | - | - | - | 250,000 Cycles | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | - | Solder | - | Anti-Vandal | - | - | - | - | 30V | 1A DC | - | - | IP54 - Dust Protected, Water Resistant | - | 1A | Solder Lug | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | - | Silver | - | - | - | - | - | - | - | 2 | DPDT, SPDT | - | 1,000,000 Cycles | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() 1213MC APEM Inc. | 26 |
| Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount, Rear | Metal | - | - | - | - | - | - | - | - | Copper | 10,000 Cycles | - | -20°C~55°C | Bulk | 1200M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | - | 24V | 3A AC 2A DC | - | - | - | - | 2A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | 17mm | 14 mm | Round, Plunger, Metal | SPST-NO | Off-Mom | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | Silver | 3A | - | - | - | 12V | - | - | - | SPST | - | - | - | - | - | - | 3A | 3A@125VAC | - | 3A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | - |