- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | End Contact Plating | (Ø) | Actuator | Actuator Style | Bezel Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Bushing Length (mm) | Cap Color | Case colour | Connections | Contact Materials | Dielectric Strength | Dim | ECCN | ECCN (US) | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | LED features | Manufacturer | Material properties | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating current | Pole Throw Configuration | Recess diameter | RoHS | Seal Description | Seal Location | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Terminals | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Life (Hours) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Luminous Intensity | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | LED Color | Lens Color | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Washability | Product | Bushing Type | Switching Capacity | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP33WW03000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | 8.58mm | - | Round, Plunger | SPST-NO | Off-Mom | - | 50mOhm | - | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | 20V | - | - | SPST | 20V | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 8.65mm | - | 3.55mm | - | ROHS3 Compliant | - | - | - | ||
![]() ILR3FAD2L0W APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard, Illuminated | - | 85°C | -40°C | Black | - | - | - | - | - | 24V | 2A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 3.35VDC | - | LED, White | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated, LED | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 27mm | - | 12mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() AVM21003C940T APEM Inc. | In Stock | - | Datasheet | 11 Weeks | Nickel | Front, Panel | Panel Mount, Front | - | Polyester | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | - | INTERNAL & FRONT PANEL SEAL | 8536.50.90.31 | - | - | 48V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | 25mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 22.20mm Dia | 10mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | - | 4000VAC V | SPST | 48V | 1,000,000 Cycles | 5A | - | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | OFF-(ON) | - | - | - | 0.63 inch | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | 19mm | 0.197 inch | 0m | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1233A2NF APEM Inc. | 69 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | - | - | - | - | - | - | - | - | 24V | 8A AC 4A DC | - | - | - | 4A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TP33P003500 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | Gold (Au) | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPC3SAD2L0S APEM Inc. | 520 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Black | - | 2VDC | - | LED, Red | - | - | - | - | SPST | 24V | 1e+06 cycles | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TP32W008000 APEM Inc. | 1262 | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | PBT | - | Glass, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | 18.18mm | - | PC Pin | 20V | - | - | - | Round, Plunger | SPDT | On-Mom | - | 50mOhm | 1GOhm | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | 5 | ON-(ON) | - | - | WAVE | - | - | SOLVENT | - | - | 400 mW | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.1mm | - | 5.55mm | - | 3.55mm | - | ROHS3 Compliant | - | - | - | ||
![]() IPR3SAD2104 APEM Inc. | 366 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.31 | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | 12mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | 0.2A | - | - | - | - | - | - | - | SPST | - | - | 5A | - | - | - | - | - | - | - | .5A@48VAC | .2A@50VDC | - | - | - | - | - | - | - | - | 5 N | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | 13.2mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ICC3PAD2 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 48V | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | 48V | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IMP7P422 APEM Inc. | 24 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | Silver | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 28V | 3A DC | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | - | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | - | 500VRMS V | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | 3A@28VDC | - | - | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18.1mm | - | 12mm | - | 0.146 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1203A2UL APEM Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200 | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | - | - | - | - | 24V | 8A AC 4A DC | - | - | - | 8A | Screw Terminal | 125V | UL | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() TP43Y003050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | 10.16mm | 9.1 mm | Round, Plunger | DPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | DPST | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 8.6mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8642AB6X718 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | - | Plunger for Cap | DPDT | On-Mom | Circular - 12.50mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP35WW0000026 APEM Inc. | 47 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SP | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | - | - | - | Round, Button | SPDT | On-Mom | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() Q22F1CXXR220E APEM | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | 25mm | - | - | - | - | - | - | - | Apem | - | - | Chrome | Type C CEE 7/16 plug 2.8 mm | - | - | (Ø x L) 25 mm x 51.5 mm | EAR99 | - | - | n.rel. | Red | 25 | 8539500010 | - | Unavailable | splashproof,protudes from control panel | Apem | shiny | - | - | - | - | - | - | - | 3mA | - | 22mm | Compliant | - | - | - | - | - | - | Q | - | - | - | - | Q22 | - | - | - | - | Blade Terminal | - | Q22 F1 CXXR220E | - | - | - | Red | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mcd | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | 51.5mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() IPC5SAD7/1 APEM Inc. | 107 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | - | Square, Button | SPDT | On-Mom | Circular - 13.60mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() IBR3SAD210 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | GOLD | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.31 | - | - | 50V | 400mA AC 100mA DC | - | IP54 - Dust Protected, Water Resistant | - | 100mA | Solder Lug | 32V | - | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 50000000Ohm | Black | 0.1A | - | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | 1000VRMS V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 0.4A | .4A@32VAC | - | - | - | - | - | - | 1.651 mm | - | - | 5 N | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 9.8mm | - | 0.185 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() Q16F1CXXY220E APEM | 6 | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Flush Metal | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder Lugs Fastons | Q | - | - | - | - | Q16 | - | - | - | - | Blade Terminal | - | - | - | - | - | Yellow | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | 100000 hours | - | - | - | - | - | - | Fixed Light | - | 4 mcd | LED Panel Mount Indicators | - | - | - | - | Yellow | Yellow | - | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | LED Panel Mount Indicators | IP67 | - | - | 45.6 mm | - | - | - | - | - | - | - | - | IP67 | ||
![]() IBR3SAD600 APEM Inc. | 101 |
| Datasheet | 5 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Thermoplastic | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | Black | - | - | - | - | - | 50V | 400mA AC 100mA DC | Straight | IP54 - Dust Protected, Water Resistant | - | 100mA | Solder Lug | 125V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | Red | - | - | - | - | - | 125V | - | - | SPST | 50V | 1,000,000 Cycles | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP54, IP67, Waterproof | ||
![]() 18235CD APEM, Inc | In Stock | - | - | - | Gold | - | - | - | Stainless Steel | 3 | - | - | - | - | Plunger, Round | Round Plunger | - | 7 | 13.35 | 13.2 | Straight | Apem | 8 | - | - | - | - | 1000Vrms | - | EAR99 | EAR99 | - | - | - | 50 | - | Non-Illuminated | Unavailable | - | Apem | - | 50 | 0.1@30VDC | 65 | 1000 | -30 | Panel Mount/Through Hole | Bushing Mount | - | SPDT | - | Details | Epoxy | Terminals | ON Mom | 4.1 | 4.7 | - | - | 0.363013 oz | 30 VDC | - | - | 18000 | - | - | Active | - | - | - | Sealed | - | - | - | - | 1 | - | - | Switches | - | - | - | - | - | - | 100 mA | PC Pins | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1/4-40 | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | Threaded | - | - | - | 60000 | Pushbutton Switches | - | 13.2 | - | - | - | - | - | - | - | Yes with exemptions | - | - | - |