- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Actuator Material | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Manufacturer | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Function | Actuator Diameter | Actuator Travel | Bushing Length | Operating Force-Max | Bushing Diameter | Contact Voltage Rating (AC) | Actuator Finish | Contact Voltage Rating (DC) | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICR3Z1AD2104 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Brass | Thermoplastic | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | - | - | - | 48V | - | 1500VRMS V | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | 5A@28VDC | - | - | 1.7018 mm | 0.267 inch | - | - | - | - | - | Epoxy Sealed Terminals | - | 14mm | - | 12mm | - | 0.33 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 8432WCDKB APEM Inc. | 35 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 20V | 0.4VA AC/DC | - | - | Environment Sealed | - | - | PC Pin | 20V | 13.2mm | 11 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Silver | 0.02A | - | - | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | - | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | - | 12mm | - | - | - | ROHS3 Compliant | - | - | Environment Sealed | ||
![]() IRR3F422000 APEM Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | 85°C | -40°C | - | - | - | 48V | 200mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() ILR3PAD2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Silver | Thermoplastic | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | IL | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 24V | 2A DC | - | - | IP67 - Dust Tight, Waterproof | - | 2A | PC Pin | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | - | - | - | - | - | 1000VRMS V | - | SPST | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 2A@24VDC | - | - | 1.7018 mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 27mm | - | 12mm | - | 0.179 inch | 0.275 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 8642A APEM Inc. | In Stock |
| Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | 2 | - | Stainless Steel | Brass | - | - | - | 30,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.33 | - | 30V | 6A AC 4A DC | - | - | - | 12mm | 4A | Solder Lug | 125V | - | 11.9888 mm | Plunger for Cap | DPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | Silver | 4A | - | - | - | 250V | 6A | 1000VRMS V | - | - | 30V | - | 4A | - | - | - | 3A | - | 6.5 mm | - | ON-(ON) | - | - | - | - | - | 125V | NICKEL | 30V | - | - | - | 13.2mm | - | 18.1864mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 9433AX1146 APEM Inc. | 26 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IRR3F422 APEM Inc. | 104 | - | Datasheet | 13 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | 200 | - | - | Thermoplastic | - | - | Gold, Silver | - | 500,000 Cycles | - | - | - | - | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 48V | 200mA AC/DC | BULK | - | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 250V | 16mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 1GOhm | Black | 0.2A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | 1500VRMS V | - | SPST | - | 1,000,000 Cycles | 200mA | 5 N | - | - | 0.2A | .2A@250VAC | - | - | - | - | 1.5748 mm | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 23mm | - | 0.274 inch | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8642AK APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | Stainless Steel | Brass | - | - | - | 30,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | Straight | Environment Sealed | - | 4A | Solder Lug | 125V | 13.1826mm | 11.9888 mm | Plunger for Cap | DPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | Silver | 4A | - | - | - | 250V | - | 1000VRMS V | - | - | 30V | - | - | - | - | - | 3A | 3A@250VAC | 6.5 mm | 4A@30VDC | ON-(ON) | - | - | 0.275 inch | - | - | - | NICKEL | - | Front Panel Sealing | - | - | - | - | 18.1864mm | 0.145 inch | 6.3mm | - | ROHS3 Compliant | - | - | Environment Sealed | ||
![]() IPC3SAD5 APEM Inc. | 156 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | Polyamide | - | Gold, Silver | - | 500,000 Cycles | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Yellow | - | - | - | - | - | - | - | - | SPST | 24V | 1e+06 cycles | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 9433AB U907 APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 6.50mm Dia | - | - | Ivory | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV22PNA22 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Aluminium | - | Silver | - | 100,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | - | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 250V | 30mm | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 22.20mm Dia | 100mOhm | - | Black | - | - | - | IP65 | 250V | - | - | - | DPST, SPDT | - | 1,000,000 Cycles | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 21.4mm | - | 10.8mm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 8632A5X933 APEM | 142 |
| - | - | - | - | - | - | - | - | - | - | Apem | - | EAR99 | - | 25 | - | - | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9433CD APEM Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | - | - | - | Glass, Polyamide | - | Brass | - | 250,000 Cycles | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Matte Tin (Sn) | - | - | - | 8536.50.90.31 | - | 30V | 100mA DC | - | Straight | - | - | 100mA | PC Pin | - | 10mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPST | 30V | - | - | - | - | - | - | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 11.85mm | - | 6mm | - | ROHS3 Compliant | - | - | - | ||
![]() IRR3V222 APEM Inc. | 130 |
| Datasheet | 19 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | THERMOPLASTIC | - | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | - | 48V | 2A AC 4A DC | BULK | - | IP67 - Dust Tight, Waterproof | - | 4A | Screw Terminal | 250V | 16mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 1GOhm | Black | 4A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | 1500VRMS V | - | SPST | - | 1,000,000 Cycles | 4A | 5 N | - | - | 2A | 2A@250VAC | - | - | - | - | 1.5748 mm | - | - | 0.63 inch | - | - | - | Tactile Feedback | - | - | - | - | 23.5mm | - | 0.274 inch | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IPC3SAD6L0S APEM Inc. | 11 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | - | 2VDC | LED, Red | - | - | - | - | - | SPST | - | - | 500mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() IMR7Z422234 APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Silver | Polyamide | - | - | - | - | 25,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | 500VRMS V | - | - | - | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | 3A@28VDC | - | - | 1.7018 mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IAR3F1200 APEM Inc. | 436 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | Polyurethane | - | Silver | - | 1,000,000 Cycles | - | - | - | - | - | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | LOW PROFILE | - | - | 24V | 2A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 100MOhm | Black | 2A | - | - | EPOXY TERMINAL SEALED; IP64; IP67 | - | - | 700VAC V | 1 | SPDT, SPST | 24V | - | 2A | - | - | - | - | - | - | 2A@24VDC | - | 16 mm | - | - | 8.5 N | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | 3.3mm | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ICP3SAD2104 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | IC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 28V | 500mA AC 5A DC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | 48V | - | - | - | SPST | 48V | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 401CQE2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | - | 1A | PC Pin | 125V | - | - | Round, Plunger | SPST | On-Off | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBAR1AF3000 APEM Inc. | 62 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | -40°C~75°C | Bulk | PBA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo | - | - | - | - | 8536.50.90.33 | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 24V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Green | 0.2A | - | - | - | - | - | - | - | SPST | - | - | 200mA | - | - | - | - | - | - | 0.2A@24VDC | - | - | - | 0.413 inch | - | 0.63 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.0038mm | - | 0.177 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof |