- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Lamp Type
- RoHS
- ECCN
- Harmonized Code
- Itar Registered
- Series
- IP Rating
- Switch Function
- Actuator Material
- Termination Style
Attribute column
Manufacturer
APEM Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Dielectric Material | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | (Ø) | Bezel Style | Brand | Case colour | Connections | Contact Materials | Dim | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Insulation Materials | LED features | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Material properties | Mounting Hole Size | Mounting Styles | Operating current | Operating Temperature (Max.) | Operating Temperature (Min.) | Recess diameter | RoHS | Terminals | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Life (Hours) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Luminous Intensity | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | LED Color | Lens Color | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Switch Action | Solderability | Bushing Length | Body Color | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Product | Switching Capacity | Features | Vf - Forward Voltage | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1222MRA APEM Inc. | 49 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 1200MR | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | 8536.50.90.35 | - | - | 24V | 8A AC 4A DC | - | - | - | - | 4A | Screw Terminal | 125V | 17mm | 14 mm | Round, Plunger, Metal | SPST-NC | On-Mom | Circular - 12.20mm Dia | - | - | Silver | 8A | - | - | - | - | 12V | - | - | - | - | - | SPST | - | - | - | - | 8A | - | - | - | - | 8A | 8A@125VAC | - | - | - | 8A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV1630C940K APEM Inc. | 176 |
| - | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Brass, Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | - | Anti-Vandal | - | - | - | - | - | - | - | - | 48V | 200mA DC | - | Straight | IP65 - Dust Tight, Water Resistant | - | 200mA | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 50mOhm | - | Silver | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 48V | 1,000,000 Cycles | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 1.5mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() IFS3Z1AD7/100 APEM Inc. | In Stock | - | Datasheet | - | Gold | Panel | Panel Mount, Front | - | - | - | - | - | Polyamide, Rubber | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | IF | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | 1000000000Ohm | White | 0.1A | - | - | - | - | - | 32V | - | - | 1000VRMS V | - | SPST | - | 50V | 1,000,000 Cycles | - | - | - | - | - | - | 0.4A | 0.4A@32VAC | - | - | - | 0.1A@48VDC | - | - | - | - | - | - | - | - | 0.362 inch | BLACK | - | - | 0.63 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 0.381 inch | 0.275 inch | - | - | RoHS Compliant | - | - | - | ||
![]() ISR3Z1AD300 APEM Inc. | 26 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 100mA | Quick Connect - 0.110 (2.8mm) | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() Q16F1BXXW220E APEM | 828 | - | - | - | - | - | Nut and Washer | - | - | Brass | Chrome | - | - | - | - | 18.3mm | Flush Metal | Apem | Black | Type C CEE 7/16 plug 2.8 mm | - | (Ø x L) 18.3 mm x 45.6 mm | - | n.rel. | White | 25 | 3 mA | - | splashproof,protudes from control panel | 10 mm | Diffused | Round Flat | Apem | chrome plated | 16 mm | Panel Mount | 3mA | - | - | 16mm | Compliant | Solder Lugs Fastons | Q | - | - | Q16 | - | - | - | - | Blade Terminal | - | Q16 F1 BXXW220E | - | - | - | White | - | - | LED Indication | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | IP67 | - | - | - | 100000 hours | - | - | - | - | - | - | - | - | Fixed Light | 20 mcd | LED Panel Mount Indicators | White | - | - | Diffused | - | - | - | White | White | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | 220 V | LED Panel Mount Indicators | IP67 | - | 45.6mm | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() IMP7Z422 APEM Inc. | 11 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Silver | - | Polyamide | - | - | - | - | - | - | - | - | Gold, Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | - | - | 28V | 3A DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | - | - | - | 500VRMS V | - | - | - | - | 1,000,000 Cycles | - | 3A | Illuminated | - | - | - | - | - | - | - | - | 3A@28VDC | - | - | - | - | - | 1.7018 mm | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22mm | - | 12mm | - | 0.299 inch | 0.078 inch | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 401SZQE APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Silver (Ag) | - | - | - | - | 8536.50.90.33 | - | - | 28V | 1A AC/DC | - | - | - | - | 1A | Solder Lug | 125V | - | - | Round, Plunger | SPST | On-Off | Circular - 6.35mm Dia | - | - | White | 3A | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.84mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ISR3SAD400 APEM Inc. | 35 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | POLYAMIDE | GOLD | GOLD | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | IS | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | - | 50V | 400mA AC 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 100mA | Solder Lug | 32V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 50000000Ohm | Gray | 0.1A | - | - | - | - | 48V | - | - | - | 1000VRMS V | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | 0.4A | 0.4A@32VAC | - | - | - | 0.1A@48VDC | - | - | - | - | - | 1.651 mm | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | 0.185 inch | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() TP32P008000 APEM Inc. | 108 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | PBT | Glass, Polyamide | - | - | - | - | - | - | - | Brass, Gold | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TP | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | 400mW | 20V | 0.4VA AC/DC | - | Straight | - | 5mm | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | 50mOhm | 1GOhm | Black | 0.02A | - | - | - | EPOXY TERMINAL SEALED | - | 20V | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | - | - | .02A@20VDC | - | - | 3 | ON-(ON) | - | - | - | WAVE | - | - | - | SOLVENT | - | - | - | 400 mW | Epoxy Sealed Terminals | - | - | - | - | 8.1mm | - | - | - | 3.55mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() AV091003C940N APEM Inc. | 134 |
| Datasheet | 11 Weeks | Nickel | Front, Panel | Panel Mount, Front | - | - | Stainless Steel, Steel | - | Polyester | Stainless Steel | - | - | - | - | - | - | - | Brass, Silver | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | NO SEAL | 8536.50.90.31 | - | - | 48V | 2A DC | - | Straight | IP54 - Dust Protected, Water Resistant | - | 2A | Screw Terminal | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 10mOhm | 1GOhm | Silver | 2A | - | - | - | - | - | - | - | - | 4000VAC V | - | SPST | - | 48V | 1,000,000 Cycles | - | 5A | - | - | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | OFF-(ON) | - | - | - | - | 0.63 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | 0.197 inch | 0m | - | - | ROHS3 Compliant | - | - | IP40, IP54, Water Resistant | ||
![]() IPR3SAD3101 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | IP | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | - | IP67 - Dust Tight, Waterproof | - | 200mA | Solder Lug | 48V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | 1GOhm | Green | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() IRR3F4B2 APEM Inc. | 14 |
| Datasheet | 13 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Gold, Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | IR | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | - | - | 48V | 200mA AC/DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 100mOhm | 1GOhm | Blue, Dark | - | - | - | - | - | - | 250V | - | - | - | - | SPST | - | 48V | 1,000,000 Cycles | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 2mm | 8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() AV09C7L3D2003 APEM Inc. | 48 |
| Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | - | - | - | 24V | 50mA DC | - | - | IP54 - Dust Protected, Water Resistant | - | 50mA | Solder Lug | - | 18.9992mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 0.1mOhm | 1000000000Ohm | Silver | 0.05A | 2VDC | - | LED, Green | - | - | - | - | - | 2000VRMS V | - | SPST | - | - | 100,000 Cycles | - | - | LED | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.05A@24VDC | - | - | - | OFF-(ON) | - | 0.7112 mm | - | - | 0.531 inch | - | - | - | 0.748 inch | NICKEL | - | - | - | - | - | - | - | - | - | 17.399mm | 0.163 inch | 0.079 inch | - | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() IAR5F1600 APEM Inc. | 46 | - | Datasheet | 5 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | - | - | - | - | Thermoplastic | Polyurethane | - | - | - | - | - | - | - | Silver | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | IA | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | - | - | 24V | 2A DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.20mm Dia | 100mOhm | 100000000Ohm | Red | 2A | - | - | - | EPOXY | - | - | - | - | 700VAC V | 2 | - | - | 24V | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | 19.685mm | - | 3.3mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 9635AB APEM Inc. | 89 | - | Datasheet | 5 Weeks | - | Bushing, Panel, Through Hole | Panel Mount, Rear | - | - | - | - | - | Glass, Polyamide | - | - | - | - | - | - | - | Silver | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 9000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | - | 30V | 1A DC | - | Straight | - | - | 1A | Solder Lug | - | 10mm | - | Round, Plunger | SPDT | On-Mom | Circular - 6.50mm Dia | 50mOhm | - | Black | 1A | - | - | - | EPOXY TERMINAL SEALED | - | 250V | - | - | - | - | - | - | 30V | - | - | 1A | - | - | - | - | 0.6A | .6A@125VAC | - | - | 6.5 mm | 1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 11.2mm | - | 6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AV24LB402 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 8536.50.70.00 | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 250V | 30mm | - | Round, Button, Domed | SPDT | On-Mom | Circular - 24.20mm Dia | - | - | Silver | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 N | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() A1PCA1Y214L103 APEM Inc. | In Stock | - | Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | A1 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 55°C | -20°C | - | - | - | - | - | 12V | 6A AC | - | - | IP65 - Dust Tight, Water Resistant | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 48VDC | - | LED, Red | - | - | - | - | - | - | - | DPDT | - | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Engraved Screen | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 13445AD2K APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | BRASS | BRASS | GOLD | GOLD | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 13000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 8536.50.90.31 | - | - | 30V | 4A AC/DC | - | - | Environment Sealed | - | 4A | Solder Lug | 125V | 13.9954mm | 7.9756 mm | Plunger for Cap | DPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Silver | 4A | - | - | - | EPOXY | - | - | - | - | 2000VRMS V | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | 13.3858mm | 0.196 inch | 0.236 inch | - | - | ROHS3 Compliant | - | - | Environment Sealed | ||
![]() 8642A9 U486 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 8000 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -40°C | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LPI3124G1K247XX APEM Inc. | 59 |
| - | 9 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65°C | -20°C | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | - | - | - | - | - | - | LARGE TYPE | - | SPST | - | - | - | - | 0.05A | - | - | - | IP53 | 24V | - | WIRE | - | - | - | - | GREEN LED | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | .05A@24VDC | - | - | - | - | - | - | MOMENTARY-TACTILE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |